Products/Services for Triad Grounding Grids

  •  
    Grounding Grids - (10 companies)
    Grounding grids and mats consist of conductive mesh or sheets that act as a multi-potential ground. They are used near pipelines, substations, transformers, large motors, or high voltage power lines to reduce mains hum, provide AC mitigation...
  • Grounding Straps-Image
    Grounding Straps - (121 companies)
    ...materials, and strap shapes. Choices for strap type include: braided. mesh or grid. sheet or strip. solid wire. Braided grounding straps are formed by interlacing a wire or wires. Wire mesh and wire grid grounding straps are also commonly available...
  • Grounding Indicators-Image
    Grounding Indicators - (19 companies)
    Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored...
  • Grounding Bars and Rods-Image
    Grounding Bars and Rods - (90 companies)
    Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
  • Power Transformers-Image
    Power Transformers - (1034 companies)
    ...to a power grid. They typically have high power and continuous voltage ratings. A group of pole-mounted distribution transformers. Substation transformers are much larger devices installed at power distribution substations. They are used to step voltage up...
  •  
    Ground Enhancement Materials (GEM) - (14 companies)
    Ground enhancement materials (GEM) are conductive backfill materials used to increase the conductivity of the soil around grounding rods, bars or plates. Ground Enhancement Materials (GEM) are used in areas with poor ground conductivity to reduce...
  •  
    Ground Resistance Testers - (142 companies)
    Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and earth. Ground resistance testers are devices that are used...
  •  
    Lightning Protection Systems - (306 companies)
    ...to sophisticated electrolytic rod systems with active soil moisture replenishment. An electrical grounding rod can be driven into the earth to ground an electrical system, thereby providing lightning and surge protection. Lengthening the electrical ground rod...
  •  
    Power Resistors - (136 companies)
    Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors. Load banks develop...
  •  
    Mesh - (339 companies)
    How to Select Mesh. What is Mesh?. Mesh consists of wires or fibers woven or knitted into a grid or screen pattern to create a semi-permeable barrier. Types of mesh include screen and netting. When referred to as its own product in comparison...

Product News