Products/Services for Triangle Engineering Fuel Cells
-
Fuel Cells - (117 companies)Fuel cells and fuel cell components produce electricity and heat electrochemically by combining oxygen from the air with a fuel, preferably hydrogen, from methanol, natural gas, or petroleum. Reformers are often used in conjunction with hydrogen... -
Boilers (industrial) - (596 companies)Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger... -
Fuel Cell Stacks - (25 companies)How to Select Fuel Cell Stacks and Assemblies. Fuel cell stacks and assemblies consist of individual fuel cells that are combined either in series to provide a higher usable voltage, or in parallel to provide a higher usable current. Each cell...
-
Fuel Cell and Solar Test Equipment - (156 companies)Battery, fuel cell and solar test equipment consists of specialized test stations, stands or systems, monitors and component modules for performance or endurance testing. Battery, fuel cell and solar test equipment consists of specialized test... -
Fuels and Fuel Products - (348 companies)Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases... -
Photovoltaic Cells - (206 companies)Photovoltaic cells or solar cells generate a voltage when radiant energy falls on the boundary between dissimilar substances. Photovoltaic cells or solar cells generate a voltage when radiant energy falls on the boundary between dissimilar...
-
Fuel Testers - (36 companies)...oils or animal fats (biodiesel). Fuel oil is a fractional liquid fuel derived from petroleum distillation and burned in furnaces or boilers to generate heat. Hydrogen fuels are relatively non-polluting and often used with solid oxide fuel cells (SOFC...
-
Load Cells - (406 companies)Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one...
-
Fuel Injectors - (25 companies)Fuel injectors dispense a fuel mist into an engine and can be controlled to deliver precise amounts of fuel at specified time intervals. Fuel injectors are electromechanical valves that dispense a fuel mist into an engine and can be controlled...
-
Hot Cells - (9 companies)How to Select Hot Cells. Hot cells are shielded radiation containment chambers that allow operators to safely handle and manipulate radioactive isotopes. They are used in both the nuclear energy industry and in nuclear medicine. Construction. Hot...
Product News
-
Protomatic, Inc.
Fuel Cells Fuel cells are energy conversion devices which produce electricity from a fuel and an oxidant reacting in the presence of an electrolyte. The electrolyte remains within the cell, while the reactants flow into it and then out of it after the reaction occurs. The advantage of fuel cells is that they can operate continuously if reactants are maintained at proper levels. Widely discussed in the media, hydrogen fuel cells use hydrogen as fuel and oxygen as an oxidant while other fuels... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Electrolyzer & Fuel Cell Technologies Electrolyzer & Fuel Cell Technologies. Our MicroGrid (R) and PolyGrid (R) expanded materials reduce the cost and improve the performance of electrolyzers, PEM, and SOFC fuel cells. How Dexmet Expanded Materials Improve the Efficiency of Electolyzers and Fuel Cells. Dexmet has provided materials for power applications for over 50 years. Dexmet has redefined how expanded materials can be incorporated into electrolyzers, proton exchange membrane (PEM), solid oxide (SOFC), and other fuel cell... (read more) -
Marposs Corp
Testing Of Fuel Cells and Electrolyzers Download Brochure. E-MOBILITY & ENERGY INDUSTRY. Testing Of Fuel Cells and Electrolyzers. Top quality control in Fuel Cells and Electrolyzers production line. Marposs provides a wide range of flexible and high quality solutions applicable to the manufacturing of Fuel Cells & Electrolyzers among leak testing (He, Air/N2), electric testing (ICR, HV, OCV, EOL) and functional testing (flow resistance, empyting/filling, communication). From high productivity machines to R &D stations and also... (read more)Browse Leak Testing Equipment Datasheets for Marposs Corp -
Dexmet® Corporation, a part of PPG’s engineered materials division
Microgrid Expanded Metals for Fuel Cells Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies. Electrolyzers & Fuel Cells. Dexmet materials are utilized in PEM and SOFC fuel cells as current collector electrodes, catalyst substrates, and gas diffusion layers. Fuel Cells typically use expensive materials like niobium, zirconium, titanium and nickel to counteract the corrosive environment inside the cell to maximize the cells lifespan. The expansion process is the most cost effective way to produce an open... (read more)Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded materials for Electrolyzers & Fuel Cells Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies. Electrolyzers & Fuel Cells. Dexmet materials are utilized in PEM and SOFC fuel cells as current collector electrodes, catalyst substrates, and gas diffusion layers. Fuel Cells typically use expensive materials like niobium, zirconium, titanium and nickel to counteract the corrosive environment inside the cell to maximize the cells lifespan. The expansion process is the most cost effective way to produce an open... (read more)Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Backer Hotwatt Inc.
What Is Hydrogen Fuel Cell Technology? In the quest to find cleaner, more sustainable sources of energy, hydrogen fuel cell technology is a promising area. Hydrogen is present in water and nearly all living things. As a renewable source of energy, it has enormous potential to generate power, electricity, and heat. The process of extracting energy is a clean, relatively simple process. Hydrogen atoms are passed through the anode of a fuel cell and stripped of their electrons. Positively-charged protons go through the membrane... (read more)Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Device Technologies, Inc.
Hydrogen Fuel Cell Power Modules Grommet Edging Application: Automotive: 60kW Hydrogen Fuel Cell Power Modules. Use Case: Automotive Power Heavy Duty 60kW Hydrogen Fuel Cell Modules. Client: OEM manufacturer of Automotive Zero-Emission Fuel cells. Solution: Spring-Fast SL Series. PROBLEM: The solution had to protect the wiring from abrasion and scuffing. The grommets had to be vibration/heat resistant with a UL-94V-0 rating. Tight engine compartments made glued in grommets very difficult to apply/reapply. Nylon or PE grommets... (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Knick Interface LLC
Essential Isolation for Fuel Cells & Electrolyzers Why Isolation Up to the Stack and String Levels is Essential for Fuel Cells and Electrolyzers. When monitoring and measuring fuel cells and electrolyzers, proper isolation is not just a technical detail --it's essential for safety, accuracy, and equipment longevity. Think of it like exploring the ocean depths --while you might be focused on a small area, you need to account for the full pressure around you. Similarly, in fuel cell and electrolyzer systems, isolating up to the full voltage... (read more)Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
AGC Chemicals Americas, Inc.
Ionomer Dispersions for Electrodes in Fuel Cells Performance Materials for the Hydrogen Economy. FORBLUE TM i-SERIES ionomer dispersion grades. FORBLUE TM i-SERIES ionomer dispersion grades are perfluorosulfonic acid (PFSA) ionomer dispersions in an aqueous media (alcohol/water). They boost the power and durability of hydrogen fuel cells in fuel cell vehicles (FCVs). Compared to competitive ionomer dispersions, i-SERIES dispersions enable FCVs to have a greater energy output and more reliable long-term operation because i-SERIES enables... (read more)Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies How Dexmet Expanded Materials Improve the Efficiency of Electolyzers and Fuel Cells. Dexmet has provided materials for power applications for over 50 years. Dexmet has redefined how expanded materials can be incorporated into electrolyzers, proton exchange membrane (PEM), solid oxide (SOFC), and other fuel cell applications. When working with expensive materials like niobium, zirconium, silver, titanium and nickel, expanded products provide efficiency advantages that make it a more economical... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
-
Automotive ergonomics
… 631 seeing movement 630 seeing movement analysis 401 seeing detection system 614 field of vision 215 seeing contact for environment 463 view behavior type 135 point of view representation 601 view … … pedal 293, 331, 332 fuel cell technology 3 parapet height 367 .
-
Physics for the engineer study
… of carriers, 62 images, virtual, 257 image construction, 257 bond heteropolare, 343 homopolar, 343 ion, 344 covalent, 344 metallic, 344 binding energy per nucleon 379 bipolar, 365 bipolar technique 232, 369 lead method … … focal weite, 256 Brewster- angles 262 Brownian molecular movement …
-
Vie path manual motor vehicle technology
… roll stiffness distribution 640, 727, 753 heat dissipation, 61 heat treatment, 238, 517 heat engines, 200, 640 oscillating angles , heating management, 1165, 1174 … … 171, 203, 470 hydrogen- fuel cell vehicle, 161 hydrogen-metering … … operating material, 1188 material technique 1092 valence / safety …
-
2002 Chemical Engineering Division annual report.
Pacific Northwest National Laboratory, Chemical Process Development Section, Richland, WA F. Kane, University of Idaho, Department of Chemical Engineering , Moscow, ID R. D … … Milliken, USDOE, Hydrogen and Fuel Cells , Washington, DC W. Millman … … Research Office, Chemistry, Research Triangle Park, NC D.
-
DOE Hydrogen Program: 2005 Annual Merit Review and Peer Evaluation Report
Ringwood, NJ 7456 973-728-8815 Damle, Ashok Research Triangle Institute 3040 Cornwallis Road Research Triangle Park, NC 27709 919-541-6146 Das, Subodh President Secat … … Dobbin Rd Columbia, MD 21045 410-730-8600 Davis, Patrick Fuel Cell Team Leader U.S … … 20585 202-586-8061 Davis, Thomas Research Professor University of South Carolina Swearingen Engineering Center Columbia, SC …
-
DOE Hydrogen Program: 2006 Annual Merit Review and Peer Evaluation Report
Naperville, IL 60563-8460 703-412-7808 curry-me@bp.com Dennis Curtin Technology Associate DuPont Fuel Cells 22828 NC Hwy 87 W Fayetteville, NC 28306 630-420-5832 dennis.e.curtin@usa.dupont.com David Dacosta President HERA USA Inc. 373 Margaret Fing … Bing Dai University of Pittsburgh 1249 Benedum Hall, University of Pittsburgh Pittsburgh, PA 15261 973-728-8815 bdai@puccini.che.pitt.edu Akimasa Daimaru Chief Engineer Honda R&D Co.,Ltd 4630 Shimotakanezawa … … International P.O. Box 12194 Research Triangle Park, NC 27709 28 …
-
Renewable energies in Austria
… 606 biomass drying 347, 395 biomass gasification 601 biomass power generation 601 Biomassezufeuerung 378 Biomass-to-Liquid 609 biomethane (biogas) 487, 493, 495 biomethane (Bio-SNG) 394 biomethane fuel 441 biomethanol vapors 499 … … adjusting mechanism 207 sheet angular adjustment 207 blue burner … … 459 drilling work: ambient heat 265 drilling wells 247 drill 245 borehole outbreak 316 drilling phase 289 drilling fluid 42 drilling fluid circulation 317 Bohrtechnischer outcrop 289 drilling technology 289 bore: ambient heat … … supply 45, 358 fuel cell 401 calorific value 349 …
-
Electronic components
… Boltzmann's constant, 1254 index of refraction, 1244 Brechungskoeffizient 219, 250 Brennstoffzelle, 1485 Brewster- angles , 1255 BSIM models … … methods, 293, 320, 390 curie-white-law, 550, 558 double 570 cool MO- technique 391 Correlated, 1168 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 91041,'nucifraga caryocatactes'),(91042,'nucifraga columbiana'),(91043,'nuclear'),(91044,'nuclear cataract'),(91045,'nuclear chemist'),(91046,'nuclear chemistry'),(91047,'nuclear club'),(91048,'nuclear deterrence'),(91049,'nuclear energy'),(91050,'nuclear engineering '),(91051,'nuclear explosion' … … 'nuclear fission'),(91054,'nuclear fuel '),(91055,'nuclear fusion' … … 'oakley'),(91406,'oakum'),(91407,'oar'),(91408,'oarfish'),(91409,'oarlock'),(91410,'oarsman'),(91411,'oarsmanship'),(91412,'oarswoman'),(91413,'oas'),(91414,'oasis'),(91415,'oast'),(91416,'oast house'),(91417,'oat'),(91418,'oat cell carcinoma'),(91419,'oatcake'),(91420 … … 'oblique case'),(91515,'oblique triangle '),(91516,'oblique vein …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… nuclear_club_N 0,0,0,0,0 nuclear_deterrence_N 0,0,0,0,0 nuclear_energy_N 0,0,0,0,0 nuclear_ engineering _N 0,0,0 … … 0,0,0 nuclear_ fuel _N 0,0,0 … … 0,0,0 oat_ cell _carcinoma_N 0,0,0 … … oblique_bandage_N 0,0,0,0,0 oblique_case_N 0,0,0,0,0 oblique_ triangle _N 0,0 …
Indicates content that may require registration and/or purchase.