Products/Services for Triaxial Fluxgate Magnetometer
-
Magnetometers - (70 companies)Magnetometers are scientific instruments that measure the strength and/or direction of a magnetic field. There are two basic types: scalar and vector. How to Select Magnetometers. Image Credit: Tradeport Electronics Group. What are Magnetometers...TechnologyForm FactorOutputs / Interfaces -
Coaxial Cables and Triaxial Cables - (867 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath... -
Compasses - (75 companies)...sensors that provide data for an integral microprocessor. A fluxgate compass is a simple electromagnetic device that consists of two wires wrapped around a core of highly-permeable magnetic materials. Flux gate compasses provide readings in an electronic...
-
Gaussmeters - (35 companies)...and/or direction of a magnetic field. Typically, Gaussmeters measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit tesla (T). Magnetometers and Gaussmeters are sometimes interchangeable names describing...
-
Geophysical Instruments - (84 companies)The use of geophysical instruments for earthquake detection is especially important. Types of Geophysical Instruments. Seismographs and magnetometers are the two main types of geophysical instruments used for surveying the earth 's crust and detecting... -
Semiconductor Metrology Instruments - (193 companies)Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers...
-
Magnetic Field Instruments - (157 companies)...instruments include magnetometers and Gaussmeters (Tesla meters). Magnetometers and Gaussmeters are sometimes used interchangeably for describing devices used to measure magnetic field strength. However, the two can be differentiated based on the type...
-
Industrial Metal Detectors - (201 companies)Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete.
-
Accelerometers - (338 companies)Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
-
Magnetic Field Sensors - (75 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications.
Product News
-
DigiKey
Fluxgate-Based Residual Current Sensors KEMET's FG sensors are a high-sensitivity AC and DC leakage current sensor with individual open-drain alarms and an analog output for leakage current indication. In addition, its integrated test coil can be initiated by a test input to perform a functional alarm test. Resources. Fluxgate-Based Residual Current Sensors for Electric Vehicle Chargers. Features. 40 A - 80 A (part dependent) primary nominal current. Analog detection output and self-test input. Through-hole design for PCB mounting... (read more)Browse Current Sensors Datasheets for DigiKey -
PCE Instruments / PCE Americas Inc.
Magnetometer PCE-MFM 2400 With a measuring range of 2,400 mT, the magnetometer covers a wide range of measuring tasks. The magnetometer has an accuracy of 1%. This makes the magnetometer a very precise measuring device. For example, the magnetometer can be used to test relays and permanent magnets for the existing magnetic field. The magnetometer is therefore used in production processes or in quality control. With the backlight on the magnetometer, the measured values ??are always easy to read even in poor lighting... (read more) -
Lake Shore Cryotronics, Inc.
Vibrating Sample Magnetometer Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600 Series system has been reimagined with a focus on clean, ergonomic design that simplifies the researcher 's interaction with the system. A motorized head brings the sample to a comfortable height... (read more)Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
Churod Americas, Inc.
Current Sensor for use in EV, PHEV, charging piles 500A Fluxgate Current Sensor. Churod Sensing is proud to introduce a 500A Fluxgate sensor to our suite of products. Designed for use in EV, PHEV, charging piles, and ESS equipment, the Churod 30FCS01 communicates via CAN, has an accuracy of +/-0.3% (RT), and consumes <45mA. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. With products for industries... (read more)Browse Sensor Chips Datasheets for Churod Americas, Inc. -
PCE Instruments / PCE Americas Inc.
Precision Magnetic Field Measurement Made Easy The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. With a measuring range of 0 to 3500 mT for direct (DC) and alternating (AC) fields and a high resolution of 0.001 mT, the Magnetometer / Magnetic Field Detector delivers precise measurement results even at very low field strengths. Thanks to the automatic detection of AC or DC fields... (read more)Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
PIC Wire & Cable
QUADconnector™ Coax Feedthroughs The QUADconnector TM has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time and money. "A" End "B" End Features PIC P/N. BNC 50 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190056. TNC 50 ohm Bulkhead 4 Jacks TNC 4 Jacks Hermetic. 190052. BNC 75 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190054. Use... (read more)Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
PIC Wire & Cable
High Performance Aerospace Interconnect Solutions PIC (R) Wire & Cable offers specialty, high-performance electronic cables, connectors and assemblies for aerospace & defense environments, from airplanes, helicopters and UAVs to ground vehicles and ground shelters. RFMates 50-Ohm Coaxial, Triaxial, and Ultralite Coax Cable. VideoMates 75-Ohm Coaxial & Triaxial Cable. DataMates Ethernet, PoE, USB, HDMI, CANbus & Specialty Cables. MicroMates High-Frequency 50-ohm RF Cables. With PICMates cables, you'll find: Robust and durable design to provide... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC Wire & Cable
RF, Video, Data & High Frequency Aircraft Cable As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
AMETEK Spectro Scientific
Ferrography Made Easy With The FerroCheck 2000 The FerroCheck portable magnetometer from Spectro Scientific provides accuracy and convenience in measurement of total ferrous wear particulates in lubricating fluids. FerroCheck enables users to perform accurate measurements of ferrous wear particles, both in the field, and in the lab where it can be used to analyze gearbox, transmission and other fluids in fleet and industrial maintenance applications. FerroCheck works by sensing disruption of a magnetic field that is generated due... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Win Source Electronics
High-Precision 10DOF Inertial Module In GPS-denied or dynamic environments, reliable navigation is critical. The ADIS16488B combines a 3-axis gyroscope, 3-axis accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort. Engineered for UAVs, autonomous robots, 3D mapping, and industrial monitoring, it provides gyro bias stability of 4 /hr, low noise, and industrial-grade operation... (read more)Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics
-
Magnetometers for space research
Rather than reconstruct post-flight the measured vector magnetic field in payload coordinates, triaxial fluxgate magnetometer expeliments on Explorers 33, 35 (and Pioneer 9) have used an on-board analog (digital) spin demodulation system.
-
Geomagnetic Observations and Models
Twenty one sets of the Chinese GM-3 type tri- axial fluxgate magnetometers were installed in twenty .
-
Planetary Magnetic Field Measurements: Missions and Instrumentation
The configuration that was devised (Acuña et al. 1996) was to place the two triaxial fluxgate magnetometer sensors at the ends of the two solar panels (see Fig. 33).
-
Planet Mercury
Two triaxial fluxgate magnetometers Plasma science .
-
Reply to comment by John Shaw on “A new high‐precision furnace for paleomagnetic and paleointensity studies: Minimizing magnetic noise generated by heater curr...
The generated field was measured near the central sample position by a triaxial fluxgate magnetometer .
-
Encyclopedia of Geomagnetism and Paleomagnetism
The vector instru- ment was a triaxial fluxgate magnetometer with a dynamic range of Æ2000 nT, and digitally controlled current sources to increase its range to Æ64000 nT.
-
The ACE Magnetic Fields Experiment
The instrument configuration consists of a pair of boom-mounted, twin, triaxial fluxgate magnetometers with a shared DPU mounted on the top deck of the space- craft.
-
Fluxgate magnetometers
3.1 Digital Triaxial Fluxgate Magnetometer —Billingsley Magnetics DFMG28SD .
-
Hungarian national report on IAGA 2007–2010
During the last IAGA period two fluxgate variometers and two Overhauser effect based magnetometers were operating for continuous recording at the observatory: a suspended DMI FGE triaxial fluxgate magnetometer with XYZ orientation, a Narod triaxial ring-core fluxgate magnetometer installed in HDZ …
-
Determining the direction of a geometrical/optical reference axis in the coordinate
system of a triaxial magnetometer sensor
The facility’s triaxial fluxgate magnetometer sensor housing (a prismatic box) was provided with a glued-on optical cube on the top surface.
Indicates content that may require registration and/or purchase.