-
Supplier: Black Box
Description: Flexible for easier handling & installation. Green cable uses less raw materials & copper without compromising signal quality. Half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions.
- Features: Cable Assembly, HDMI, Other, Video
-
Supplier: Black Box
Description: Flexible for easier handling & installation. Half the diameter of regular HDMI cable. Triple-shielded for hi-performance transmission. Support transmissions to 10.2Gbps up to 15ft Also supports 3D, 1080p, 4Kx2K resolutions.
- Features: Cable Assembly, HDMI, Other, Video
-
Supplier: Black Box
Description: Flexible for easier handling and installation. Half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions. Supports transmissions up to 10.2 Gbps up to 15 feet.
- Features: Cable Assembly, HDMI, Other, Video
-
-
Supplier: Black Box
Description: Super flexible for easier handling & installation. Uses less raw materials & copper w/out compromising signal quality. Almost half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions.
- Features: Cable Assembly, HDMI, Other, Video
-
Supplier: TelephoneStuff.com
Description: HDMI and 2 Blank Ports Decorex Insert is made to fit into any of ICC's single, double, triple, and quad gang faceplates. Features: - 24k Gold Plated HDMI connectors - 99.99% Oxygen Free Copper conductors with gold plating - Copper Foil shielding for rejection of EMI and RFI -
-
Supplier: TelephoneStuff.com
Description: ICC’s dual HDMI decorex insert is made to fit into any of ICC’s single, double, triple, and quad gang faceplates. The inserts will have two open ports which will allow you to customize it into a true multi-media rich home or workplace. HDMI inserts will support industry
Find Suppliers by Category Top
Featured Products Top
-
-Speed Transmission 2- Excellent Shielding Performance 3- Durable Cable Design 4- OEM & ODM Customization 5- Certified Manufacturing Typical Applications Our HDMI cable solutions are widely used in: 1 (read more)
Browse HDMI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
. Common Uses Twisted pairs are used in a variety of consumer goods, Category cable, USB and HDMI all employ twisted pairs for signal lines. Advantages Reduced Voltage (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
. Common Uses Twisted pairs are used in a variety of consumer goods, Category cable, USB and HDMI all employ twisted pairs for signal lines. Advantages Reduced Voltage – Less susceptible to EMI, twisted (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
routing HDMI or DVI cables. Other optional extras include an ergonomic handle system, a keyboard and mouse tray and a wall/machine pivot mount with 180 degree rotation. Customizing options include CNC machining, bespoke colors, printing and engraving of legends and logos, RFI/EMI shielding, membrane keypads and full assembly. (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
. ROLEC profiPLUS is available in two tube diameters (1.96" and 2.75") – both of which offer spacious routing for USB, HDMI, DVI and CP-Link 4 cables. All the junctions have integrated cable protectors. The arms can be mounted on walls, floors or ceilings thanks to a wide choice of diecast (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
M SeriesConnectorsratchet coupling M series connectors are lightweight triplestart ratchet coupling type connectors designed for avionics, military, security, motorsport and heavy (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
of portable and wearable subsystems has increased the need for decentralized recharging and distributed power architectures. These applications require connectors that are compact yet capable of maintaining signal integrity, power efficiency and EMI shielding, all within a single, space-saving design (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
SIIG Ultra HDMI Cable - video / audio cable - HDMI - 6.6 ft | Softchoice
This professional quality High Speed HDMI cable comes oxygen free copper conductors, triple -layer shielding with PVC jacket, and gold-plated connectors to deliver maximum video performance and prevent signal loss and screen ghosting.
-
Sell 1.3v HDMI CABLE (PTH-G-116A)
• Feature: 1) Supports high-bandwidth, uncompressed video and multi-channel digital audio in one cable 2) 1.3 version and support 1080P format, backward compatible with earlier HDMI products 3) High-density triple -layer shield for maximum noise-r...
-
Communications Cables - Grainger Industrial Supply
• HDMI Cable , Cable Type High Speed, Connector Type Male to Male, Color Black, Length 6 ft., Jacket Material PVC, Shielding Triple Shielded Level, EMI Shielding, Conductor Material Tin Plated Copper, For Use With Audio-Visual Equipment, Features Compatible with All Versions …
-
$100-$200 Electronics, Appliances, and Batteries - Grainger Industrial Supply
• HDMI Cable , Cable Type Standard Speed, Connector Type Male to Male, Color Black, Length 50 ft., Jacket Material PVC, Shielding Triple Shielded Level, EMI Shielding, Conductor Material Tin Plated Copper, For Use With Audio-Visual Equipment (TV, Computers, Blu-Ray Players …
-
Sell 7-port Powered External USB 2.0 Hub Extension
• Product Name: HDMI To HDMI Cable 1.3V 1080P Gold Plated Product Model: TLD-H01 Product Details: Production Technology Attributes: High-density Triple -layer Copper Shielding maximizes rejection of EM and RF interference for enhanced signal int...
-
$40-$45 Electronics, Appliances, and Batteries - Grainger Industrial Supply
• HDMI Cable , Cable Type High Speed, Connector Type Male to Male, Color Black, Length 12 ft., Jacket Material Nylon Mesh, Shielding Triple Shielded Level, EMI Shielding, Conductor Material Tin Plated Copper, For Use With Audio-Visual Equipment (TV, Computers, Blu-Ray …
-
Hdmi Dvd Player - Hdmi Dvd Player Manufacturers, Suppliers
HDMI devices including 1.3 / 1.4 (optional) · Supports resolution up to 1,080P · All conductor and the shields (braid and drain) are copper · Triple shields, prevents the EMI... [ Related Keywords : hdmi cable , cable, HD-TV ] .
-
Ps3 Hdmi Cable - Ps3 Hdmi Cable Manufacturers, Suppliers
HDMI devices including 1.3 / 1.4 (optional) · Supports resolution up to 1,080P · All conductor and the shields (braid and drain) are copper · Triple shields, prevents the EMI... [ Related Keywords : hdmi cable , cable, HD-TV ] .
-
Gefen video / audio cable - HDMI - 50 ft | Softchoice
Heavy-duty construction includes triple -layer shielding , silver-coated conductors and high density insulation within a durable jacket. The 50 foot HDMI cables support resolutions up to 1080i.
-
Accell UltraCam HDMI ro Micro HDMI Cable for Digital Camera / Camcorder - video / audio cable - HDMI - 6 ft | Softchoice
Featuring 24K gold-plated connectors and contacts, this UltraCam HDMI (Type D) cable offers the highest connectivity available. With its triple metal shielding , this cable provides continuous, error-free data transmission at a blazing fast speeds up to 10.2 Gbps.
Indicates content that may require registration and/or purchase.