-
Supplier: Princess Auto Limited
Description: 30 Gallon Gas Powered Truck Mount Air Compressor
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 20 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Air Compressors Direct
Description: tank is at full capacity Large 50-Gallon Truck Mountable Horizontal Air Receiver •Provides more air for longer run times on air tools •Optimizes truck space compared to a horizontal tank Uniquely Designed Metal Belt Guard •Improves cooling by as much as 60°F 2 Year
- Flow Capacity: 17.9 to 17 SCFM
- Horse Power: 11 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 30 Gallon ASME
- Flow Capacity: 18 SCFM
- Horse Power: 9 HP
-
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 25 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty service truck & mobile applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile
- Flow Capacity: 27.2 to 25.1 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 22 CFM @ 175 PSI Gas Driven Compressor Delivers Great Performance And Value •Handles the toughest service demands with ease Precision Engineering In A Rugged Package •Solid Cast Iron Cylinder •Fully Enclosed Belt Guard •Cold Start
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.28 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld air compressor / generator combo units are ideal for jobsites and work trucks, offering power and compressed air to help you get the job done. Operate air tools and power electrical tools with these versatile units.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Campbell Hausfeld
Description: With a straightforward design that can reliably serve many applications, Campbell Hausfeld single-stage air compressors are an excellent all-around choice. From small, portable air compressors that are perfect for jobs like inflating and nailing to large, stationary
- Discharge / Operating Pressure: 140 psi
- Flow Capacity: 17.3 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld air compressor / generator / welder combo units combine power for electrical tools and lights, compressed air for air tools, and Stick welding capabilities into a versatile package ideal for jobsites and work trucks.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Campbell Hausfeld
Description: Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt and
- Discharge / Operating Pressure: 250 psi
- Power Source: DC
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Kaeser Compressors, Inc.
Description: From general construction to specialized applications—without sacrificing quality or performance Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressure up to 100 psig.
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 100 SCFM
- Horse Power: 21 HP
- Power Source: Diesel
-
Description: For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver the
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25 SCFM
- Horse Power: 13 to 14 HP
- Power Source: Gasoline
-
Supplier: Kaeser Compressors, Inc.
Description: to 200 psig (specific pressure range dependent on model and package chosen) Optional compressed air treatment package Towable and skid mount options M480 delivers up to 1700 cfm, it is built for big jobs, and at 13,500 lbs. with a highway DOT approved chassis, it can be safely towed.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,330 to 1,700 SCFM
- Power Source: Diesel
- Features: Integral Dryer, Integral Filter
-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive various kind of
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Accessorie Air Compressor Systems
Description: with alternator Auxiliary fuel tank Available base mount Air Compressors
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 55.8 SCFM
- Horse Power: 25 HP
- Features: 2 Stage
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 68.4 SCFM
- Horse Power: 10 HP
- Features: 2 Stage
-
Supplier: Gardner Denver, Inc.
Description: consumption and decrease cost of ownership for compressed air users across the globe. Gardner Denver has been in business since 1859, with over 100 years of experience in manufacturing air compressors. Today we provide compressors to meet a wide range of customer
-
Supplier: MOUVEX-Blackmer
Description: Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws
- Discharge / Operating Pressure: 36.259425 psi
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Hertz Kompressoren
Description: Manufactured to the highest quality standards, Hertz's HPC-L Series Reciprocating Compressors are the ideal choice for all pneumatic conveying industries, truck mounted and stationary applications. Dynamically balanced, precision machined and grinded ductile iron crankshafts assures an
- Discharge / Operating Pressure: 43.51131 psi
- Flow Capacity: 247.175141242938 SCFM
- Horse Power: 29.484848467862 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Hertz Kompressoren
Description: Manufactured to the highest quality standards, Hertz's HPC-L Series Reciprocating Compressors are the ideal choice for all pneumatic conveying industries, truck mounted and stationary applications. Dynamically balanced, precision machined and grinded ductile iron crankshafts assures an
- Discharge / Operating Pressure: 116.03016 psi
- Flow Capacity: 21.433615819209 SCFM
- Horse Power: 5.36088153961128 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: GENERON
Description: Our custom designed Truck & Trailer Combo Series allow a dramatically more compact and mobile membrane system. Maximum mobility by combining air supply, membrane nitrogen generation and nitrogen booster compression is paramount for this easily operated truck mounted system.
- Features & Approvals: Compressor Included, Portable
- Generator Type: Nitrogen
-
Supplier: Accessorie Air Compressor Systems
Description: In-truck mounting. Mobile lubricating units. Tire servicing. The farming and construction industries. Applications where up to 175 PSIG air is required and electricity is not available.Option: Available with heavy-duty Kohler engine.
- Flow Capacity: 15.8 SCFM
- Horse Power: 10 HP
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Alfa Laval Inc.
Description: cooling, turbine cooling, oil cooling and various other processes (transformers, air compressors, etc.). Standard configuration Finned coil F5 - Cu-tubes ø 12.7 mm - corrugated Al-fins 0.14 mm, no turbulators - fin spacing 2.3 mm Two casing widths (SEM=1630 mm, SED=2400 mm) Flanges
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-612 Startall w/Air-All 700 Amp, 150 psi Air Compressor Compact 2 in 1 for jump starting up to semi-trucks Air Compressor for air tools and tire service 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output
-
Supplier: Carlisle
Description: Name: 98-972 4B cart mount Part Number: 98-972 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity
- Air / Supply Pressure: 50 psi
- Air Flow Consumption: 13 SCFM
- Air Supply Pressure: 50 psi
- Air Flow / Gas Consumption: 13 SCFM
-
Supplier: Carlisle
Description: Name: 7 GPM Gemini Wall Mount 1/2" Low Pulse Pump & Mach 1SL Outfit Part Number: 98-3024 Gun: MACH 1SL Pump: Gemini 1/2" Wall Mount Pump Tank: No tank Number of Colors: 1 Max Output Fluid Pressure: 100 psi (7 bar) Markets: General Industrial General Metal Miscellaneous Truck &
- Fluid / Output Pressure: 100 psi
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun, Pump / Compressor
- Automation / Control: None - Manual
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air
-
Supplier: Simplex Isolation Systems
Description: depending on the application. Side-mount brackets for roll-up doors allow you to easily remove strips for fast loading of truck or trailer. Mount strips inside of trailer to create colder interior spaces.
- Application: Industrial, Interior Doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: Mile-X Equipment, Inc.
Description: local government agencies and approved businesses. Check out the other name brand manufacturers we have: OTC tools, Baldor bench grinders, Coats rim clamp tire changers, Prolink diagnostics, Oberg oil filter crushers, OTC shop press, Champion air compressors, Robinair HVAC tools, Handy
-
Supplier: Gardner Denver, Inc.
Description: cells. Rotation decreases the cell volume, increasing the air pressure. Its compact size makes it the ideal choice for customised compressed air and gas applications. otary vane vacuum pumps and compressors operate by compressing volume in order to increase pressure and create
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage air
- Discharge / Operating Pressure: 7,000 psi
- Flow Capacity: 125 SCFM
- Horse Power: 3 to 125 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor
Find Suppliers by Category Top
Featured Products Top
-
single point lifting bail for easy mounting and dismounting. Mobilair™ compressors are available in a wide range of sizes. For more information. Learn more. (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Air Conditioners Compressors Cooling Towers Crushers Diesel Generators Processing Equipment Pumps Steam Generators Textile Machinery Transformers Upgrade your equipment mounting with Isotech (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
to flow to the dryers and filters for efficient removal. Benefits of SmartPipe compressed air piping: Installs faster than other common piping No specialized trades needed No threading, welding, or brazing pipe Simple mounting (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1998 > [F...
Contributing factors included: 1.)placing a four foot by five foot piece of screen cloth onto a chute cover which was only 18 inches wide, and 2.)the noise created from the truck mounted air compressor which prohibited the victim from hearing …
-
Machines, Tools & Cutting Methods - Page 29
Truck mount air compressor .
-
Machines, Tools & Cutting Methods [Archive] - Page 2 - WeldingWeb - Welding forum for pros and enthusiasts
Truck mount air compressor (3 replies .
-
Machines, Tools & Cutting Methods - Page 14
Truck mount air compressor .
-
Redd Site Selection and Spawning Habitat Use by Fall Chinook Salmon, Hanford Reach, Columbia River : Final Report 1995 - 1998.
Piezometers could usually be driven to the desired depth within 10 to 15 minutes, depending on bed material, using the truck - mounted air compressor because it had a storage capacity of 120 L.
-
Federal Register > Wednesday, February 16, 2000 > [65 FR 7861] Distrigas of Massachusetts Corporation; Notice of Application
The additional air injection equipment, which consists of two natural gas-fired, truck - mounted air compressors and appurtentant facilities for air stabilization, is said to be necessary to permit more rapid stabilization of the high-Btu-content LNG in order to permit …
-
SPEEDAIRE Air Compressor Pump,2 Stage - Air Compressor Pumps - 5F566|5F566 - Grainger Industrial Supply
We purchased six Model 4LW38B truck - mounted air compressors .
-
Final environmental statement for the geothermal leasing program. Volume I. Promulgation of leasing and operating regulations
The test drilling equipment used often is a truck-mounted drilling r i g and possibly a truck - mounted air compressor i f the drilling is done.with air or a water tank truck if the drilling is done with water.
Indicates content that may require registration and/or purchase.