Products/Services for True 200mw Green Laser Pointers
-
Laser Pointers - (44 companies)...diodes which output light in the green spectrum are not commonly available, green laser pointers must include more components. As seen below, a green laser pointer begins with an infrared 808 nm laser diode, which pumps energy through a yttrium aluminum...Laser WavelengthCDRH Classification -
Lasers - (723 companies)...source (also referred to as pump or pump source), a gain medium (or laser medium), and an optical resonator formed by two or more optical lenses. The image of a deconstructed laser pointer below illustrates these three components; more information... -
Diode Lasers - (340 companies)...3300 nm). Barcode readers (typically 650 nm or 950 nm). Laser pointers (450 - 800 nm). Optical disc readers - CD-ROM, DVD, CD players (650 - 800 nm). Laser printing. Laser surgery (1000 nm). Specifications. Module vs. Diode. When selecting diode... -
Fiber Lasers - (117 companies)Fiber lasers use optical fibers doped with low levels of rare-earth halides as the lasing medium to amplify light. Fiber lasers are constructed within an optical fiber and are similar in concept to gas lasers and laser diodes, except that a part... -
Dye Lasers - (14 companies)Dye lasers use a dye solution as an active medium. Their output is a short pulse of broad spectrum content with a high achievable gain. Dye lasers use a dye solution as an active medium. Dye lasers are generally used in skin treatment. Dye lasers... -
Laser Printers - (316 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Laser Repair Services - (21 companies)...on many types of lasers, including: carbon dioxide (Co2) lasers. dye lasers. fiber lasers. helium cadmium lasers. ion lasers. laser diodes. laser diode modules. laser pointers. nitrogen lasers. solid state lasers. Nd:YAG lasers. Laser repair services also...
-
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
-
Laser Drivers - (70 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters...
-
Alignment Lasers - (19 companies)...and pattern projecting alignment. An array of colors is available such as red, green, blue violet, or 808nm or 980nm infrared depending on the intended use. Red lasers are applied in numerous applications using alignment lasers. They tend...
Product News
-
World Star Tech
Single Mode 200mW, 660 nm Laser Diode HL65222DG Data sheet. HL65222DG Laser Diode. HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output of 420 mW, making it suitable for precision sensing and imaging tasks. Key Features. Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW... (read more)Browse Diode Lasers Datasheets for World Star Tech -
World Star Tech
Green Cross Line Lasers for Industrial Alignment GREEN CROSS LASERS. World Star Tech Green Cross Line Laser Modules are fully self-contained with integrated laser driver, laser diode, surface polished glass aspherical lens and cross-line generator. Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility. Our standard cross-line lasers have a fan angle of 25 deg. Fan angles of 5, 10 and 45 degree are available on request. Features... (read more)Browse Alignment Lasers Datasheets for World Star Tech -
World Star Tech
Single Mode Blue, Green & IR OSRAM Laser Diodes OSRAM LASER DIODES. World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green lasers have a high operating temperature range of up to 85 C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation... (read more)Browse Diode Lasers Datasheets for World Star Tech -
World Star Tech
OSRAM PLT5 520B High-Performance Green Laser Diode PLT5 520B Data Sheet Download. PLT5 520B is a Osram Green Laser Diode Operating at 110mW power. Applications. -- Health Monitoring (Heart Rate Monitoring, Pulse Oximetry). -- Measurement Levelling. -- Projection Home LED & Laser. -- Projection Professional LED & Laser. Features: -- Typical emission wavelength: 520 nm. -- Efficient radiation source for cw and pulsed operation. -- Single mode semiconductor laser. -- High modulation bandwidth. -- TO56 package with photo diode. World Star Tech... (read more)Browse Lasers Datasheets for World Star Tech -
CeNing Optics Co., Ltd.
True Zero Order Waveplates for Telecom Optical systems requiring accurate polarization control need stable waveplate solutions with high retardation accuracy and reliable performance under different operating conditions. Engineers require optical components with excellent wavelength, temperature, and angular performance for demanding applications. Cening Optics true zero order waveplates are designed for the 1300 -1700nm telecom wavelength range, providing superior retardation accuracy, low environmental sensitivity, and optimized... (read more)Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
BlockMaster Electronics, Inc.
The Green Alternative to PAD Printing Our green alternative to PAD printing! Laser Marking is done in-house for a quick turnaround time. We can laser mark letters, numbers, and symbols. Contact us for more information. (read more)Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
Keystone Electronics Corp.
New Soft Touch Colored Pointer Knobs The new knobs have a Soft-Touch gripping surface and colored pointer/center hub for simplified identification on panels and equipment. Specifically developed and designed for OEM avionics and as a replacement part, Keystone 's knobs are injection molded from resin that meets specifications for mechanical, environmental, thermal, electrical and lighting requirement demands. Supplied with nickel plated brass inserts to accommodate .250 " OD shafts, these knobs are available in Yellow (Cat... (read more)Browse Knobs (industrial) Datasheets for Keystone Electronics Corp. -
CeNing Optics Co., Ltd.
True Zero Order Waveplates True order waveplate is designed for wavelength range 1300--1700nm for telecom application. These waveplates provide best possible angle, temperature and wavelength performance. The thickness of these waveplates are very thin (approx 100mm). General Specifications. Material Quartz. Dimension tolerance +-0.1mm. Parallelism 1 arc sec. Surface quality 20-10 S/D. Wavefront distortion l/8@632.8nm. Retardation tolerance l/300. Clear aperture >90%. Coating on both sides R <0.25% @ design wavelength (read more)Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
Certex UK
The True Cost of Lifting Maintenance In manufacturing, skipping routine checks on lifting equipment might save time --until breakdowns, accidents or non?compliance hit. This article explores the hidden fallout: Unplanned downtime hitting deadlines and profits. Small issues turning into major repair expenses. Safety hazards, legal fines, and damage to goods. Risk to reputation and client confidence. Discover how proactive inspections and planned maintenance can protect your workforce, production targets and bottom line. Read on to... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
DigiKey
ADMT4000 True Power-On Multiturn Sensor that counts the number of rotations on the system, a GMR quadrant detecting sensor, and an anisotropic magnetoresistive (AMR) angle sensor. The AMR angle sensor is used in combination with a GMR quadrant detecting sensor to determine the absolute position of the system within 360 degrees. Combining the GMR turn count sensor output with the AMR angle sensor output enables the device to report the position of the system with a high degree of angular accuracy. Features. True power-on multiturn counter... (read more)Browse Pressure Sensors Datasheets for DigiKey
-
Sell Ultra Power 200mW Green Laser Pointer + LED Torch Light
Whether you just want to impress friends with the latest "Laser Gadget" or you are a true outdoorsman and need a distance exploration laser + torchlight, the Ultra Power 200mW Green Laser Pointer + LED Torch Light has got you covered.
-
The Physics of Invisibility
Fig. A2.1 The atmospheric correction term d versus the true zenith angle Zm 3 with respect to the Green Flash, is due to the blue wavelengths of light being pref … Imagine taking two red laser pointers – just like the ones used to highlight text and pictures on a display screen during a talk or class. The laser pointer used by the author has a power rating of 5 mW and this means … 200 .
-
Laser Safety in the Lab
pointers were the first in the family of pointer /handheld lasers . Green handheld lasers have been approved for use by law enforcement and similar applications. Systems in the 200 –500 mW range are available for a wide range of protective applications (systems in the Watts range are in development). The same is true for coaxial cable; it melts and gives off nasty fumes if it falls …
-
Laser Diagnostics and Optical Measurement Techniques in Internal Combustion Engines
Relatively unknown to the flow and combustion research community, certain flashlamp-pumped CW Nd:YAG lasers can be operated at a high repetition rate on the order of 20 kHz with 200 - to 300-ns pulses and produce as much as 20 … … lasers are gas lasers and can supply over 10 W in the blue- green range (mainly 488 … The power of commercial models ranges from less than 1 mW to more than 10 mW. These are mainly found in the laser pointers , CD/DVD devices, and the telecommunications industry. … ns up to 10 µs allow the laser to be operated either in true pulsed or quasi …
-
Laser Guidebook, Second Edition > Helium-Neon Lasers
Separate power supplies run from under $ 200 to about $800 for all but the most powerful lasers , which can require power supplies costing well over $2000. Heads emitting the green , orange, or yellow lines are $600 to $2000, depending on power level; a … … priced at $1500 to $15,000, with the most expensive lasers those generating more than 10 mW . If this proves true , it could lead to another round of price cuts, or to a contraction … The more orthodox medical establishment uses helium-neon lasers as pointers for infrared surgical lasers, and in …
-
FELIX: a volumetric 3D imaging technique
Within FELIX a frequency- doubled diode-pumped Nd:YAG laser of 20 mW at a wavelength of 532 nm was applied that yields a monochromatic green image. … a raster movement of this spot in X and Y direction a colored pointer can be positioned … Techniques enabling true reproduction of … display systems: their past, present and future", Engineering Science and Education Journal, pp. 196- 200 , Oct. 1993.
-
Sell True Green Handheld Black 10mW Laser Pointer Pen
See Larger Picture : Sell True Green Handheld Black 10 mW Laser Pointer Pen We have more than 200 experienced and diligent manufacturing workers, an experienced and creative design team, and …
-
JAMA Network | JAMA Ophthalmology | Retinopathy From a Green Laser Pointer: A Clinicopathologic Study
The maximum permissible exposure is 0.39 mW for exposures between 1 and 15 minutes, assuming a … 4 Retinal exposure from our laser exceeded this limit by 8 to 18 times. After exposures to the laser pointer , the patient observed pink discoloration within her central visual field, which … … the fundus photographs and optical coherence tomographic images before and after exposure to the green laser pointer. … of the patient to recognize functional changes in vision may reflect either a true absence of functional … Correspondence: Dennis M. Robertson, MD, Mayo Clinic, 200 First St SW, Rochester, MN 55905.
-
SIGHTING SYSTEMS FOR SMALL ARMS
As to true night‐vision equipment, the advent of second‐generation tubes in the late 1970s solved the problem … … for a "cheap & cheerful" second‐generation sight to give adequate performance to maybe 200 ‐250m, so that … … in the UK, is designed for special forces and has a solid‐state IR laser spot in the … A beta light flips down to provide a green graticule image at night or in low light. Imatronic, whose cheap LS45 red spot sight (derived from a slide‐show pointer ) brought lasers to a mass … Outputs are 3 mw and 1mw respectively and claimed ranges 300m and 100m.
-
Springer Handbook of Lasers and Optics
The same is true for Nd:YAG too, but in this case the beam is nonvisible, which … This is especially true for Q- switched Nd:YAG lasers , which have caused a lot of ocular … Laser Pointers based upon current medical knowledge a 5 mW laser is incapable of producing a permanent retinal thermal … In addition, even green class 1 laser pointers could do the job, since their photopic brightness is … He authored and co-authored more than 200 publications and holds more than 25 patents in this …
Indicates content that may require registration and/or purchase.