Products/Services for True Vapor Pressure Diesel Fuels

  • Fuels and Fuel Products-Image
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases such as butane and propane, and other combustible fluids or materials. They are used mainly in the aviation, marine, and automotive industries. Most...
  • Pressure Regulators-Image
    Pressure Regulators - (1233 companies)
    ...regulators are back pressure, vacuum pressure, differential pressure, pressure-reducing and regulators for specific kinds of fluids like oil and fuel. The most important parameter to consider when specifying pressure regulators is the regulating...
  • Pressure Gauges-Image
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  • Combustion Engines-Image
    Combustion Engines - (264 companies)
    ...are compression ignition engines, meaning the fuel is burned by using compressed (high pressure) air to raise the temperature beyond the self-ignition (auto-ignition) point of the fuel. Because they do not use an ignition source (spark), diesel engines...
  • Check Valves-Image
    Check Valves - (1955 companies)
    ...valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour gas, corrosive gas, abrasive material, acids, corrosive...
  •  
    Pressure Sensors - (1184 companies)
    ...in temperature are directly related to changes in pressure. Plot of vapor pressure of water vs the water's temperature. Operating temperature is important to consider. Buyers should be aware of the ambient and media temperatures in the environment...
  •  
    Fuel Additives - (202 companies)
    Fuel additives are chemical substances that are added to gasoline, diesel, kerosene and other fuels to impart or improve certain properties. Fuel additives are chemical substances that are added to gasoline, diesel, kerosene, and other fuels...
  •  
    Vapor Recovery Systems - (36 companies)
    Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse...
  •  
    Fuel Testers - (36 companies)
    Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks. Specifications. Product specifications include tested fuel type, device features, and properties analyzed. Some fuel...
  •  
    Catalysts and Initiators - (354 companies)
    Catalysts are useful because the alternate pathways typically use less energy than it would take to activate an uncatalyzed reaction. Catalytic action can also make it possible to perform chemical processes at lower temperature and/or pressure, thereby...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire