-
Supplier: Computer Express L.L.C.
Description: • VGA~XGA TFT LCD (TTL/LVDS Interface) • Analog RGB Input • H: 31 ~ 61kHz • V: 55 ~ 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.,
- Viewing Area Width: 222.72 mm
- Viewing Area Height: 125.28 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS /
- Viewing Area Width: 85.91999999999999 mm
- Viewing Area Height: 154.07999999999998 mm
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
- Viewing Area Width: 85.91999999999999 mm
- Viewing Area Height: 154.07999999999998 mm
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS /
- Viewing Area Width: 85.9 mm
- Viewing Area Height: 154.1 mm
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Description: Size 3,5 Inch Resolution 240 x 320 Interface 6bit TTL specific Colors 262 k Brightness 55 cd Backlight LED Viewing Angle 50/50/50/50 ° Contrast 85 : 1 Displaymode transflecitve Operating Temp. -10 ... 60 °C Outline Dimensions 65 x 85 x 4 mm Viewing Area 54 x 72 mm
- Diagonal Screen Size: 3.5 inch
- Screen Width: 2.1259854 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 50 Degrees
-
Supplier: Newport MKS
Description: The shutter control feature of the OPS model power supply is useable in power, current, and intensity control modes. Any shutter which responds by opening or closing when receiving a TTL signal can be controlled by the OPS Power Supplies. This includes the low-cost TTL shutter
- Lamp / Output Power: 45 to 250 watts
-
Supplier: Newport MKS
Description: Features The shutter control feature of the OPS model power supply is useable in power, current, and intensity control modes. Any shutter which responds by opening or closing when receiving a TTL signal can be controlled by the OPS Power Supplies. This includes the low-cost TTL shutter
- Lamp / Output Power: 600 to 1,000 watts
-
Supplier: ValueTronics International, Inc.
Description: benchtop and ATE environments in mind, these attenuator/switch drivers provide an intuitive user interface, a variety of switching options, software programmability and remote control features for quick, easy design validation and automated testing. Front panel push-buttons and an easy-to-read
-
Supplier: ValueTronics International, Inc.
Description: The 8753E is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the
- Frequency Range: 3,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: file (BMP, TIFF) Data output: Printer Built-in high-speed printer Interface Remote control: GP-IB (2 ports); TLS control interfaces (TTL) Sweep trigger input (TTL) Sample enable input (TTL) Sample trigger input (TTL) Analog output (0 to 5 V) Video output (VGA) Display:
-
Supplier: ValueTronics International, Inc.
Description: External Sync: TTL input Phase-Angle Two-Phase: 90° separation Three-Phase: 120° separation Three-Phase Delta: 60° separation Phase Accuracy: ±° (add 0.5 DEG per kHz above 2 kHz) Remote Programming: IEEE-488 Subsets: SH1, AH1, T6, L3, SR1, RL2, DC1, DT1; IEEE-728-1982 Operating Codes and
Find Suppliers by Category Top
Featured Products Top
-
an SD card. For real-time current, voltage and power consumption measurements at a glance, the PCE-PA 8000 features an easy-to-read 3.7" / 94 mm (320 x 240 pixel) LCD screen with backlight. Order your PCE-PA 8000 (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
Remote Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
operation with user-friendly menu structure on LCD touch display, useful interface for machine control and powerful automatic device settings (gain, monitoring window, envelope curve width etc.) reduce training effort and increase operator acceptance Network interface for central data (read more)
Browse Process Monitors Datasheets for Marposs Corp
More Information Top
-
Inter‐ and intra‐rater reliability of digitally captured images of plate waste
Manufacturer specifications include 10.0 megapixel, 1/2.3-inch type charge coupled device, TTL Autofocus, 2.5-inch type LCD monitor and approx. 115,000 dots LCD pixels.
-
Photonics Online Newsletter: Researchers Produce Firsts With Bursts Of Light
… containing an assembly of highly reliable diode pumped fiber lasers, combined by a state-of-the-art beam combiner, power supply, current control, power monitor , back reflection protection, LCD display, analog and RS232 interface, control software and TTL logic for modulation and …
-
Photonics Online Newsletter: Nanoscience Will Change The Way We Think About The World
… containing an assembly of highly reliable diode pumped fiber lasers, combined by a state-of-the-art beam combiner, power supply, current control, power monitor , back reflection protection, LCD display, analog and RS232 interface, control software and TTL logic for modulation and …
-
Shopping - Best Prices On The Nikon D40 6.1 Megapixel Digital SLR Camera Body with Lens Kit - 18 mm - 55 mm - Big Bruin
… ResponseIncludes 3x 18-55mm f/3.5-5.6G ED II AF-S DX Zoom-Nikkor LensShoot at up to 2.5 frames per second2.5-inch color LCD monitor with 3 colorful display … … in Speedlight with i- TTL automatic flash controlBright, accurate …
-
Manufacturing and Engineering Developments
… module, it can parallel 20-channel receive the information, the output can be TTL level, therefore there … In the hardware design, the ARM processor plays the central role in the system, it runs the Linux operating system and related procedures to process data received by the GPS module; LCD monitor is used to display the results after the data …
-
Crt Monitor - Crt Monitor Manufacturers, Suppliers
CRT and flat-screen LCD monitors , plasma screens laptops, PCs, multimedia projectors Transmission Transparent to the user. Bandwidth DC to 60MHz Input Signals Video: 1.1Vp-p Horizontal sync: TTL standard.
-
Design of Microcontroller's Display System Based on FPGA
… power, low noise, and low-cost, the anti-electromagnetic interference is more superior than other interface technologies, so it has become the preferred option of flat display interface applications, therefore, this design uses a LVDS interface LCD panel as a terminal monitor . Compared to the traditional method that use dedicated interface chips (convert TTL /CMOS into LVDS), such as …
-
Sell YUV/VGA TO CGA CONVERTER
… and production of high-tech enterprises, involving a variety of products multi-color, full-screen real-time processor, video converter, video converter board to deal with a variety of boards, LCD Driver Boards, liquid crystal displays, LCD monitors , are widely used in … … BNC, SVIDEO, RGB, RGB + S, YUV, YPbPr, YCbCr, TV, VGA, DVI, HDMI, LVDS, TTL and other video …
-
Design and implementation of low cost Hand-held Logic Analyzer
During the BIST test, a loop back connector is used to connect the BIST port with the 9 bit input data, and the waveforms are monitored on the LCD . External tests were conducted using a variable frequency signal generator ( TTL waveforms), an MOD 255 counter and …
-
24.2: 10bit Source Driver with Resistor‐Resistor‐String Digital to Analog Converter
Recently, the needs of higher gray scale TFT- LCD is growing in monitor and digital TV application. … such as mini-LVDS(Low Voltage Differential Signaling), RSDS(Reduced Swing Differential Signaling), TTL and digital latches …
Indicates content that may require registration and/or purchase.