-
Supplier: Broadcom Inc.
Description: The 6N137 digital isolator is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. This unique
- Isolation Voltage: 3,750 volts
- Rise Time: 0.024 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Versitron, Inc.
Description: in any FOM II enclosure. Click here for Chassis & Accessories The F2900 Series provides two independent channels over a pair of optical fibers. Each channel isolates signals from RS-232, RS-422, RS-530, RS-449, MIL-STD-188-114A (balanced or unbalanced), TTL or an NRZ type signal from
- Data Rate: 0.00005 to 10 Mbps
- Operating Temperature: -40 to 158 F
- Wavelength: 850 to 1,310 nm
- Features: LED
-
Supplier: ACCES I/O Products, Inc.
Description: this add-on module will be hard to compete with for applications requiring some level of optical isolation or higher than TTL level signals. The isolated, non-polarized inputs may be driven by either DC sources of 3-31 V (or higher by special order) or AC sources at frequencies of 40Hz
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
-
Supplier: ACCES I/O Products, Inc.
Description: output groups and two optically isolated input groups 8 non-isolated TTL/CMOS I/O lines FACTORY OPTIONS Extended temperature operation (-40°C to +85°C) 12-channel version (with 4 TTL I/O) available Input only and output only versions available RoHS compliant version This product is a
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: output groups and two optically isolated input groups 8 non-isolated TTL/CMOS I/O lines FACTORY OPTIONS Extended temperature operation (-40°C to +85°C) 12-channel version (with 4 TTL I/O) available Input only and output only versions available RoHS compliant version This product is a
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IC, OPTOCOUPLER, HIGH SPEED, TTL COMPATIBLE, 8 PIN - GULL WING, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ACCES I/O Products, Inc.
Description: This product is a x1 lane PCIe isolated digital input and FET output board with Change of State (COS) detection capabilities. In addition to the isolated signals, 8 (or 4) TTL/CMOS input/output pins are available, for your application’s convenience. The isolated inputs can be driven by either
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: Micropac Industries, Inc.
Description: The 66330 high voltage isolator consists of an 850 nm LED optically coupled to a photodiode driven detector. The isolator provides high isolation and fast switching speeds over the specified temperature range of -40ºC to +100ºC.The isolator is built with hermetic components
- Isolation Voltage: 35,000 volts
- Rise Time: 6 µs
- Collector Emitter Breakdown Voltage: 20 volts
- Operating Temperature: -40 to 100 C
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Signal Filter, Signal Isolator
- Host Connection: Direct Backplane Interface, TTL
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Current Input, DC Voltage Input, Signal Filter, Signal Isolator
- Host Connection: Direct Backplane Interface, TTL
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Dataforth Corporation
Description: The SCMD digital output modules are used for switching AC and DC loads such as relays, solenoids, motor starters, or indicator lamps. All models provide up to 4000Vrms of optical isolation between the field device and the control logic. The AC output modules incorporate zero voltage switching
- Digital I/O Channels: 1 #
- Maximum Output: 50 volts
- Host Connection: Direct Backplane Interface, TTL
- Data Acquisition: I/O Module, Output Module
-
Supplier: Broadcom Inc.
Description: volts to 20 volts. Low IF and wide VCC range allow compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed optocouplers. Logic signals are transmitted with a typical propagation delay of 160 nsec. It is useful for isolating high speed
- Isolation Voltage: 3,750 volts
- Rise Time: 0.055 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: 0 to 85 C
-
Supplier: Nexperia B.V.
Description: accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 5 V tolerant inputs/outputs, for interfacing with 5 V logic Wide supply voltage range: 3 V bus (VCC(B)): 1.5 V to 3.6 V 5 V bus (VCC(A)): 1.5 V to 5.5 V CMOS low-power consumption TTL interface
- TJ: 125 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
Find Suppliers by Category Top
More Information Top
-
A multichannel data logger for heat pumps
An optical isolator together with associated TTL circuitry is used to sense the compressor on-off state.
-
On the Measurement of N2 (A3 Σu + ) Metastable in N2 Surface-Dielectric Barrier Discharge at Atmospheric Pressure
Such TTL pulse, once decoupled by an optical isolator , triggers a timer card that drives the firing of the Pockel cells of the two Nd-YAG lasers at time delays controlled by computer.
-
A new biomechanical hand prosthesis controlled by surface electromyographic signals
The control circuit of the prosthesis uses the Burr-Brown instrumentation amplifier INA118, the JFET operational amplifier TL084, an optical isolator , the Texas Instruments logical gates TTL 7432, 7404 and 7408, and the ST L298 actuator driver.
-
Effects of Time-Varying Inflow Rates on Combine Yield Monitor Accuracy
This pulse train is conditioned by an optical isolator and a de-bouncing circuit to provide a clean TTL signal.
-
Combine Yield Monitor Test Facility Development and Initial Monitoring Test
This pulse train is conditioned by an optical isolator and a de-bouncing circuit to provide a clean TTL signal.
-
Designing Electronic Systems for EMC
For instance, if we take ZL as 1 kQ (a typical dynamic resistance of a TTL gate input in the low-to-high transition region), this value is shunted by the optical isolator output resistance (typi- cally 50 to 150 Q), so…
-
Handbook of Force Transducers
…diode SMA: shape memory alloy SNOM: scanning near-field optical microscope SNR: signal-to-noise ratio SOI: silicon-on- isolator SOS: silicon-on-sapphire … SPIE: Society of Photo- optical Instrumentation Engineers SPM: scanning … sensing load cell (Helix) TTL : transistor transistor logic TU…
-
ALTERNATIVE TECHNIQUES FOR THE PRODUCTION AND
MANIPULATION OF ULTRACOLD ATOMS
When this TTL receives 0V, the signal is not sent to the amplifier, and therefore the AOM .... Even when the beam injects the AOM at the appropriate Bragg angle, power losses due to the optical isolator and the double-pass of the AOM leaves us only 40% of the cooling power.
-
Advanced optical-label routing system supporting multicast, optical TTL, and multimedia applications
…CIR: circulator; BMRX: burst-mode receiver; EDFA: Erbium- doped fiber amplifier; OBPF: optical bandpass filter; FDL: fiber delay line; TWC: tunable wavelength converter; ATT: variable attenuator; SOA: semiconductor optical amplifier; TLD: tunable laser … based on SOA; ISO: isolator ; MWC: multiwavelength converter; CPL .... demonstration of an optical- TTL scheme; and Section III-C discusses an end-to-end video streaming…
-
Noise and stability of actively modelocked fiber lasers
LO local oscillator at 10 GHz, CLK is a TTL pulse train that triggers the phase shifter to alter- nate the RF phase of the … PLL phase-locked loop, HV high-voltage amplifier, PZT fiber-wound piezo-electric transducer, ISO isolator . . . . . . .... 64 Illustration of the transmission of a mistimed optical pulse through an amplitude modulator.
Indicates content that may require registration and/or purchase.