-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Digitally programmable in 64 steps · Monotonic pulse-width-vs-address variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability ·
- Pulse Duration: 0.012 µs
- Operating Temperature: 32 to 158 F
- Features: Other Interface
- Form Factor: Printed Circuit Card
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Digitally programmable in 7 steps • Monotonic pulse-width-vs-address variation • Rising edge triggered • Two separate outputs: inverting & non-inverting • Precise and stable pulse width • Input & outputs fully TTL interfaced & buffered • 10 T2L fan-out capability •
- Pulse Duration: 0.009 µs
- Rise Time: 3 ns
- Operating Temperature: 32 to 158 F
- Features: Other Interface
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Digitally programmable in 256 steps · Monotonic pulse-width-vs-address variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability ·
- Pulse Duration: 0.02 µs
- Operating Temperature: 32 to 158 F
- Features: Other Interface
- Form Factor: Printed Circuit Card
-
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Digitally programmable in 4096 steps · Monotonic pulse-width-vs-address variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability ·
- Pulse Duration: 0.02 µs
- Operating Temperature: 32 to 158 F
- Features: Other Interface
- Form Factor: Printed Circuit Card
-
Supplier: ValueTronics International, Inc.
Description: The 802 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can
- Features: Generator, Pulse
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 70 ps Impulse (FWHM) -7.5V Amplitude <100Hz – 2.5GHz Rep Rate Low Jitter, 2ps RMS Applications Laser Diode Drivers UWB Research Impulse Response Testing of Instruments and Networks at high rep rates Description: Our Model 3600 Impulse Generator produces narrow, 70 ps (FWHM) impulses
- Pulse Duration: 0.000069999999997228 µs
- Amplitude: -7.5 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The 172B is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: offset limit. DC offset plus waveform attenuated proportionately at LO (-20dB) output. TTL Pulse Output TTL pulse (50% duty cycle) at generator frequency. Drives up to 20 TTL loads GCV-Generator Controlled Voltage 0 TO 4V open circuit output from 600
- Minimum Frequency Range: 4,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 8110A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 0.2Hz~2MHz - Coarse and Fine Tuning - Waveforms: Sine, Triangle, Square, TTL Pulse - CMOS Output - Built-In 4 Digit Counter (INT only) - Large 0.5" LED Display - Variable DC Offset Control - Output Overload Protection - VCF Input Function
-
Supplier: Tradeport Electronics Group
Description: Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function up to 150MHz/High Resolution - Output Waveforms Sine, Square, Triangle, Ramp, Pulse, AM,
-
Supplier: Tradeport Electronics Group
Description: digital circuit experiment had been made possible. LOG/LIN sweep function Frequency Counter function VCF (External frequency control terminal) The FG-275/FG-273A are function generators which generates sine wave, triangle wave, square wave and pulse wave, etc. It covers a wide ranges
-
Supplier: Radwell International
Description: INCREMENTAL ENCODER INTERFACE, DIFFERENTIAL (RS422), SINGLE-ENDED (TTL), 16/32 BIT SWITCHABLE COUNTER, PULSE GENERATOR, 24 VDC, 0.5 A, -25 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Conoptics, Inc.
Description: The Model D305 has the same clock, countdown, and triggering features of the 305 but is intended for use in regenerative amplifier applications. It has a dual output format which consists of a variable width output for Model 25D and a two channel double pulse TTL output for Model 307
-
Supplier: Allied Electronics, Inc.
Description: variable sine, square and triangle waveforms and TTL pulses Triple output power supply offers fixed 5 VDC supply plus two variable outputs: ±1.3 to ±15 VDC Two Digital Pulsers Audio experimentation speaker Removable breadboard plate with additional plates available Multiple features in
-
Supplier: Aitech Defense Systems, Inc.
Description: and Telemetry Serial Input, Star Tracker: Telemetry Serial Input and Command Serial Output Two RS232 UART ports Reaction Wheel Tachometer Interface Separation Switch Closure Interface Three 2A Rated H-Bridge Torque Rod Interface Logic Discrete Output Drivers: SADE Pulse Generator and
-
Supplier: Monarch Instrument
Description: generator QC and R&D Engine performance Signal conditioning Data acquisition Motor or pump monitoring Features Standard DIN rail mounting Ethernet communications available 5 to 999,990 RPM range (0.083 to 150kHz) Compatible with most speed sensors (TTL) 12 to 24 Vdc input power Alarm
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Description: may be operated using external TTL level gating pulses or the internally generated gate signals which may be manually controlled via control knobs or the “Autogate” control function Image intensifier uses an extremely low-noise photocathode, sensitive to the spectral region from 190nm
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.000005381955 Lux
- Vertical Resolution: 512 lines
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC428 is a miniaturized low cost, but high performance stepper motor controller for up to three motors. It integrates all real time critical tasks in reliable, dedicated hardware: An integrated motion ramp profile generator as well as an adaptable microstep sequencer with microstep RAM
Find Suppliers by Category Top
Featured Products Top
-
Corech provides a low phase noise RF signal generator module designed for applications that need compact RF source integration up to 20 GHz. This module format is intended for OEM projects, embedded microwave subsystems (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a high-performance 9 kHz to 40 GHz RF analog signal generator designed for laboratory measurement (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a 9 kHz to 20 GHz RF analog signal generator developed for laboratory measurement, receiver evaluation, and automated test platforms. Its compact bench design combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech RF signal generators are designed for test setups where stable signal generation and repeatable measurement conditions are important. The series supports internal reference (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K40G, a 9 kHz to 40 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Techniques for Generating Centimetric Drops in Microgravity and
Application to Cavitation Studies
For the exact syn- chronization of the high-speed camera and the flashlight, the induced signal from the electrodes was split by a TTL pulse generator sending a pulse to both units simultanuously.
-
The TN-1710 Microcomputer-Based Signal Analyzer For UV, Visible And NIR Spectral Measurements
A fast charge amplifier amplified the signal from the photodiode when the flashlamp was fired and provided a trigger signal to the Optical Spectrometer module as well as to an external TTL pulse generator which provided a gating pulse of adjustable duration …
-
Passive millimeter-wave imaging system for automobile applications
This system consists of an antenna, an RF unit, a lock-in-amplifier, a TTL pulse generator , a PC, an elevation stage, and an azimuth stage.
-
30W Yb3+ pulsed fiber laser with wavelength tuning and its second harmonic generation
Their repetition rate depended on the outer TTL pulse generator , controlling AOM operation, the laser smooth symmetric bell-shaped pulse duration(on the half of maximum intensity level) being constant in the whole wavelength and repetition rate tuning bands and proportional to …
-
An effective TDLS setup using homemade driving modules for evaluation of pulsed QCL
was mainly composed of a transistor–transistor–logic ( TTL ) pulse generator , a voltage level shifter, and a vertical metal- oxide-semiconductor field-effect-transistor (MOSFET) cur- rent switch.
-
Transient electric birefringence of human erythroid spectrin dimers and tetramers at ionic strengths of 4 mm and 53 mm
A single external TTL-level pulse from a personal com- puter triggers an internal TTL pulse generator which pro- duces one pulse with length predetermined by four thumb wheels.
-
Variable stiffness actuator based on fluidic flexible matrix composites and piezoelectric-hydraulic pump
The overall setup shown in Figure 6 consists of a TTL pulse generator , a two-level driver, and a dynamic signal analyzer.
-
Fiber optics in the BNL booster radiation environment
The link accepts ECL level pulses, translates them to TTL, transmits over 300 m of fiber to the receivers located in the tunnel, and regenerates the pulse with a TTL pulse gener- ator .
-
Switching sliding mode force tracking control of piezoelectric-hydraulic pump-based friction
element actuation systems for automotive transmissions
The overall experimental set-up shown in figure 10 consists of a dSPACE system, a TTL pulse generator , a two-level driver and the PHP-based actuation system.
-
Techniques for generating centimetric drops in microgravity and application to cavitation studies
For the exact synchronization of the high-speed camera and the flashlight, the induced signal from the electrodes was split by a TTL pulse generator sending a pulse to both units simultaneously.
Indicates content that may require registration and/or purchase.