Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BLM GROUP USA Corporation
Description: by simply inputting the components bend coordinates, the complete bending program is graphically simulated Particularly suitable for the bending of tubes with complex shape and multiple bending radii, even pre-assembled (fittings, end-forms, etc.), mostly used in the
- Max. Round Size: 1.1023628 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: J&S Machine, Inc.
Description: The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise
- Max. Round Size: 2.375 to 5 inch
- Max. Square Size: 3.5 inch
- Max. Bending Angle: 190 degrees
- Power: Electric, Hydraulic
-
Supplier: Comco USA
Description: Bender Simulation Pipe bending simulation software: Accurately recreates tube (pipe) bending interference. Allows transfer of simulation data directly to the bender machine via USB, eliminating the need to test results on the machine itself. The full lineup of KB bender
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
-
-
Supplier: Comco USA
Description: Transform your XYZ data into a precise, flexible networking solution. DataLinx is Windows software that allows the electronic connection of Comco CNC benders to measuring centers and other network computers. Datalinx allows you to: Connect to a plant network for dedicated process computers.
-
Supplier: J&S Machine, Inc.
Description: has developed a complete line of hydraulic and electromechanical machines. With the application of several control options available Tre C has a bending machine to fit your bending needs. The CR126HA is an electromechanical bending machine for bending steel and aluminum
- Max. Round Size: 1.181103 inch
- Power: Electric, Hydraulic
- Type: Roll
- Shape: Round
-
Supplier: Comco USA
Description: Versatile, Fast, and a Broad Range All-In-One CNC Pipe bender! The Comco KB-25 Series pipe bender is designed to provide outstanding performance over a broad range of pipe bending applications. Featuring a 1-1/4″ OD maximum capacity, the KB-25 Series is ideally suited for HVAC copper
-
Supplier: J&S Machine, Inc.
Description: The machine, designed for any complementary equipment, is equipped with independent lateral straightening rollers that allow to stabilize or correct the bending radius; manual in the basic versions, or with 2 axes controlled by a programmable positioner, or with 6 software-controlled
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Features: Other
- Type: Roll
-
Supplier: transfluid Maschinenbau GmbH
Description: With t project, you can see all the variables of the bending process before starting production. Even complex bending geometries can be planned and executed in a material-adapted and collision-free manner. The virtual bending simulation determines exact bending times and
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone, Web-Based
-
Supplier: J&S Machine, Inc.
Description: J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM
- Max. Round Size: 0.236 to 0.315 inch
- Max. Bending Angle: 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: transfluid Maschinenbau GmbH
Description: Energy savings up to 70% by control of the hydraulic pump via a servo motor. On demand system only runs when hydraulic pressure is required; reducing the overall duty cycle and increasing lifecycle of all hydraulic components. The DB 3A-CNC mandrel bending machine performs tight radius bends
- Max. Round Size: 0.25 to 2.375 inch
- Max. Bending Angle: 5.9 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: BLM GROUP USA Corporation
Description: versions, with or without coil: DH2008 - wire bending capacity up to 8mm DH2010 - wire bending capacity up to 10mm DH2014 - wire bending capacity up to 14mm DH2030 - wire bending capacity up to 30mm
-
Supplier: SAE International
Description: Three-point bending under quasi-static loading was carried out on empty and partially foam-filled tubes. ALPORAS® aluminum foam was used as an insert with aluminum alloy tube in the experiment. The experiment was modeled using the finite element (FE) code software package
-
Supplier: BLM GROUP USA Corporation
Description: CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic
- Max. Round Size: 1.2598432 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: BLM GROUP USA Corporation
Description: Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks) All critical machine setting
- Max. Round Size: 3.93701 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Comco USA
Description: Transform your XYZ data into a precise, flexible networking solution. DataLinx is Windows software that allows the electronic connection of Comco CNC benders to measuring centers and other network computers. Datalinx allows you to: Connect to a plant network for dedicated process computers.
-
Supplier: Bansbach Easylift®
Description: integrated controller Easy installation and maintenance free Software for easy setup Internal stroke limitation Adjustable current limit Internal heat protection Industrial interface MODBUS RTU on RS485 Adjustable start ramp Adjustable stop ramp Plug & Play solution with iConnect-Box The
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 26.976 to 494.56 lbs
- Material: Aluminum, Stainless Steel, Steel
- Device Type: Rod Type
Find Suppliers by Category Top
Featured Products Top
-
works well even for imperfect, real-world tubes with clamp marks or deformation from flexibility. After capturing actual tube shape, the BendingStudio software of the TubeInspect system instantly inspects the actual tube against the desired nominal shape to determine and graphically illustrate (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
NDT Software for Surface Damage Assessment Composed of four software modules designed specifically for NDT industries, the Creaform Integrity Suite is a powerful NDT software platform that (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for FARO CREAFORM
Conduct Research Top
-
Simulation for Tube Bending, Tube Lasering
in specialized software and assigning timing and steps required to complete the laser cutting and/or tube bending operations.
-
CPR For Your CNC Bender (.pdf)
In the 1980's when CNC machinery evolved, tube fabricators made the transition from manually forming parts to letting the machine automatically form the part unassisted. Now in the age of windows based software and electric servo drives, those old machines can seem like relics... But don't take
More Information Top
-
Need some help on bending tube
Also buying tube bending software also depends on how much you plan to use your bender.
-
Professional resources
Software Simulates Tube Bending and Hydroforming .
-
CR4 - Thread: Plate Rolling Simulation
You might be interested in: Modeling and Simulation Software , Tube Bending and Pipe Bending Services, Thermomechanical Simulation Equipment .
-
Knowledge-based model to evaluate plastic forming process and forming quality of metal tubes
An evaluation software of tube bending process is developed based on the method.
-
Determination of process parameters for the NC bending of a TA18 tube
2010) Development of pre-process module of NC tube bending based on ABAQUS software using python.
-
Numerical Analysis of Pressure Straightening Process to High Pressure Boiler Tube
In this paper, the numerical experiment of loading counterweight force was carried out by finite element analysis software in the steel tube bending .
-
New Materials, Applications and Processes
In this paper, through the example of tube bending and hydroforming, the software has also show its reliability in the field of tube forming.
-
Study on quality forecast and process parameters optimization platform of NC tube bending
There are some tube bending simulation modules in these software such as PAM-STAMP, DYNAFORM.
-
Process simulation and optimization of laser tube bending
Abstract A 3D thermomechanical finite element analysis model for laser tube bending is developed based on the software MSC/Marc.
-
Advanced Materials Research III
The simulation of tube push bending process was done in ABAQUS software .
Indicates content that may require registration and/or purchase.