-
Supplier: Hy-Lok USA, Inc.
Description: tube alignment with fitting axis, reduces mechanical strain on tube and compensates for vibration — Fitting can be equally coupled to metric or fractional tubes — Tube does not undergo distortion, remains constant and fluid pressure losses are negligible — The system leak
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Swivel, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flare
- Features: Threaded, Tube Fitting
-
Supplier: RLS LLC
Description: just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster! Tube ends are prepped in nearly the same way as brazing, but the press tool does all the connection work for you in just
- English Size: 0.5 inch
- Material: Copper
- Fitting Type: Coupling, HVAC / Refrigeration
- Features: English
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical, Water
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Materials: Copper / Copper Alloys, Steel - Stainless, Titanium
-
-
Supplier: SAE International
Description: This SAE Standard covers complete general and dimensional specifications for 37 degree flared and flareless types of hydraulic tube fittings and O-ring plugs. Also included are pipe fittings and adapter unions for use in conjunction with these tube fittings. These fittings are intended
-
Supplier: SAE International
Description: This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tube fittings and the O-ring bosses and related components with which they assemble. Also included are pipe fittings for use in conjunction with these tube fittings.
-
Supplier: SAE International
Description: This coding system is intended to provide a convenient means of identifying the various tube, pipe, and hose fittings and of transmitting technical or engineering information relating to them wherever drawings or other pictorial media may not be readily available. The code has been kept
-
Supplier: SAE International
Description: These formulae shall be used to determine drop dimensions for simple bend tube fittings utilizing flare and flareless end connection designs from 0° to 90° used in aircraft and aerospace applications. Individual design standards shall specify parameters, such as centerline bend radius (R),
-
Supplier: Parker Sporlan Division
Description: cleanliness, and creates secure leak-free copper tube connections. ZoomLock MAX refrigerant press fittings have a 15-year warranty and no crimp gauge needed to provide a safe secure connection. To find a ZoomLock MAX distributor visit https://discover.parker.com/ZoomLockMAXdistributors.
- English Size: 0.625 inch
- Features: English
- Connection Type: Flare
- Fitting Type: HVAC / Refrigeration
-
Supplier: Parker Sporlan Division
Description: tube connections without requiring press tools for installation. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot work permits required • More environmentally friendly •
- Material: Brass/Bronze
- Connection Type: Flare
- Fitting Type: HVAC / Refrigeration
-
Supplier: Parker Sporlan Division
Description: tube connections without requiring press tools for installation. These fittings are optimized for R-410A applications. Markets: • Air Conditioning • Refrigeration • Transportation Features and Benefits: • Less equipment and no gas needed • Safer conditions, no fire hazards • No hot
- Material: Brass/Bronze
- Connection Type: Flare
- Fitting Type: HVAC / Refrigeration
-
Supplier: Economy Spring & Stamping
Description: point grinders and flaring machines to transform any tube or needle into the precision part you desire. Capability Details Electrochemical grinding Echogenic machining End forming Drilling Special geometries Electropolishing Needle and hub assembly Grit blasting and assemblies
- Industry Served: General Purpose, Medical / Pharmaceutical
- Features: North America, Northeast US Only, United States Only
-
Supplier: American Welding Society (AWS)
Description: requirements of U/T equipment - Clarification regarding calibration for sensitivity and horizontal sweep of U/T equipment Annexes: - New figures to clarify effective throat for various joint types and combinations - Terms and definitions are now normative - Sample welding forms
-
Supplier: Airbus Group
Description: dispensers. The engine exhausts can be fitted with infrared suppressors, with protection against sand and ice provided by inlet design and with installable filters. Mission equipment The H225M carries a strong “punch” when called on, ready for everything from front-line missions to critical
Find Suppliers by Category Top
Featured Products Top
-
50 to 1000 ton capacities Wonderware software for DAQ and GUI Programmable speeds and pressures Vacuum systems Tool heating systems Hazardous rated electrical Explosive Powder Billets / Compacts Compact Powder into Warheads Pyrotechnics Flares Munitions Countermeasures Made in USA (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
-processing services assure that your order will be finished to your exact specifications. These services include parylene coating, centerless grinding, precision cut-to-length, and extruded tube annealing. We also provide services to fulfill your finished tubing needs including tipping, flaring and (read more)
Browse Medical Equipment and Supplies Datasheets for New England Tubing Technologies -
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
low-profile ends. Hubbing/Flaring: Used to expand the OD of the tube up to 1.4 times the beginning OD. Improves accessibility of the interior of the tubing to facilitate insertion of tools, stents, wire, fluids, etc. Cones/Neckdowns: Tapers or (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
. Tipping: tapered tips, rounded ends, specific tip geometries, radiused, low-profile, atraumatic, and radiopaque ends can be added to aid in the insertion and guidance of devices. Hubbing & Flaring: expansion of the OD of the tube improves accessibility (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
, and braiding all types of round and flat wire. In addition to traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Perfluoroelastomers Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 20 (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
The special civil engineering, Current stand, of the Geräte‐ and process engineering
Example of a tube pressing installation with expansion part [1] .
-
Macromolecular chemistry
In the manufacture of films in Blas film installations , takes place a hose expansion up to the film starch and after cooling the flattening with squeezing rollers (see the figure 5.84).
-
Bombardier (de Havilland) Dash 8 - Special Mission versions
It is equipped with launch tube for flares and oil sampling buoys, and Field's certificated air-operable rear door will allow air drop of inflatable life rafts and paratroop rescue personnel.
Indicates content that may require registration and/or purchase.