-
Supplier: Air Logic
Description: The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D.
- Orifice Diameter: 0.006 inch
- Maximum Pressure: 100 psi
- Flow Tolerance: 4 +/- %
- Media Temperature: 40 to 120 F
-
Supplier: Air Logic
Description: The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless
- Orifice Diameter: 0.007 inch
- Maximum Pressure: 100 psi
- Flow Tolerance: 4 +/- %
- Media Temperature: 40 to 120 F
-
Supplier: Lee Co. (The)
Description: This cartridge-style restrictor check valve is 5.5 mm in diameter and is designed specifically for installation into soft tubing, plastic housings, and fittings. Functionally, a restrictor check valve is an orifice in series with a check valve to allow for metered flow in
- Valve Size: 0.214960746 inch
- Valve Type: Check Valves, Metering Valves
-
-
Supplier: Accu-Glass
Description: Glass Micro Bore Tubing provides precise and constant flow rate delivery, which make ideal flow restrictors. Custom Micro Bore glass tubing flow restrictors are made to your exacting size, inside diameter (ID) or outside diameter (OD) tolerance,
- Orifice Diameter: 0.0000393701 to 0.0100000054 inch
- Material: Glass
- Applications: Medical
-
Supplier: Pickering Laboratories, Inc.
Description: FC4870B Flow Conditioner, with pressure gauge & prime/purge valve, for TRIONE® (with 1100-0141 restrictor) The Pulse-Dampener is intended for use in Liquid Chromatography applications where continuous post-column derivitization is desired. Installed at the outlet of the pump, the model
-
Supplier: Beswick Engineering Co., Inc.
Description: Tubing supported in-line barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the
- Maximum Pressure: 100 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: Tubing supported in-line barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the
- Orifice Diameter: 0.004 to 0.076 inch
- Maximum Pressure: 100 psi
- Material: Brass, Steel - Stainless
-
Supplier: RS Components, Ltd.
Description: Speed Control, In-Line, 5/16" Tubing - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
- Maximum Pressure: 14.5036839357197 to 217.555259035796 psi
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: The clamp locks closed and opens when the locking tab is released. Clamps can be attached at any point on tubing without disconnecting tubing. When they are not in use, clamp can be clipped to tubing without restricting flow. Jaws are 27mm (1-1/16") long and total length
- Material: Plastic
-
Supplier: Accu-Glass
Description: high chemical resistance for use in the medical and pharmaceutical industries. Uses include crushable ampoules, flow restrictors, fiber optic components, and electrical applications. Specialty compositions are also possibilities to solve a variety of engineering problems. Take
- Coeff. of Thermal Expansion (CTE): 0.055 µm/m-C
- Dielectric Constant (Relative Permittivity): 5.8 #
- Density: 2.23 g/cc
- Glass Type: Borosilicate
-
Supplier: Radwell International
Description: TUBE FITTING, STAINLESS STEEL CAP, FOR 8MM OUTER DIAMETER TUBING, 316 STAINLESS STEEL, NO FLOW RESTRICTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beswick Engineering Co., Inc.
Description: 1/8†NPT male threaded barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the
- Maximum Pressure: 100 psi
- Connection: NPT Male
-
Supplier: Beswick Engineering Co., Inc.
Description: 10-32 male threaded barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing.
- Maximum Pressure: 100 psi
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.031 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 1.32 to 13.2 GPH
- Maximum Gas Flow Rate: 0.09366666666666666 to 1.4449999999999998 SCFM
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.047 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 2.88 to 28.8 GPH
- Maximum Gas Flow Rate: 0.22666666666666666 to 3.3833333333333333 SCFM
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.032 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 1.44 to 14.4 GPH
- Maximum Gas Flow Rate: 0.10166666666666667 to 1.575 SCFM
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0122 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.204 to 2.04 GPH
- Maximum Gas Flow Rate: 0.01405 to 0.22333333333333333 SCFM
-
Supplier: Qosina Corp.
Description: high flow rate and is ideal for flushing and drainage. Made from PC, silicone and PP, this valve prevents dripping and leakage, restricting the free-flow of liquids and eliminating the need for clamping. Qosina offers a large selection of valves and valve accessories to satisfy your
- English Size: 0.252 to 0.26 inch
- Metric Size: 6.400000000000001 to 6.6000000000000005 mm
- Features: English, Metric
- Material: Polypropylene (PP)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: indicator, flow restrictor and high pressure pump tubing. All you need is a peristaltic pump with a pump head capable of handling 6.4 mm OD tubing (size 16). Running 2 Vivaflow 200 cassettes in parallel For speeding up the concentration, two Vivaflow 200 cassettes can
- Sample Size: 499.99981072944496 to 4,999.998107294449 cc
- Filtration Area: 0.02 mm²
- Hold Up Volume: 5.3 cc
- Pressure: 58.01508 psi
-
Supplier: Air Logic
Description: application, the deflection of the nylon rod should not be allowed to exceed 45 degrees. Deflection greater than 45 degrees may cause permanent damage to the coil spring. The air connection should be made with 1/16" I.D. tubing. An upstream dropping Orifice Restrictor or Sensor Venturi
- Operating Temperature: -17 to 65 C
- Total Travel: 6 to 45 degrees
- Switch Type: Electromechanical
- Features: Other, Rotary Limit Switch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: tubing, flow restrictor, one series interconnector and high pressure pump tubing. All you need is a peristaltic pump with a pump head capable of handling 6.4 mm OD tubing (size 16). Running more than two Vivaflow 50 devices in parallel and series For speeding up
- Sample Size: 100 to 4,999.998107294449 cc
- Filtration Area: 0.005 mm²
- Hold Up Volume: 1.5 cc
- Pressure: 43.51131 psi
-
Supplier: Garage Equipment Supply
Description: material and superior processing ensures that the cylinders remain straight, smooth and last a very long time. An integrated flow restrictor provides a controlled descent in the case of an unexpected hose rupture. Durable powder-coat finish All HD-Series lifts feature ..
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: material and superior processing ensures that the cylinders remain straight, smooth and last a very long time. An integrated flow restrictor provides a controlled descent in the case of an unexpected hose rupture. Durable powder-coat finish All HD-Series lifts ..
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
Find Suppliers by Category Top
Featured Products Top
-
Challenge: Unstable Flow, Unreliable Results Mass spectrometry users were grappling with a persistent and costly issue: unstable nebulizer gas flow. Traditional setups relied on pressure regulators and flow restrictors components that approximate flow rather than measure it. Even minor (read more)
Browse Manifolds and Manifold Systems Datasheets for IMI Life Science -
connections, that would match up with the customer’s attachments on the argon supply and the fixture connection. After a test run, the Vortec application engineer found that the connection on the fixture was undersized, therefore it was restricting the cooling capabilities. The Vortec (read more)
Browse Air Blow Guns Datasheets for Vortec
More Information Top
-
Innovative fuel designs for high power density pressurized water reactor
The DNBR calculations with guide tube flow restrictors prove the effectiveness of the restrictors, as shown in Figure 4.17.
-
Methods for Measuring Greenhouse Gas Balances and Evaluating Mitigation Options in Smallholder Agriculture
Most recently Deighton et al. (2014) has described the use of an orifice plate flow restrictor which considerably reduces the error associated with sample collection and should be considered in preference to the traditional capillary tube flow restrictors .
-
Technical design issues for a field-portable supercritical fluid extractor
The pore sizeof the cylinders is typically 40 pnto contain soils grains which could plug the capillary tube flow restrictors .
-
Implantable pumps for drug delivery to the brain
The Infusaid pump is a vapor pressure pump and has a compartment of compressed freon to de- liver solution through a capillary tube flow restric- tor at a constant rate.
-
A Cr-doped WO3 sensor for chromatographic systems in wine quality applications
By using an auxiliary pneumatic control and silica tubing flow restrictors , the flow coming from the chromatographic column is split with a 1:1 ratio between the two detectors.
-
Use of an Eductor to Reliably Dilute a Plutonium Solution
A “U’ shaped flow restrictor tube with the desired inside diameter is selected and installed in the line between the supply tank and the eductor, A pump, not shown, pressurizes the eductant in a header, usually to 308 kPa.
-
Design of a rapid, continuous, small-scale device for creating dry powders from concentrated suspensions containing active pharmaceutical ingredients
Flow restrictor tube .
-
Centrifugal contractors for laboratory-scale solvent extraction tests
The opening at the end of the flow restrictor tube has a diameter of 1.0 mm and a length of 3.2 mm.
-
Technology and the diabetic patient
BUCHWALD et al. (1980) have described a dual-rate version of the Infusaid, in which a 16-fold increase in flow is obtained by bypassing part of the flow restrictor tube using a valve, magnetically operated from outside the body.
-
Laboratory Filtration Products
* Vivaflow 50 modules include filtrate tube, size 16 peristaltic tubing , flow restrictor and fittings.
Indicates content that may require registration and/or purchase.