-
Supplier: RedViking Group, LLC
Description: Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require
- Load Capacity: 5,000 lbs
- Travel Speed: 80 ft/min
- Guidance Type: Laser Guided
- Load Transfer: Manual
-
Supplier: America In Motion, Inc.
Description: Tugger AGV’s provide a flexible and cost effective platform to tow a series of trailers for bulk goods delivery. The Tow style is ideal for moving multiple pallets and trailers between production and warehousing, or warehousing to shipping, or even just transporting assembly platforms
- Load Capacity: 40,000 lbs
- Travel Speed: 300 ft/min
- Features: Conveyor Coupling, Laser Bumper, Other
- Guidance Type: Laser Guided
-
Supplier: RedViking Group, LLC
Description: Increasingly, companies are turning to RedViking for ways to increase throughput and minimize infrastructure. RedViking AGVs (Automated Guided Vehicles) are the efficient, operator friendly solution for material handling. Our AGV solutions are cleaner, more sustainable, and require
- Load Capacity: 50,000 lbs
- Guidance Type: Laser Guided
- Features: Other AGV
- AGV Type: Tugger AGV, Unit Load AGV
-
-
Supplier: AGVE AB
Description: AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. AGVE provide the highest quality automated guided vehicles for the most demanding applications. Load capacity between 3kg and 65 ton Quad directional motion available
- Load Capacity: 130,000 lbs
- Lift Height: 32.808416666666666 ft
- AGV Type: Forklift AGV, Tugger AGV, Unit Load AGV
- Guidance Type: Inertially Guided, Laser Guided, Wire Guided
-
Supplier: America In Motion, Inc.
Description: Automatic Battery Charging #6,000 towing, #3,000 carrying capacity iBOT configurable AGV's allow mixing and matching of guidance, drive configurations capacities and load handling platforms. In addition individual customizations are readily available, such as load clamps, special load
- Load Capacity: 5,000 lbs
- Travel Speed: 200 ft/min
- Features: Conveyor Coupling, Laser Bumper
- AGV Type: Forklift AGV, Tugger AGV, Unit Load AGV
-
Supplier: AGVE AB
Description: AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most
- Load Capacity: 3,307.5 lbs
- Lift Height: 19.68505 ft
- AGV Type: Forklift AGV, Tugger AGV
- Guidance Type: Inertially Guided, Laser Guided, Wire Guided
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's innovative Automated Guided Vehicles (AGVs) maneuver through narrow aisles and busy manufacturing plants with ease. Toyota AGV Systems can help boost your productivity and cut labor costs and human error during tedious, repetitive material handling tasks. 2,000-3,000 lb. Load
- Load Capacity: 3,000 lbs
- AGV Type: Tugger AGV, Unit Load AGV
-
Supplier: Aethon, Inc.
Description: The Aethon TUG T3 is an intelligent autonomous mobile robot designed to streamline material and supply transportation in commercial settings. Unlike traditional AGV systems, the TUG T3 does not rely on fixed infrastructure for navigation. It operates efficiently with the following standout
- Load Capacity: 453 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing), Medical / Pharmaceutical, Packaging
- Features: Mobile
-
Supplier: Savant Automation, Inc.
Description: changed and safely operate in people corridors. System Control: The AGV control system can operate in standalone mode or be integrated with a user’s PLC/IT/ production control system networks. AGV call & dispatch can be provided via load sensors, local call devices or cart RFID tags.
- Load Capacity: 25,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic, Manual
- Guidance Type: Inertially Guided
-
Supplier: Savant Automation, Inc.
Description: 7,000 Pounds Standard Capacity Virtual Path™ 'Tape-free/Target-free' Navigation
- Load Capacity: 7,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic
- Features: Conveyor Coupling, Remote Control
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters with precission machined swivel head tapered bearings. For lift trucks, parade floats, AGV's, tuggers and carts.
- Load Capacity: 2,000 to 5,000 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 6 to 12 inch
- Features: Other
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters for AGV's, lift trucks, tugger and parts carts. Also used for revolving stages, amusement park rides and parade floats.
- Load Capacity: 1,500 to 3,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 5 to 10 inch
- Features: Brake, Other
Find Suppliers by Category Top
More Information Top
-
The Basics of Automatic Guided Vehicle Systems
Videos: Tugger AGV .
-
http://etd.auburn.edu/bitstream/handle/10415/1600/Sarpkaya_Gokhan_29.pdf?sequence=1
• Replacing the existing outdated AGV system with water spiders utilizing tuggers with associated trailers.
-
Automotive special report - Made in the USA - Uprooting the Toyota Production System and transplanting it to Kentucky in the United States has proved to be a g...
So tuggers are the preferred conveyencing vehicles, although, recently, several AGVs have been introduced, with a plan to increase their number rapidly.
-
Advances In Guidance Systems For Industrial Automated Guided Vehicles
The earliest vehicles were simple tugger vehicles that followed an inductive wire guidepath and depended on material … Since that time, Automated Guided Vehicles and AGV Systems have grown in sophistication and capability.
-
Handbook of Industrial Engineering: Technology and Operations Management 3rd Edition Complete Document
In many instances, ‘‘ tuggers ’’ with carts attached perform the milk runs. … known as tractor-trailer systems, which were the forerunners to automated guided vehicle ( AGV ) systems discussed in …
-
Field and service applications - An infrastructure-free automated guided vehicle based on computer vision - An Effort to Make an Industrial Robot Vehicle that ...
In the bottom left is a Hyster model R30FT tugger vehicle, also known as a tractor, capable … The sales volumes of such vehicles exceed those of AGVs by at least two orders of magnitude …
-
Tracking capabilities in computer vision for industrial applications
The AGV used for experimentation with the identification The convoy is thus formed by a tugger (the master) and a set of intelligent trailers (the …
-
Automated Guided Vehicle Systems
“ Tugger ”. Underride AGV .
-
Just-in-Time supermarkets for part supply in the automobile industry
Here, a countdown until the tugger ’s next arrival is announced, so that antic- ipating material shortages … Some automobile producers have already fully automated these processes by applying AGVs and so-called shooter- racks …
-
Dubbel
Automatically guided Also denoted vehicles ( AGV ) as FTS vehicles (FTS Fahrerloses transport system). Execution of the FTS vehicles as car, tractors , fork lift truck, fork lift truck or with special …
Indicates content that may require registration and/or purchase.