-
Supplier: Richardson RFPD
Description: The ADMV8913-EP is a fully monolithic microwave integrated circuit (MMIC) that features a digitally selectable operating frequency. The device has an integrated high-pass filter (HPF) and an integrated low-pass filter (LPF) that allows a pass-band response
- Bandwidth: 6,600,000 to 11,900,000 kHz
- Insertion Loss: 5.3 dB
- VSWR: 1.532 :1
- Filter Type: Bandpass
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3945 programmable filter provides one Butterworth channel of low-pass, tunable over the range from 170Hz to 25.6MHz; and two independent Butterworth or Bessel channels of low-pass, high-pass or bypass, one channel of band-pass or
- Low Pass Cutoff Frequency: 0.003 to 25,600 kHz
- High Pass Cutoff Frequency: 0.003 to 25,600 kHz
- Analog Input Channels: 3 #
- Operating Temperature: 32 to 122 F
-
Supplier: Marki Microwave LLC
Description: The MFBT-00001PSM is a surface mount MMIC tunable filter for adaptive filtering applications. The MFBT-00001PSM offers separate low pass and high pass tuning capability, allowing users to create bandpass filters with variable center frequencies and %
- Frequency (Fc): 3,500 to 9,500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Marki Microwave LLC
Description: The MFBT-00002PSM is a surface mount MMIC tunable filter for adaptive filtering applications. The MFBT-00002PSM offers separate low pass and high pass tuning capability, allowing users to create bandpass filters with variable center frequencies and %
- Frequency (Fc): 5,500 to 15,500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The MFBT-00003PSM is a surface mount MMIC tunable filter for adaptive filtering applications. The MFBT-00003PSM offers separate low pass and high pass tuning capability, allowing users to create bandpass filters with variable center frequencies and %
- Frequency (Fc): 10,000 to 26,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass
- Frequency (Fc): 1,000 to 13,000 MHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass
- Frequency (Fc): 2,000 to 18,000 MHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
- Connector: SMA
-
Supplier: ValueTronics International, Inc.
Description: Low-Pass Max Attenuation: 80dB Floating (Ungrounded) Operation Output Volt/Amps (RMS): 3v/10 ma Configurable as: Band-Pass Band-Reject High-Pass Low-Pass The Krohn Hite 3202 Dual Channel Tunable Filter is an all solid-state variable electronic
-
Supplier: Krohn-Hite Corporation
Description: The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3361 is selectable to function as a low-pass or high-pass, 4-pole filter providing a
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: is an 8-pole, wide range, low-pass/high-pass filter or an amplifier providing gains to 70dB in 0.1dB steps. The 3988 will accept input signals of æ10V peak at 0dB gain and has selectable ac or dc coupling. Overload detectors are standard and assist the user in detecting
- Low Pass Cutoff Frequency: 0.000029999999999999997 to 1,000 kHz
- High Pass Cutoff Frequency: 0.000029999999999999997 to 300 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: 0.005Hz.The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3381 is selectable to function as a low-pass or high-pass, 8-pole filter
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. Low-loss. High-linearity. The Ideal Switch’s superior parasitics enable the creation of revolutionary new filter designs, in both switched and tunable configurations. This can have a transformational impact on software defined radios. The MM6005 is the first
- Frequency (Fc): 225 to 512 MHz
- Insertion Loss: 1.5 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: The E1430A is a VXI from Agilent. Additional Features: High dynamic range Built-in anti-alias filters and signal conditioning Programmable digital filters and digital L/O FIFO memory Local Bus capability Ranges (in 6 dB steps): +28 dBm to -32 dBm Input impedance: 50 ohms 18-bit
-
Supplier: TMP Pro Distribution
Description: attenuation rate. Other available rack mixers only incorporate fixed-frequency high-pass filters offering a single cut-off point. The ProRack variable frequency filter, as those found on most large format consoles, enables detailed, tunable control for the removal
-
Supplier: ValueTronics International, Inc.
Description: much higher wavelength resolution/wide dynamic range can be achieved by high-speed synchronous sweep High sensitivity: High sensitivity allows measurement of light at down to -90 dBm, covering from 1200 to 1650 nm. Low polarization dependency: Measurements such as gain of
-
Supplier: Instrumented Sensor Technology
Description: (DC) Offset Correction Programmable Time or Event-Based Triggering Programmable Anti-Alias Filter From 10Hz to 2+kHz Programmable Gain Adjust 6 MB Onboard Memory, Expandable to 108 MB Programmable Data Memory Partitioning Sliding Window Overwrite Memory Management High Speed Parallel
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
instability, which hinder high-speed spectral analysis and precise laser applications. CASTECH Acousto-Optic Tunable Filters overcome these challenges with solid-state TeO2 and LiNbO3 crystals, (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
The Acousto-Optic Tunable Filter (AOTF) from CASTECH Inc. delivers fast electronic wavelength tuning, high (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Our standard high pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Knowles Precision Devices DLI brand H060XHXS is a high frequency, surface mountable catalog high pass filters. These HPF’s incorporate DLI’s high dielectric ceramic materials which provide small size and minimal performance variation over temperature. The catalog HPF’s are (read more)
Browse Board Mount RF Filters Datasheets for Knowles -
As optical systems continue moving toward higher integration, dynamic wavelength selection, and real-time spectral analysis, filtering technologies require faster response, flexible control, and stable optical performance. Acousto-optic tunable filters (AOTFs) use acousto-optic interaction (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
type ceramic band pass filters are best suited for high-volume applications where the manufacturing cost can be amortized over a large number of products. Other than reduced size, Monoblock ceramic band pass ?lters have performance nearly identical to that of their discrete counterpart (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
high pass, and band stop / Notch filters, duplexers (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc.
More Information Top
-
FGMOS based tunable grounded resistor
However, in this paper we have used the threshold-dependent FGTGR and threshold-inde- pendent FGTGR for the implementation of third order tunable high pass filters [6].
-
A novel voltage-controlled grounded resistor using FGMOS technique
However in this paper we have used it for the implementation of nth order tunable high pass filter .
-
Building blocks of analog electronics using current mode divider
Tunable High Pass Filter .
-
A 3.9 mW 25-Electrode Reconfigured Sensor for Wearable Cardiac Monitoring System
Since ECG (0.5–250 Hz) and TIV (90 kHz) signals are located far apart in the frequency spectrum, a 1st-order tunable high pass filter (HPF) is located prior to REIA to minimize their crosstalk ( 20 dB) and increase signal selectivity.
-
Self-tuning of MTPA current vector generation scheme in IPM synchronous motor drives
If a sinusoidal high frequency current-phase is considered as revealing signal, a series of tuned high pass filters (to restrict the analyzed bandwidth) and low pass filters (to implement a modulation-demodulation scheme) have been used to obtain a signal ε …
-
Back cover
Tunable High Pass Filter Characteristics of a Special MOS Transistor.
-
Comparing series and parallel hybrid filters for harmonic reduction in hot strip mill with cycloconverters
The branches of the passive filtering system operate with their respective currents below the nominal value, except for the high pass filter tuned in 600 Hz.
-
Attenuation of harmonic pollution due to the adjustable speed drives in the electric circuits of the power plant auxiliary services
This passive filteringsystem (Fig. 4b) includes a notch filter tuned at 600 Hz; the unavoidable parallel resonance produced by it, is significantly reduced by a 3d order high pass filter tuned at 250 Hz, which provides also damping across a wide range …
-
High power cycloconverter for mining applications: Practical recommendations for operation, protection and compensation
C type high pass filters tuned at frequencies below 300 Hz must be considered for attenuation of non-characteristic harmonic components. c) Sub .
-
A New Hybrid Filter Topology for Sub and Inter-Harmonic Attenuation in Cycloconverter-Fed Drives Applications
Due to the large amount of reactive power that needs to be compensated, and the large frequency range of current harmonics, a combination of C type and high pass filters tuned at different frequencies are used (Fig. 8).
Indicates content that may require registration and/or purchase.