-
Supplier: Accuris
Description: TURBIDIMETER, WATER TESTING
-
Supplier: Emerson Automation Solutions – Rosemount
Description: USER-FRIENDLY MENU in nine languages makes setup and calibration easy HART® DIGITAL COMMUNICATIONS – standard DATA LOGGER – stores thirty days of process data and diagnostics for on-screen viewing or download via a USB 2.0 data port The T56 Clarity II™ turbidimeter system is intended for the
- Turbidity Range: 0 to 200 NTU (Nephelometric Turbidity Units)
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Number of Control Relays: 4
-
Supplier: Turner Designs, Inc.
Description: AquaFluor® is a lightweight, inexpensive, handheld fluorometer/turbidimeter ideal for field use. Its small size and durability make the AquaFluor perfect for the user who needs quick measurements away from the laboratory. Dual-channel capability allows users to measure fluorescence and
- Features and Functionality: Battery Powered
- Form Factor: Hand Held
- Water Quality Parameters: Turbidity
-
-
Supplier: Accuris
Description: Continuous Turbidimeter
-
Supplier: Accuris
Description: Online Turbidimeter Operation and Maintenance
-
Supplier: HF scientific
Description: 35 years of optical measurement expertise has allowed HF scientific to become the leader in regulatory reporting turbidimeters. The HF scientific MicroTOL Online Turbidimeter has been specifically designed to meet regulations of the EPA and ISO 7027. Features include fast and easy
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 2 to 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: HF scientific
Description: Designed to provide the accuracy demanded in today’s laboratory, the Micro1000 Laboratory Ratio Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. A full time
- Turbidity Range: 0 to 10,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 2 to 10 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Display Type: Digital Display
-
Supplier: HF scientific
Description: Designed to provide the accuracy demanded by today’s scientist, the Micro100 Laboratory Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. With a resolution of
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Display Type: Digital Display
-
Supplier: HF scientific
Description: Designed to provide the rugged portability needed in the field with the accuracy demanded in the laboratory, the EPA accepted DRT-15CE has become a “must have” for anyone monitoring turbidity on the go. The integral carrying case holds everything needed for field operation. With resolution of 0.01
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 1 to 10 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered
-
Supplier: Gilson Company, Inc.
Description: The Wagner Turbidimeter determines the fineness of portland cement by measuring the specific surface area. A constant light source passes through a suspension of the cement and is detected by a photoelectric cell. Values are correlated to particle diameters measured of 50, 45, 40, 35, 30, 25,
- Water Quality Parameters: Measures Turbidity
-
Supplier: Gilson Company, Inc.
Description: The Wagner Turbidimeter determines the fineness of portland cement by measuring the specific surface area. A constant light source passes through a suspension of the cement and is detected by a photoelectric cell. Values are correlated to particle diameters measured of 50, 45, 40, 35, 30, 25,
- Water Quality Parameters: Measures Turbidity
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8211 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Kit contains 0.0 and 40 NTU standards required to calibrate Orbeco-Hellige instruments. The deluxe kit also contains sealed secondary standards of each value. Specification TEST Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8201 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Kit contains 0.5, 5.0 and 40 NTU standards required to calibrate EPA 180.1 instruments. The deluxe kit also contains sealed secondary standards of each value, specify instrument make and model. Specification TEST Properties No
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: 3/pack
-
Supplier: Cole-Parmer
Description: For Cole-Parmer EPA-Recognized Turbidity Meters; 2/pack
-
Supplier: Accuris
Description: Standard Method of Test for Fineness of Portland Cement by the Turbidimeter
-
Supplier: Cole-Parmer
Description: 6/pack
-
Laboratory Bottles - 30336-00 - Hach 30336-00 Turbidimeter Sample Cell Adapter, 19 mm -- GO-99512-78Supplier: Cole-Parmer
Description: 19 mm adapter
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the fineness of portland cement as represented by a calculated measure of specific surface, expressed as square centimetres of total surface area per gram, or square metres of total surface area per kilogram, of cement, using the Wagner
-
Supplier: ASTM International
Description: 1.1 This guide covers the best practices for use of various turbidimeter designs for measurement of turbidity in waters including: drinking water, wastewater, industrial waters and for regulatory and environmental monitoring. This guide covers both continuous and static measurements. 1.1.1 In
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the fineness of portland cement as represented by a calculated measure of specific surface, expressed as square centimetres of total surface area per gram, or square metres of total surface area per kilogram, of cement, using the Wagner
-
Supplier: Radwell International
Description: DETECTOR FOR TURBIDIMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: optek-Danulat, Inc.
Description: The TF56 turbidimeter is a precise dual channel, scattered light turbidity sensor. This turbidimeter is designed to provide control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.
- Operating Temperature: 32 to 104 F
- Features and Functionality: Filters
- User Controls: None
- Features: Other
-
Supplier: Radwell International
Description: CALIBRATION LID, BLACK, FOR TU5300 SC AND TU5400 SC TURBIDIMETERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TURBIDIMETER, .3-.5AMP, 115/230V, 50/60HZ, KEYPAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD ASSEMBLY, POWER SUPPLY, FOR PROCESS TURBIDIMETER, (ASSY46698-00). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: optek-Danulat, Inc.
Description: The optek DT9011 is a precision, laboratory-quality turbidimeter. The DT9011 features an advanced, triple-beam, optical design, measuring forward scatter (11°), side scatter (90°), and direct (0°) light.
- Operating Temperature: 32 to 104 F
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
- Features and Functionality: Filters
-
Supplier: Hach
Description: The Surface Scatter 7 sc High Range Turbidimeter offers superior performance across a measurement range of 0 to 9999 NTU. The Hach Surface Scatter 7 sc Turbidimeter (SS7) is the original non-contact turbidimeter. This design minimizes sensitivity loss due to high turbidity
- Turbidity Range: 0 to 9,999 NTU (Nephelometric Turbidity Units)
- Water Quality Parameters: Measures Turbidity
- Features: Other
- Form Factor: Panel
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8007 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: For all EPA 180.1 turbidimeters Specification TEST 1. Turbidity 1.0 NTU 2. Absorbance at 455nm (100mm pathlength) 3. Lot Number of Baseline Material Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8004 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: For all EPA 180.1 turbidimeters Specification TEST 1. Turbidity 0.5 NTU 2. Absorbance at 455nm (100mm pathlength) 3. Lot Number of Baseline Material Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: SWAN Analytical USA, INC.
Description: High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in pure water, potable water, surface water treatment and effluent. Turbidimeter with sample chamber and valve for chamber drain. High precision secondary standards for
- Turbidity Range: 0 to 200 NTU (Nephelometric Turbidity Units)
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 104 F
- Electrical Output: Analog Current Output
-
Supplier: SWAN Analytical USA, INC.
Description: High Precision Nephelometer complying with ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of low level turbidity in pure water with up to 10 bar. Features Range: 0.000 to 100.0 FNU with a precision of ± 0.001 FNU or 1% of reading. Turbidimeter with sample chamber purge and flow
- Turbidity Range: 0 to 100 NTU (Nephelometric Turbidity Units)
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Number of Control Relays: 2
-
Supplier: SWAN Analytical USA, INC.
Description: High precision, non-contact nephelometer based on ISO 7027 (EN 27027, DIN 38404) for the continuous measurement of turbidity in feed water. Features Range: 0.000 to 200.0 FNU with a precision of ± 0.003 FNU or 1% of reading. Turbidimeter with sample chamber and valve for chamber drain. Only
- Turbidity Range: 0 to 200 NTU (Nephelometric Turbidity Units)
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Number of Control Relays: 2
Find Suppliers by Category Top
Conduct Research Top
-
Development of a Low-Maintenance Turbidimeter
State-of-the-art turbidity meters for potable water analysis are based on the nephelometric measurement principle as described in Standard Methods and adopted by the ISO standards. Turbidity is determined by the measurement of light, scattered at an angle of 90° to the incident beam.
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024862843] Guid...
3-2 3.3 Turbidimeters .........................................................................................................................
-
AWWA M37 - Operational Control of Coagulation and Filtration Processes
Turbidimeters : Technical Details, 64 .
-
States > Texas > State > Proposed Regulations > 2003 Documents > August 8, 2003 > [2003 TX Proposed tx-p0030220] 30 TAC 290 - Public Drinking Water
… require systems serving fewer than 10,000 people to install an on-line turbidimeter and recorder on …
-
States > Texas > State > Register > 2003 > [TexReg 2003-0808is] 08/08/2003
… require systems serving fewer than 10,000 people to install an on-line turbidimeter and recorder on …
-
States > Texas > State > Register > 2004 > [TexReg 2004-0213is] 02/13/2004
… quire systems serving fewer than 10,000 people to install an on-line turbidimeter and recorder on …
Indicates content that may require registration and/or purchase.