-
Supplier: HF scientific
Description: The ProCheck-S Solid Validation Standards are used as a quick and convenient “check” to determine if a Primary Calibration is needed prior to the next regularly scheduled primary calibration. Designed for use with HF scientific turbidimeters, they can be used as often as needed
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
- Applications: Water Treatment
-
Supplier: OMEGA Engineering, Inc.
Description: "GLP" standards for water and wastewater analysis. The TRH444 can be used to detect turbidity in three selectable ranges (0.01 to 10, 0.1 to 100 and 1 to 1000 NTU units) for turbidity. Other features on this all-in-one meter include automatic range selection, signal averaging,
- Turbidity Range: 0 to 1,000 NTU (Nephelometric Turbidity Units)
- Accuracy: 0.01 ±% Full Scale
- Features and Functionality: Battery Powered, Built-in or Self-calibration, Self-test / Diagnostics
- Display Type: Digital Display
-
Supplier: ASTM International
Description: turbidity values. 1.5.1 In this method, calibration standards are often defined in NTU values, but the other assigned turbidity units, such as those in Table 1 are equivalent. For example, a 1 NTU formazin standard is also a 1 FNU, a 1 FAU, a 1 BU, and so forth.
-
-
Supplier: ASTM International
Description: that can be consistently reproduced. 1.3 Many of the turbidity units and instrument designs covered in this test method are numerically equivalent in calibration when a common calibration standard is applied across those designs listed in Table 1. Measurement of a common
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8054 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: Specification TEST 1. Turbidity (AQ4500) EPA mode 2. Turbidity (AQ4500) ISO Neph mode 3. Turbidity (AQ4500) IR Ratio mode 4. Thermo Electron AQ4500 serial number 5. Instrument calibration date 6.
- Function: Reagent, Reference / Chemical Standard
-
Chemical Additives and Agents - AMCO CLEAR® TURBIDITY STANDARD, 100 NTU for THERMO SCIENTIFIC AQ4500Supplier: GFS Chemicals, Inc.
Description: ITEM#:8056 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: Specification TEST 1. Turbidity (AQ4500) EPA mode 2. Turbidity (AQ4500) ISO Neph mode 3. Turbidity (AQ4500) IR Ratio mode 4. Thermo Electron AQ4500 serial number 5. Instrument Calibration Date 6.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8052 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: Specification TEST 1. Turbidity (AQ4500) EPA mode 1 NTU +/- 0.05 2. Turbidity (AQ4500) ISO Neph. mode 3. Turbidity (AQ4500) IR Ratio mode 4. Thermo Electron AQ4500 serial number 5. Instrument
- Function: Reagent, Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:8058 CAS#: F.W.: NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: Specification TEST 1. Turbidity (AQ4500) EPA mode 2. Turbidity (AQ4500) IR ratio mode 3. Thermo Electron AQ4500 serial number 4. Instrument Calibration date 5. Formazin Concentrate (4000 NTU) Lot number
- Function: Reagent, Reference / Chemical Standard
-
Supplier: ASTM International
Description: method are numerically equivalent in calibration when a common calibration standard is applied across those designs listed in Table 1. Measurement of a common calibration standard of a defined value will also produce equivalent results across these technologies.
-
Supplier: ASTM International
Description: reporting units to the type of respective technology that was used to perform the measurement. Units are numerically equivalent with respect to the calibration standard. For example, a 1.0 NTU formazin standard is also equal to a 1.0 FNU standard, a 1.0 FNRU
-
Supplier: Gilson Company, Inc.
Description: 15, 10 and 7.5 micrometers. Turbidity changes as the particles settle from suspension. Turbidity is related to specific surface area, computed as described in ASTM and AASHTO procedures. The Turbidimeter is supplied with photoelectric cell, light source, heat absorbing device, light
- Water Quality Parameters: Measures Turbidity
-
Supplier: Gilson Company, Inc.
Description: 15, 10 and 7.5 micrometers. Turbidity changes as the particles settle from suspension. Turbidity is related to specific surface area, computed as described in ASTM and AASHTO procedures. The Turbidimeter is supplied with photoelectric cell, light source, heat absorbing device, light
- Water Quality Parameters: Measures Turbidity
-
Supplier: Emerson Automation Solutions – Rosemount
Description: USER-FRIENDLY MENU in nine languages makes setup and calibration easy HART® DIGITAL COMMUNICATIONS – standard DATA LOGGER – stores thirty days of process data and diagnostics for on-screen viewing or download via a USB 2.0 data port The T56 Clarity II™ turbidimeter system is intended
- Turbidity Range: 0 to 200 NTU (Nephelometric Turbidity Units)
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Number of Control Relays: 4
-
Supplier: InspectorTools
Description: sample color or turbidity Automatic electronic calibration Memory stores, tags and recalls up to 15 readings Unique flat surface chlorine electrode Waterproof to IP67 standard The state of the art LCD simultaneously displays ppm of Total Chlorine and Temperature plus analog
-
Supplier: Turner Designs, Inc.
Description: instrument drift. Sensitivity is maximized and pre-set providing a broad measurement range from minimum detection levels to maximum linear concentrations without instrument adjustments. Up to 18 different calibrations can be stored, each calibration performed with up to five
-
Supplier: HF scientific
Description: conditions in the event of a plant upset, equipment failure, or shut down. Routine calibration ensures that the integrity of the output can be maintained by compensating for standard wear-and-tear on the probe and electronics. The graphical display of the MicroTSCM monitor provides the
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- User Controls: Digital Front Panel
- Form Factor: Lab / Benchtop
- Interface Options: Serial
Find Suppliers by Category Top
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Sigma-Aldrich/Brochure/1/rtc_catalogue_2011.pdf
Turbidity Calibration Standards .
-
AWWA M37 - Operational Control of Coagulation and Filtration Processes
For regulatory applications under the governance of the USEPA, the definition of a primary standard indicates that the tur- bidity calibration standard can be used to perform instrument calibrations.
-
Optofluidic multi-measurement system for the online monitoring of lubricant oil
The calibration samples that we use are Fluka Polymer Bead Turbidity Calibration Standards obtained from Sigma Aldrich.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4297/1/Performance_of_Photothermal_Detector_with_Turbid_Liquids.pdf
18 K Papacosta, “ Turbidity calibration standards evaluated from a different perspective,” Proc.
-
http://www.sigmaaldrich.com/etc/medialib/docs/Fluka/Datasheet/70034dat.Par.0001.File.tmp/70034dat.pdf
* The AQUANAL® -plus Spectro turbidity is supplied as a fully functional unit complete with accessories and 4 turbidity calibration standards (1,10,100 and 1000 NTU) in a handy case.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024862843] Guid...
SECONDARY CALIBRATION STANDARDS (SCAL) - - Commercially prepared, stabilized sealed liquid or gel turbidity standards calibrated against properly prepared and diluted formazin or styrene divinylbenzene polymers.
Indicates content that may require registration and/or purchase.