-
Supplier: Advance Lifts, Inc.
Description: via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin bearing.
- Load Capacity: 8,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
-
Supplier: Advance Lifts, Inc.
Description: via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin bearing.
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 3.5 rpm
- Power: Motor
-
Supplier: SKF/Global
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units feature sealed,
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 6.5 ft
-
-
Supplier: Advance Lifts, Inc.
Description: SPECIAL FEATURES NON-POWERED RING BEARING TURNTABLE FEATURES: Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction.
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 7 ft
- Speed: 5 rpm
- Power: Motor
-
Supplier: SKF/North America
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units feature sealed,
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 3.5 ft
-
Supplier: Advance Lifts, Inc.
Description: SPECIAL FEATURES NON-POWERED RING BEARING TURNTABLE FEATURES: Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction.
- Load Capacity: 7,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 5 rpm
- Power: Motor
-
Supplier: Southworth Products Corp.
Description: The built-in turntable is essentially flush to the table platform in a clean, uncluttered design. The turntable bearings and support are under the platform and do not substantially increase the lowered height over that of comparable lifts without turntables. The
- Capacity: 3,500 lbs
- Features: Rotating
- Type: Table Lift / Positioner
-
Supplier: Caster City, Inc.
Description: Swivel Caster 135 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
-
Supplier: Caster City, Inc.
Description: Swivel Caster 200 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
-
Supplier: Caster City, Inc.
Description: Swivel Caster 135 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
-
Supplier: ELMA Electronic Inc.
Description: Stantron Glide & Turn rack with its multiple cable tie-off points. Easily removable rack tray from base unit for in-shop installation of components Lockable turn-table rotates up to 90° − with locking points at 60°, 75° and 90° Makes on-site installation and service convenient Smooth
- Rack Height: 10 to 30 U
- Mounting Type: Free Standing Cabinet, Open Frame Rack
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The motorized (read more)
Browse Turntables Datasheets for Advance Lifts, Inc.
More Information Top
-
Study on the simulation of the spacecraft's inertia and mass properties of a novel docking dynamics test bed
To simulate the spacecraft's mass and inertia properties, the turntable , translation carriage and other structures such as DMS, bearings , angle sensors, locking devices, DC servomotors can simulate part mass and inertia .
-
Movable Bridge Engineering Complete Document
… Invention Automatic gate Rope operated Hydraulically lifted gate Barrier gate Split swing cable stay Drive, clutch, end lifts and locks Lifts ends from center … … gate Automatic gate Rim bearing Double series swing Automatic … … Cable — slack underwater Turntable Gate Rim bearing Signal …
-
Motor Vehicles (Construction and Use) Regulations (Northern Ireland) 1999.
vehicle by a locking device; and carried on a railway vehicle by the use of stanchions … … enables it to be guided wholly or mainly by means of wheels bearing outwards against fixed apparatus … … forming part of a turntable fire escape fixed to …
Indicates content that may require registration and/or purchase.