-
Supplier: Heilind Electronics, Inc.
Description: Connectors Terminals, Uninsulated PCB, Turret & Forked
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1527-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: .116 Terminal Length: 0.484 Terminal Style: Triple Turret Type: Solder Turret Terminal
- Features: Other
- Product Type: PCB Pins
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1532-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: .116 Panel Thickness: 1/8 (.125) Terminal Length: 0.234 Terminal Style: Single Turret Type: Solder Turret Terminal
- Features: Other
- Product Type: PCB Pins
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1573-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.186 Terminal Style: Dual Turret Type: Solder Turret Terminal
- Features: Other
- Product Type: PCB Pins
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1598-4 Finish/Plating: Bright Tin Material: Brass Mounting Hole: 0.094 Panel Thickness: 1/8 (.125) Terminal Length: 0.301 Terminal Style: Triple Turret Type: Solder Turret Terminal
- Features: Other
- Product Type: PCB Pins
-
Supplier: Newark, An Avnet Company
Description: TURRET TERMINAL, 1.55MM, 4.57MM; Insulation:Non Insulated; Mounting Hole Dia:1.55mm; Terminal Plating:Gold; Overall Length:4.57mm; Length - Below Flange:4.32mm; Product Range:0665 Series; Connector Type:PCB Socket; Pin Length:0.18" RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass
-
Supplier: RS Components, Ltd.
Description: PCB terminal, slotted triple turret lug
- Features: Insulated, Other, RoHS
- Terminal Type: Wire Lug
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks PCB SOLDER TURRET 3 clamp washer
- Number of Contacts: 3
- Contacts Pitch: 9.53 mm
- Conductor Size (North American): 24 to 12 AWG
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20
- Number of Contacts: 4
- Contacts Pitch: 9.53 mm
- Conductor Size (North American): 12 to 22 AWG
- Features: Other
-
Supplier: TE Connectivity
Description: Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 9.9 MM [.39 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM [.3 INCH ] Terminal Length : 1.6 MM [.063 INCH ]
- Frequency Range: 18 GHz
- Number of Contacts: 1 #
- Gender: Male / Plug
- Features: RF and Microwave Connector, Wire-to-Board Connector
-
Supplier: Data Device Corporation (DDC)
Description: Platform with On-board Power Terminals and I/O Connectors Compact, Highly Efficient Single Module Design Provides Size, Weight, Power, and Cost (SWaP-C) Savings Easy-to-Use Graphical User Interface (GUI) Provides a Turnkey Solution the can be Easily Tuned for Optimal Motor Performance with a
- Maximum Output Voltage: 600 to 1,200 volts
- Continuous Output Current: 75 amps
- Communication: CANbus, RS232, RS422, RS485, TTL
- Setup: Computer Interface
-
Supplier: Fairview Microwave Inc.
Description: threaded, bulkhead, 2 hole flange, 4 hole flange and mountless types. Radio frequency connectors for coax, field replaceable contact, pcb, shroud and terminal are also in-stock with various clamp, clamp/non-solder contact, clamp/solder, crimp/crimp, crimp/non-solder contact,
- Features: RF and Microwave Connector
- Connector Type: Type N
Find Suppliers by Category Top
Featured Products Top
-
Micro Terminal Features: • Double-ended (feed thru) • Split-type (fork) • Tubular (hollow) • Swage and thread mounting types available • Bright Tin plated for extended shelf (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp. offers rugged PCB Test Points for replacing wire-wrap posts and turret terminals available in 10 colors for enhanced identification. Engineered for high density packaging on .062 and .093 thick PC boards, the parts assure (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
-wrap posts and turret terminals making it ideal for testing circuitry on high density PCB packages This new test point is manufactured from phosphor bronze with silver plating. They can be used in both lead free solder and traditional reflow processes. They are packaged on tape and reel (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
surface mountable test points with a colored insulator base as an addition to their line of rugged test points which replace wire-wrap posts and turret terminals. These new test points are manufactured in Phosphor bronze with a silver plate for superior soldering (read more)
Browse Test Points Datasheets for Keystone Electronics Corp.
More Information Top
-
Circuit Board Hardware - PCB | Mouser
Circuit Board Hardware - PCB TURRET TERMINAL .
-
Keystone Electronics 167871667 | Mouser
Circuit Board Hardware - PCB .078 TURRET TERMINAL .
-
Harwin Circuit Board Hardware - PCB | Mouser
Circuit Board Hardware - PCB TERMINAL PIN TURRET .
-
H2039-01 RoHS Compliant | Mouser
Circuit Board Hardware - PCB TERMINAL PIN SLOTTED TURRET .
-
H2039-01 Harwin | Mouser
Description: Circuit Board Hardware - PCB TERMINAL PIN SLOTTED TURRET .
-
H2055-01 Harwin | Mouser
Circuit Board Hardware - PCB TERMINAL PIN SLOTTED TURRET .
-
38720-3203 Molex | Mouser
Barrier Terminal Blocks .375 PCB 3P SINGLE Solder turret style .
-
Mouser Electronics, Inc.
Circuit Board Hardware - PCB .250 x .510, 4-40 Turret Terminal .
-
Turret lugs from Harwin provide a reliable wire to board connection
Turret lugs - also known as turret pins or terminals - are firmly attached to the PCB usually by riveting and soldering them through a hole in the PCB.
-
Multipliers - Analysis and Design
Some possibilities include the turret terminal , bus wire, high voltage leads, high voltage connectors, inserts, pcb pins, or combinations of these configurations.
Indicates content that may require registration and/or purchase.