Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RBC Bearings
Description: Product Application Guidelines: Cross roller bearing - Bi-angular nature allows for multi-directional load capability. Excellent stiffness capability due to line contact. Good for applications requiring a high stiffness mount with exacting torque requirements. Typical Applications: Radar
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 5,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 12,000,000 Ft-lbs
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Three separate rows provide extremely high load carrying capability in a high stiffness package. Provides low torque but can be susceptable to structural deflections. Typical Applications: Radar Large cranes Large excavators Steel ladel Turrets Size Range: 40"
- Outside Diameter: 40 to 160 inch
- Static Axial / Thrust Load: 20,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 16,000,000 Ft-lbs
-
Description: Single row of rollers having alternating orientation Greater stiffness and dynamic capacity than a four-point contact bearing Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to: Moment - 7,000,000 ft-lbs Thrust - 3,000,000 lbs Radial -
- Outside Diameter: 240 inch
- Dynamic Axial / Thrust Load: 3,000,000 lbs
- Dynamic Radial Load: 1,400,000 lbs
- Moment Load: 700,000 to 7,000,000 Ft-lbs
-
-
Supplier: Timken Company (The)
Description: Timken's crossed roller bearings (TXRs) are designed to offer the highest levels of rotation accuracy and rigidity while conserving space and saving material costs. Able to withstand high overturning moments, TXR bearings are ideal for the table bearing of machine tools,
- Bore: 8.00000432 to 61.00003294 inch
- Type: Crossed
-
Supplier: Southworth Products Corp.
Description: rotates them 180 degrees on a massive anti-friction turret bearing. Here are just a few uses: Replace broken pallets Switch loads to/from in-house or shipping pallets Transfer from pallets to slip sheets Replace damage goods at the bottom of the load Other clamp openings are available,
- Weight Capacity: 4,400 lbs
- Equipment Type: Inverter / Upender
-
Supplier: Cole-Parmer
Description: precision optics make these microscopes ideal for the student and the professional. Binocular Siedentopf viewing head is inclined at 30
and rotates 360 for easy sharing. Objective turret is ball-bearing mounted for smooth magnification changes; reverse mounting allows easy - Total Magnification: 1,000 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: Cole-Parmer
Description: optics make these microscopes ideal for the student and the professional. Binocular Siedentopf viewing head is inclined at 30
and rotates 360 for easy sharing. Objective turret is ball-bearing mounted for smooth magnification changes; reverse mounting allows easy access to - Total Magnification: 1,000 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: Palomar Technologies, Inc
Description: presentation of dual 8” wafers, or up to 72 wafflepacks, or tape dispensers provides a high production, flexible parts presentation platform. The 6 position, bi-directional tool turret allows “on-the-fly” tool changes to maximize speed and flexibility. A variety of options and variations adds
-
Supplier: Tinius Olsen, Inc.
Description: error and interpretatios. Features and Benefits Multi load cell, closed loop, force control Load range 0.1gf-62.5kgf (0.001-613N)* Meets or exceeds ISO, ASTM and JIS standards Advanced measurement options; single, serial measurements, 2 high definition camera systems 6 position turret, 2
- Test: Brinell, Vickers and Knoop
- Test Method: Micro
-
Supplier: Cole-Parmer
Description: pointer and a four-hole objective turret that is ball-bearing mounted for smooth, precise changes in magnification. The reverse position design and 45
angled eyepiece provides comfortable viewing with the ability for fast and easy slide changes.|Microscope has rack-and-pinion - Total Magnification: 100 X
- Features: Digital Display, Monocular
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: machinery • Semiconductor handling systems • Industrial machinery • rotary index tables • Process control equipment • Heavy equipment turrets or cable reels • Emergency lighting, robotics Palletizing machines, Option • Medical equipment | rotary sensors, emergency lighting, robotics •
- Number of Circuits: 3
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 15 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: confidentiality, no electromagnetic interference Compact design and light weight Applicable to harsh conditions Typical applications: High-end robots, high-end material conveying systems, rotating turrets on vehicles, remote control systems, radar antennas, turntables, medical systems, video
-
Supplier: Zygo Corporation
Description: options you need. Some available configuration options are: Point source or coherent noise reduction (artifact suppression) 5.3 or 1.4 megapixel camera Fixed zoom, or discrete motorized turret zoom (1x, 1.7x, 3x) Mx™ Software ZYGO's proprietary Mx™ analysis software offers a wide range of
- Zoom: 1 to 50 X
- Laser Wavelength: 633 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: CSA Group
Description: machines (i)turret presses (j)wire termination machines (k)bearing and bushing insertion machines (l)leak testers (m)die-casting machines (n)printing industry presses and die-cutting machines (o)extrusion presses (p)horizontal benders and (q)iron working machines. 1.4 This Standard
Find Suppliers by Category Top
Featured Products Top
-
reliable direct drive solution allows high duty cycles, high dynamics, outstanding accuracy, low maintenance and easy integration. A unique encoder-bearing solution provides the RTMB+ with the best torque to volume ratio on the market. An optimized hollow shaft size is available to (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A.
Conduct Research Top
-
Bearing Solutions for Machine Tool Spindles
milling, and gang drills. Machine turret lathes allow for a variety of turning, drilling, boring, reaming and thread cutting operations, in production machine tools some of the basic designs are multiple station machines, gang drills, production milling, and screw machines all needing high precision
More Information Top
-
P53 Turret - A Unique Design of Its Own Class
The total payload that the turret bearing system needed to support is in the order of 13,000t.
-
Latest Breakthrough in Turret Moorings for FPSO Systems: The ForgivingTan kerrrurret l nterface
A turret bearing typically consists of a high capacity roller bearing having a certain radial, axial and moment capacity.
-
FPSO's Fulfilling Shelf Requirements by the Maritime Approach
The turret structure (incl, turret bearing system) is to be based on the most rmfavourablc mooring induced forces. q .
-
Enhanced Turret Mooring System for Harsh Environment
Bearing philosophy The objectives of designing the turret bearing system have been to overcome drawbacks found in conventional systems.
-
Study on the physical and chemical operations by the storage of wine distillates in the large operation
that was particularly suitable for development of valuable products correspondingly ( tower bearing ).
Indicates content that may require registration and/or purchase.