-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 5A 75W 15V 9V Bi-Directional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
- IR: 0.001 mA
- Peak Pulse Power: 75 watts
- IPPM: 5 amps
- Clamping Voltage (VC): 15 volts
-
Supplier: PHOENIX CONTACT USA
Description: Combination lightning current arrester and TVSS system for ungrounded 480 V Delta systems
- Maximum Surge Current: 50,000 amps
- Operating Temperature: 104 to 176 F
- Standards: RoHS Compliant
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Combination lightning current arrester and TVSS system for ungrounded 480 V Delta systems
- Maximum Surge Current: 50,000 amps
- Operating Temperature: 104 to 176 F
- Standards: RoHS Compliant
- Features: SPD
-
-
Supplier: PHOENIX CONTACT USA
Description: Combination lightning current arrester and TVSS system for ungrounded 480 V Delta systems
- Maximum Surge Current: 50,000 amps
- Operating Temperature: 104 to 176 F
- Standards: RoHS Compliant
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Indoor/outdoor lightning current arrester and TVSS system for 277/480 V Wye system
- Maximum Surge Current: 50,000 amps
- Operating Temperature: 104 to 176 F
- Features: SPD
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Legrand
Description: 120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S Panel TVSS Units meet the newest standard, bringing stronger
- Operating Temperature: -40 to 140 F
- Features: Audible Alarm, Audio and Video Applications, Computer Rooms, Integral Disconnect, NEMA Enclosure, Other, SPD, Telecom Applications, Visual Indicators / LEDs
- Standards: CE Marking, CSA Mark, UL, UL 1449 Third Edition
- Connection: Screw Down Terminals
-
Supplier: Acme Chip Technology Co., Limited
Description: CCTV COAX TVSS
- Tj: -40 to 85 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Legrand
Description: TVSS Power Outlet 15A 125V 7 Outlet 740J, 6' Cord, PC Gray FEATURES 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with dependable
- Clamping Voltage: 400 volts
- Number of Electrical Outlets: 7 #
- Connection: Electrical Outlets
- Features: On / Off Switch, Other, Plug-in Style, Resettable Circuit Breaker, SPD, Telecom Applications
-
Supplier: ODG (Origin Data Global)
Description: 9.4A@8/20us 18.6V 6.2V 5V SOD-523 ESD and Surge Protection (TVS/ESD) ROHS
-
Supplier: Allied Electronics, Inc.
Description: Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy
-
Supplier: TelephoneStuff.com
Description: the terminal block on any of the DIN Rail Utility Boxes. Inserts are located on all four sides of the box and it features a Hubbell HBL5262GYSA 15A surge receptacle. Features: - Optional 5 Amp over-current protection for load limiting capability - All gray housing, faceplate, and
- Type: Duplex Outlet Cover
-
Supplier: Transtector Systems, Inc.
Description: Transtector Gigabit Ethernet (1000Base-T) surge protector / arrester (also known as data line surge protection device or SPD as well as transient voltage surge suppressor or TVSS) UHPSPK025 is in-stock and will ship same business day as purchased from us directly.
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Lightning Arrestor, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector Gigabit Ethernet (1000Base-T) surge protector / arrester (also known as data line surge protection device or SPD as well as transient voltage surge suppressor or TVSS) UHPSPK250 is in-stock and will ship same business day as purchased from us directly.
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Lightning Arrestor, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector Gigabit Ethernet (1000Base-T) surge protector / arrester (also known as data line surge protection device or SPD as well as transient voltage surge suppressor or TVSS) UHPSPK100 is in-stock and will ship same business day as purchased from us directly.
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Lightning Arrestor, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector Gigabit Ethernet (1000Base-T) surge protector / arrester (also known as data line surge protection device or SPD as well as transient voltage surge suppressor or TVSS) UHPSPK050 is in-stock and will ship same business day as purchased from us directly.
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Lightning Arrestor, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Allied Electronics, Inc.
Description: Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse Varistor Surge Protection (LVSP) Fuses are intended for the protection of TVSS products. The LVSP Series has been designed to survive the 8x20µs lightning surges described in various Standards(UL1449, IEC61000-4-5 & IEEE C62.41) without opening. This
- Current Rating: 20 amps
- Features: Time Lag
-
Supplier: VICFUSE
Description: Description: VSS series fuses are designed for the protection of transient voltage surge suppression (TVSS) products. They can be used to protect TVSS module or system with compliance to UL 1449 (survive the 8x20 μS) lightning surges. Features: . current limiting
- Voltage Rating: 600 volts
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: TelephoneStuff.com
Description: Distribution Panel Mount Surge Protective Device - 120/280V/5 Wire. Designed for installation at the service entrance and at branch panels, or as dedicated TVSS for critical equipment. Provides dedicated surge protection for each phase to neutral, phase to ground, and
- Features: SPD
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Allied Electronics, Inc.
Description: Transformer Spaced Outlets 30 kA Peak Current Common Mode CSA, UL 1449 (and UL 1363 for P7T) UL 1449 TVSS Rating Lifetime Standard Warranty $10-25K Lifetime Equipment Protection Policy
-
Supplier: Richardson RFPD
Description: AC surge protector device part number ACPS-6N-120SN2-TT from Transtector is designed to protect sensitive electric and electronic equipment from transient voltage. This TVSS product for alternating current offers high quality electrical surge suppressor protection. Our
- Device Type: Lightning Arrestor
-
Supplier: Radwell International
Description: MONITOR, TVSS REMOTE, SURGE PROTECTION, 12 V POWER, GREEN AND RED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SURGE PROTECTION MODULE, I-LINE TVSS UNIT, 208Y/120V, 3 PHASE, 4 WIRE, 120K. FREE 2 YEAR RADWELL WARRANTY
- AC Motor Phase: Three Phase Motor
-
Supplier: Allied Electronics, Inc.
Description: The UltraMOV Metal Oxide Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors
-
Supplier: Cable Depot Inc.
Description: 9 Outlet DSS Dish Surge Strip - Power CATV and Phone Surge Protection The Superior Surge Protector meets or exceeds the following industry standards: UL 1449 2cnd edition protection rating 400V on all lines for TVSS (Transient Voltage Surge
- Features: Plug-in Style
-
Supplier: Littelfuse, Inc.
Description: The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors
- Maximum Clamping Voltage: 250 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors
- Maximum AC RMS Voltage: 561 volts
- Maximum Clamping Voltage: 320 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors
- Maximum AC RMS Voltage: 240 volts
- Maximum Clamping Voltage: 140 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
Find Suppliers by Category Top
Conduct Research Top
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
Metal Oxide Varistors (MOVs) are commonly used to suppress transients in many applications such as: Transient Voltage Surge Suppressors (TVSS), Uninterruptible Power Supplies (UPS), AC Power Taps, AC Power Meters or other products. Lightning, inductive load switching, or capacitor bank switching
-
Green Age, Smart Grid and TVSS
. In conjunction with this alternative energy sources are an integral component in the Smart Grid. Their use goes hand-in-hand with significantly reducing the environmental impact of the whole electricity supply system. Although seldom realized, lightning and surge protection play a critical role
-
Alltec Protection Pyramid
and away from equipment and structures. After providing a stable grounding system, it is important to properly install a transient voltage surge suppression (TVSS) system, such as our PowerTrip (R) line of TVSS products. Only then, is equipment truly protected from both open and short circuit
More Information Top
-
US Internet - Case Study
Power conditioning and distribution for each service of incoming utility power (or two generators in case of an outage or brown-out) begins with Liebert TVSS surge protection units at the service entrances to protect against transient split-second overvoltages from utility …
-
Low voltage power system surge overvoltage protection
Surge Protection TVSS .
-
ICT and Critical Infrastructure: Proceedings of the 48th Annual Convention of Computer Society of India- Vol II
Temperature compensation (-3 to -7mV/Cell/Celsius) & Lighting surge protection ( TVSS ) • .
-
CR4 - Thread: Instrument and Electrical Earth Bars
If the destructive potential raise, such as lighting or earth fault circuit is concerned, instrument need isolation (isolation transformer or photo coupler) and surge protection ( TVSS ).
-
Service Panel Replacement - Self Help Forums
I have also been thinking about getting whole-house surge protection ( TVSS ).
-
Service Panel Replacement - Self Help Forums
I have also been thinking about getting whole-house surge protection ( TVSS ).
-
A student design project to improve power quality for a commercial facility
Although transient voltage surge protecting ( TVSS ) multi-outlet power strips are utilized at the load level, the type being used does not provide a monitor / indicating light of effectiveness status of the suppressors (i.e., metal oxide varistors).
-
SPD Industry Code Changes (.pdf)
This includes a change in nomenclature from transient voltage surge suppressors ( TVSS ) to surge protective devices (SPDs) and recognition of the standard by the American National Standard Institute (ANSI) [1].
-
Chapter 17 Power Quality
They may be called transient voltage surge suppressors ( TVSS ) or surge protection devices (SPDs).
-
Transient voltage aspects of grounding
Index Terms - Lightning protection, transient voltage surge suppressors, TVSS , surge protective devices, SPD, Oilfield lightning, Medium voltage lightning protection, metal oxide varistors, MOV, power system lightning protection, Electric Submersible Pumps, ESP, Medium voltage lightning protection.
Indicates content that may require registration and/or purchase.