Products/Services for Twinax Patch Panels

  • Patch Panels-Image
    Patch Panels - (262 companies)
    Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available...
  • Patch Cables and Cords-Image
    Patch Cables and Cords - (314 companies)
    How to Select Patch Cables and Cords. Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines...
  • Cable Assemblies-Image
    Cable Assemblies - (2601 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
  • RF and Microwave Connectors-Image
    RF and Microwave Connectors - (524 companies)
    ...provide the lowest reflection coefficient and the most repeatable measurements. 7 mm connectors are also known as ACP-7, an acronym for Amphenol precision connector, 7 mm. 18 GHz. 50 O. FME connector. Twinax connector. Type C. Image Credit: Comtelco | TE...
  • Control Panels-Image
    Control Panels - (732 companies)
    Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...
  •  
    Flat Panel Displays - (785 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Electrical Connectors - (3303 companies)
    Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC. Panel Interface Connectors Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other...
  •  
    Solar Panels - (186 companies)
    Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
  •  
    Digital Panel Meters - (691 companies)
    Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout. Digital panel meters are digital displays intended to be mounted in a panel, such as a control panel. They typically read some type...
  •  
    Fire Alarm Control Panels - (243 companies)
    Fire alarm control panels (FACPs) transmit signals between fire detection devices and alarms, suppression systems, and monitoring centers. This device reduces the potential for fatalities and property loss from structure fires. Fire alarm control...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire