Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: The final quality of the olive oil depends on the level of purity obtained from the final separator, which makes the UVPX separators the ideal choice. The UVPX separator lives up to the highest standards for efficiency and functionality. The design is based on criteria that
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Food and Beverage
-
Supplier: Alfa Laval Inc.
Description: intermittently, while at the same time separating two intermixed and mutually insoluble liquid phases of different densities. The centrifuges comes in a series of optimized executions that are suitable for a considerable number of duties, including separating fish press water, stick
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: The final quality of the olive oil depends on the level of purity obtained from the final separator, which makes the UVPX separators the ideal choice. The UVPX separator lives up to the highest standards for efficiency and functionality. The design is based on criteria that
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
-
Supplier: Kason Corporation
Description: This Pneumatic-Sifter vibratory separator employs twin screening decks for in-line pneumatic scalping or dedusting of up to 60,000 lbs./hr (27,200 kg/hr) of free-flowing material in-line with dilute-phase pneumatic conveying systems. The chambers above the top screen and below the
- Operation: Check Screening / Scalping, Deagglomerating / Sifting, Fines Removal / Dedusting
- Equipment Type: Screener - Round Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Flottweg SE
Description: The Flottweg Clarifier Separator: Two-Phase Separation (Solid/Liquid) Flottweg clarifier separators are used for separating solids from liquids, thereby permitting highly efficient clarification. The Flottweg Clarifier Separator: The Bowl The product to be
- Technology: Centrifuge
-
Supplier: ASTM International
Description: fluids. 1.3 The sampling of geothermal fluid two-phase flow streams (liquid and steam) requires specialized sampling equipment and proper orientation of sample ports with respect to the two-phase flow line. This practice is applicable to wells not equipped with individual
-
Supplier: Flottweg SE
Description: The Flottweg Tricanter® For Three-Phase Separation In three-phase separation, it is possible to separated two liquid phases from one solid phase at the same time. The Flottweg Tricanter® is the perfect partner for separating these three phases. The different
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Renesas Electronics Corporation
Description: sync slide level by setting it to the mid-point between sync tip and blanking level at the back porch. This 50% level is determined by two internal self timing sample and hold circuits that track sync tip and back porch levels. This also provides a degree of hum and noise rejection to the
-
Supplier: ASTM International
Description: 1.1 This practice provides guidelines helpful in achieving repeatable and reproducible results when evaluating the ability of a separator system to separate two immiscible liquids of differing densities using a single-pass, constant-rate, nonsolids test. The separator system may
-
Supplier: SAE International
Description: The present work introduces an extended particulate filter model focusing on capabilities to cover catalytic and surface storage reactions and to serve as a virtual multi-functional reactor/separator. The model can be classified as a transient, non-isothermal 1D+1D two-channel model.
-
Supplier: Alfa Laval Inc.
Description: dryness. Two-phase and three-phase It is possible to use the same decanter for both two-phase and three-phase operation, on the basis of the differences in specific gravity. In the three phase operation, the special features of the bowl geometry allow
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Industrial Magnetics, Inc.
Description: The 4JIT Bullet® is Aerodynamically shaped with a solid stainless steel nose cone diverter, the flow-thru design maintains uniform velocity in-line flow, allowing it to be used anywhere in the pneumatic system. It is ideal for dilute phase pneumatic systems, typical applications include
- Weight: 45 to 50 lbs
- Length: 36 inch
- Outside Diameter: 6.5 inch
- Component Type: Magnetic Trap
-
Supplier: Midwestern Industries, Inc.
Description: engineered with alternating levels for easy scalping. The lower deck is a conventional side-tensioned screening deck, using two panels for sizing with a center crown. The Uni-Rod screen receives vibration from two concentric electric motors with a total of 16.8 hp. The 3-phase,
- Operation: Check Screening / Scalping
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Midwestern Industries, Inc.
Description: The Univibe is a cost-effective vibrating screen for lab screening or small production requirements. Driven by a 110-volt, single phase, fractional horsepower vibrating motor, the Univibe has a screening area of 225 square inches. Available in two models, confined tray or equipped with
- Equipment Type: Screener - Rectangular Deck
-
Supplier: Industrial Magnetics, Inc.
Description: configuration ensures that all product flowing through the housing makes repeated contact with the magnets. The resulting capture rate of ferrous and weakly magnetic stainless contaminants far exceeds any other magnetic separator available for this type of application. Ideal for
- Width: 13 inch
- Length: 36 inch
- Component Type: Magnetic Trap
- Features: Other, Self-cleaning
-
Supplier: Flottweg SE
Description: modular design of this decanter centrifuge means it is possible to adjust optimally to all kinds of separating tasks. Irrespective of whether two-phase or three-phase separation is involved, Flottweg always has the right machine configuration available with the Z8E decanter
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: shakers in which the sample and sieve weights can sometimes significantly affect the sieving results. Two unbalanced motors situated in phase opposition under exactly defined angles create optimal vibrations of the test sieves mounted to the sieve plate. After elapsing of the sieve
- Applications: Other
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Arjay Engineering
Description: Reliable interface monitoring for alarm between two liquids The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. Typical applications include oil/water interface in pipes and
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Renesas Electronics Corporation
Description: The EL4585 is a PLL (Phase Lock Loop) sub-system, designed for video applications and also suitable for general purpose use up to 36MHz. In video applications, this device generates a TTL/CMOS-compatible pixel clock (CLK OUT) which is a multiple of the TV horizontal scan rate and phase
- Device Type: Real Time Clock
- Package Type: SOIC
-
Supplier: VACUUBRAND, Inc.
Description: This 7 mbar chemistry vacuum system provides the simultaneous operation of two processes with only one pump. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens. Each vacuum connection is provided with a manual flow control valve to regulate the effective
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel
-
Supplier: VACUUBRAND, Inc.
Description: This 1.5 mbar chemistry vacuum system enables the simultaneous operation of two processes with only one pump. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens. Each vacuum connection is provided with a manual valve to regulate the effective flow at
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel
-
Supplier: SAE International
Description: cell continues to rise until the separator begins to melt. Critical Temperature 2 occurs after the separator melts and electrodes are shorted together to generate large amounts of heat, raising the cell temperature quickly to 377 °C. These temperatures are key precursors of TR,
-
Supplier: ValueTronics International, Inc.
Description: External Sync: TTL input Phase-Angle Two-Phase: 90° separation Three-Phase: 120° separation Three-Phase Delta: 60° separation Phase Accuracy: ±° (add 0.5 DEG per kHz above 2 kHz) Remote Programming: IEEE-488 Subsets: SH1, AH1, T6, L3, SR1, RL2, DC1, DT1;
-
Supplier: Mersen
Description: NH fuse-bases are available for delivery in single-pole and three-pole designs and can be closely mounted in parallel rows. Each three-pole base is upplied with two phase-partition walls. NH fuse-links plugon covers which clip onto the contact springs can also be supplied for these
- Normal Operating Current: 160 to 630 amps
- Rated Operating Voltage: 690 volts
- Power Dissipation Capability: 12 watts
- Approvals / Ratings: IEC (UMF) Approval, VDE Approval
-
Supplier: VACUUBRAND, Inc.
Description: point curve in a complex mixture of solvents. The heart of the PC 3001 VARIO model is the MZ 2C NT VARIO two-stage chemistry diaphragm pump which reaches to 7 mabar vacuum, suitable for most solvents. The PC 3002 VARIO pumping unit is a well proven choice for evaporation of moderate volumes
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.6464 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Accessorie Air Compressor Systems
Description: aftercooler, refrigeration unit, filtered separator and drain to remove moisture and contaminants to a level suitable for most shop tools. This greatly increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model
- Drying Capacity: 32 SCFM
- Maximum Pressure: 175 psi
- Operating Temperature: 35 to 110 F
- Dryer Technology: Refrigerated
-
Supplier: GN Solids control Co., Ltd.
Description: "and 10" cones desander to separate solid-phase particle size 47-76μm in the drilling fluids Hydrocyclones are also called cyclone separators. Hydrocyclones consist of a desander(10 in. cone) and a desilter(4 in. cone) and are used to separate sand and silt from the drilling fluid. The
-
Supplier: FS-Curtis
Description: low dB(A) noise levels, efficient use of energy, and no oil discharge to the environment. Even service costs are very low with no oil filters, oil separators or oil to dispose. ZW's 4-Stage Water Purification System with reverse osmosis membrane & water pump is furnished standard to remove
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
Find Suppliers by Category Top
Featured Products Top
-
interface monitoring for alarm between two liquids. The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. The 2852-IFA sensing probe monitors the capacitance field around the probe. The probe is (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering
Conduct Research Top
-
Interface Detection and Level Control in Separators
recovery). - environmental (recovery of grossly contaminated water). Separators are charged with the mixture which is allowed to separate into two phases, the aqueous (water or water solution) and the non-aqueous (oil, fuel, organic solvent, or solution). Depending upon the density of the non-aqueous
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8345/1/Anayo_Ogazi_Thesis_2011.pdf
3.3 Two phase separator picture at the test section . . . . . . . . . .
-
Innovative Approach to Increase Name Plate Capacity of Oil and Gas Gathering Centre: A Case Study of North Kuwait Facility of Kuwait Oil Company
It is observed that minor modification in control loop of separator to utilize three phase separator as two phase separator , lower water cut of the feed stream and margin available in feed specification of Desalter trains are major contributors to get leverage …
-
A Novel, Field-representative Enhanced Oil Recovery Coreflood Method
Diagram 2: Schematic diagram of a two phase separator .
-
New Concept in Well Testing: The Compact Cyclone Multiphase System
There have been many forms of well testing, from tank strapping to three phase separators, two phase separators and now to three phase meters.
-
Brownfield - Debottlenecking To Safely Extend the Operational Capacities of Existing Facilities
Separators Capacity: As long as water cut is negligible and small quantity of the water can be allowed to settle in the cargo tank, current crude oil production can potentially be increased with separator operating as two phase separators .
-
Debottlenecking of The Machar Slug Catcher
At start up in 1998 the production rate where 50 000 bbl/d of dry oil and the vessel where operated as a two phase separator .
-
Severe Slugging Control Through Open Loop Unstable PID Tuning to Increase Oil Production
In addition, a topside two phase separator model is developed and connected to the SRM to make up a simplified riser-separator model (SRSM).
-
Cryogenic Mixed Refrigerant Processes
MRC refrigerators with two phase separators are somewhat similar to the Collins liquefaction process shown in Fig. 1.48, except that the stream divider and turbine combinations in the Collins process are replaced by a phase-separator-throttle combination in MRC refrigerators …
-
Multiphase Flow Helico-Axial Turbine: Applications and Performance
They may also be used in systems including a two phase separator with single phase expanders / turbines in view of reducing the number of equipment, space and weight.
-
Two-Phase Helico Axial Turbines
They may also be used in systems including a two phase separator with single phase turbines or valves at its outlets in view of reducing the number of equipment, space and weight.
Indicates content that may require registration and/or purchase.