-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.08N-m; Current Rating:2.8A; Voltage Rating Max:40VDC; No. of Wires:4; External Length:110mm; Shaft Diameter:6.35mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:57.2mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.59N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:57.2mm; Product Range:-RoHS
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid
- Other DC Voltage: 7.75 VDC
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 52 In-oz
- Step Angle: 0.9 degrees
-
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 130 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 240 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to the
- Other DC Voltage: 12 VDC
- Current per Phase: 0.12 amps
- Number of Leads: 6 #
- Static / Holding Torque: 21.238938053097343 In-oz
-
Supplier: Festo Corporation
Description: Small increment and high driving torques thanks to 2-phase hybrid technology Optimized connection technology 28 stock types With incremental encoder for closed loop operation Available with holding brake
- Other DC Voltage: 48 VDC
- Static / Holding Torque: 56.637168141592916 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 5 amps
-
Supplier: Portescap
Description: 57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type
- Static / Holding Torque: 141.59292035398224 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.0039648 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 57STH76 High Precision Hybrid Stepper Motor 57STH76M The 57STH76-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type
- Static / Holding Torque: 283.1858407079645 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.0065136 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 57STH45 High Precision Hybrid Stepper Motor 57STH45M The 57STH45-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type
- Static / Holding Torque: 99.11504424778757 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.0025488 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 57STH85 High Precision Hybrid Stepper Motor 57STH85M The 57STH85-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type
- Static / Holding Torque: 311.50442477876095 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.0075048 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: NBK America LLC
Description: Recommended Applicable Motor - MSX Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
- Backlash: 0 degrees
- Coupling Type: Flexible Link, Helical / Slit
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-109-57 V2 is a full mechatronic solution including a 57mm flange motor (NEMA23). It combines a convenient controller electronic with a range of different motor types. The PD-109-57 V2 offers four motor torque options and can be controlled via RS232 or
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different motor types. The PD-170-57-E offers two motor torque options
-
Supplier: Win Source Electronics
Description: Fully Integrated, Control and Power Stage Voltage - Supply: 8.2V ~ 45V Output Configuration: Half Bridge (4) Current - Output: 1.75A Interface: Parallel Voltage - Load: 8.2V ~ 45V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC
- Continuous Output Current: 1.75 amps
- Supply Voltage (AC): 8.2 to 45 volts
- Supply Voltage (DC): 8.2 to 45 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 10V ~ 44V Motor Type - Stepper: Unipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4, 1/8 Voltage - Supply: 10V ~ 44V Mounting Type: Through Hole Package / Case: 18-SSIP Formed
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 10 to 44 volts
- Supply Voltage (DC): 10 to 44 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 118601-MPC17533EVEL Packaging: Reel - TR Applications: Battery Powered Mounting: SMD (SMT) Technology: CMOS Output Current: 700mA Voltage - Load: 2 V to 6.8 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC
- Continuous Output Current: 0.7 amps
- Supply Voltage (AC): 2.7 to 5.7 volts
- Supply Voltage (DC): 2.7 to 5.7 volts
- Operating Temperature: -55 to 150 C
-
Motion Controllers - PMIC - PMIC - Motor Drivers, Controllers - MPC17511EVEL -- 1079207-MPC17511EVELSupplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1079207-MPC17511EVEL Packaging: Reel - TR Applications: Battery Powered Mounting: SMD (SMT) Technology: CMOS Output Current: 1A Voltage - Load: 2 V to 6.8 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 2.7 to 5.7 volts
- Supply Voltage (DC): 2.7 to 5.7 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: Counter for Stepper Motor 3-channel 16-bit Pulse Width Modulator 32-bit Real-time Timer Works with Microchip''s s MCU Metrology library Compliant with Class 0.2 standards (ANSI C12.20-2002 and IEC 62053-22) Four Sigma-Delta ADC measurement channels, 20-bit resolution, 102 dB dynamic
- Number of Timers: 6
- Pin Count: 57
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PST.57HB series offers four stepper configurations for stage lighting and automation, with 1.8° steps, documented holding torque, and model-specific current ratings. Reference Configuration Specifications (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Electromagnets
Type 142 Reedrelais 180, 321 control, mass reduced the 114, 208 application, 115 recess … … circuit, 36 relays, 321 development 36, 39 reluctance principle, 1, 6, 222 reluctance stepping motor , 221, 222 direction of … … 277 residual magnetism 22, 57 , 277 residual air gap …
-
Dubbel
… helical gearings G 126 Schränkung Q 96 screw B 17 screws G 50 -, lasting durability G 50 screw types G 41 -, threaded pins … … font heights F 36 stepping motors V 31, T 9 … … C 32 Schubbelastungsgrad B 57 thrust field scheme Q …
-
Industrial Automation Equipment Market Tracker - Q2 2015
… rounded out the top six players, which had a combined global market share of nearly 57 %. • Hybrid motors are the predominant type of stepper motor used in industrial .
-
Pulvermetallurgische production of gradient materials
Control about these speeds exactly to konnen, the stroke pistons by means of stepping motors (product KS200-57.3mit UMP compact tax card of K+ S of stepping motors GmbH FRG, Munchen) are driven. A small computer of the type IBM PC-AT rnit serves three built-in Indexerkarten PC-21 (of Compumotor Corp. USA, Petaluma CA) as central tax and control unit.
-
Beginning Arduino
… pressure sensor, 231-245 dual8-bit binary counters, 124-128 dual servo control, 196-201 email alert system, 384-393 Ethernet shield, 359-367 interactive LEDchase effect, 54- 57 interactive traffic lights, 38 … … control, 201-206 L293D motor driver rc, 104-108 … … SO card read/write, 317-317 serial controlled mood lamp, 68-79 serial temperature sensor, 279-283 servo control, 192-196 shift register 8-bit binary counter, 111-124 stepper control, 207-213 temperature … … boards, 4 array data type , 42 arrays, 53, 142 …
-
3D Printing with Delta Printers
57 Stepper Motors A stepper motor is a special type of electric motor.
-
Handbook Timing Belts
… 107, 233 Software programs, 86 Span, 5, 9, 180 Span vibration, 67, 69, 133, 184 Spindle drive, 118 Spindle lift table, 117 Spring-mass system, 67, 70, 180 Spur gear type drive, 112 Static friction, 70 Stepper motor , 7, 179 Stick-Slip … … Timing pulleys, 86 die-cast, 125 hobbed, 86 plastic, 125 driven, 9, 47, 57 driving, 9, 47 …
-
Spacecraft Systems Engineering
… classification, 63 spacecraft - on-a-chi p , 604 spacecraft operations, 467, 474, 488, 609, 637 spacecraft propulsion, 202 – 206 spacecraft structures, orientation required, 290 spacecraft systems, types and shapes, 4 SpaceShipOne … … laws, 163 – 165 stepper motors , 514 – 515, 518 … … 6 4 – 6 5 three-body problem, 106 – 109 thrust vector, 57 , 60, 135, 143 …
-
Mass transport in a novel two‐fluid taylor vortex extractor
This type of operation, however, is not of interest here. The inner- and outer-cylinder rotation rates are inde- pendently controlled by two Compumotor stepper motors and drivers (Triphase Automation, Waukesha, WI). … 62) is direct coupled to the inner cylinder, and the smaller motor (OEM- 57 -83) belt drives …
-
Handbook of Fractional-Horsepower Drives
… 364 turn-on time 350, 353 two-axis reference frame 362 two-coordinate measuring 293 two-coordinate motors 282 two-phase equivalent motor model 95 two-phase stepper motor 358 two-quadrant operation … … value capacitor motor 129 types of stepping 162 typical … wave mode 170 wave winding 57 wear limit 56 Weiss’ domains 319 wheel chain 453 wire-coupled …
Indicates content that may require registration and/or purchase.