Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE C, 10FT; Thermocouple Wire Type:C; Length - Imperial:10ft; Length - Metric:3.05m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:W5W26 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE K, 82FT; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE K, 164FT; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE T, 164FT; Thermocouple Wire Type:T; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.219mm²; Product Range:- RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer
- Temperature Range: 500 F
- Insulation Material: Plastic
- Thermocouple Type: T
-
Supplier: Transcat, Inc.
Description: Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Constantan Duplex ANSI Type TX AWG: 20 Type Wire: Solid Insulation: PFA Max Temp: 212°F 100°C Nominal Size: .068 x .116 Weight km/300m (lb/1000'): 4 (9)
- Temperature Range: 212 F
- Gauge Thickness: 20 Gauge
- Insulation Material: Plastic
-
Supplier: Transcat, Inc.
Description: Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: PFA Polymer
- Temperature Range: 500 F
- Thermocouple Type: E
- Insulation Material: Plastic
-
Supplier: Transcat, Inc.
Description: Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer
- Temperature Range: 500 F
- Insulation Material: Plastic
- Thermocouple Type: T
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Mounting Bolt - 1/4 -28 NF Threaded Bolt Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K
- Sensor Termination Type: Other
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” or 3/8” Diameter Ring Hole Size Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K, T
-
Supplier: Cole-Parmer
Description: This Type K thermocouple probe measures from -58 to 1000
F (-50 to 538 C) with a subminiature (mini-ANSI) connector. - Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: SLE grade Wire XC :Nextel 312 standard, rated to 1200°C (2200°F) Continuous, 1425°C (2600°F) Short Term XS: Silica Yarn, rated to 1050°C (1900°F) Continuous XR: Refrasil Vitreous Silica Fiber, suitable to 982°C (1800°F) XC4:Nextel 440 , rated to 1375°C
- Temperature Range: 2,822 F
- Gauge Thickness: 20 to 24 Gauge
- Length: 300 to 12,000 inch
- Insulation Material: Ceramic
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for bare, solid conductor, ISA Type N, base metal thermocouple wire, NiCrSi-NiSi. Nominal composition is 14.2% Cr, 1.4% Si, balance Ni for the positive leg (ISA Type NP) and 4.4 % Si, 0.1% Mg, balance Ni for the negative leg
-
Supplier: CHINO Works America Inc.
Description: The C015 series is adjacent measuring thermocouples designed for measurement of surface temperature of moving or rolling materials, such as heating rollers, press rollers and running sheets. The thermocouple has the built-in automatic correction circuit for the difference between
- Sensed Temperature: 932 F
- Sensitive Length: 393.701 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
- Element Configuration: Double Element
-
Supplier: Belden Inc.
Description: Type JX Thermocouple, 1 Pair 16AWG (Solid) Iron+Constantan, FEP Insulation Wht, Red Color Code, Overall Beldfoil® Shield, Black FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Thermocouple Type: J
-
Supplier: Belden Inc.
Description: Type TX Thermocouple, 1 Pair 16AWG (Solid) OFHC+Constantan, FEP Insulation Blu, Red Color Code, Overall Beldfoil® Shield, Blue FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Features: Other, Shielded
-
Supplier: Belden Inc.
Description: Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, FEP Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Thermocouple Type: K
-
Supplier: Belden Inc.
Description: Type EX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Constantan, FEP Insulation Wht, Red Color Code, Overall Beldfoil® Shield, Purple FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Thermocouple Type: E
-
Supplier: Cole-Parmer
Description: • Type K temperature probe with mini connector • Temperature range:-40 to 482-Degrees F (-40 to 250-Degrees C) • Type K mini connector • Compatible with most meters that have Type K temperature function
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Diameter: 0.032 inch
- Length: 120 inch
-
Supplier: Telatemp Corporation
Description: All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Diameter: 0.032 inch
- Length: 600 inch
-
Supplier: Allied Electronics, Inc.
Description: connector input. Features: Type-K thermocouple for use in air and non-caustic gas measurements Bead protected by perforated baffle Measurement range:-40 to 816ºC One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead
-
Supplier: MPF Products, INC.
Description: Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length Kapton Insulated Wire, Type-K TC Pair, UHV Rated, Bakeable to 250 deg C
- Temperature Range: 482 F
- Length: 39 inch
- Thermocouple Type: K
- Features: Other
-
Supplier: MPF Products, INC.
Description: Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length Kapton Insulated Wire, Type-K TC Pair, UHV Rated, Bakeable to 250 deg C
- Temperature Range: 482 F
- Length: 96 inch
- Thermocouple Type: K
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One year
-
Supplier: Allied Electronics, Inc.
Description: thermocouples and has a miniature connector input. Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 350°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type)
-
Supplier: ASTM International
Description: thermocouple material or assemblies. Unless otherwise noted, all information in this specification applies to both thermocouple combinations of tungsten-3 % rhenium versus tungsten-25 % rhenium (W3Re/W25Re) and tungsten-5 % rhenium versus tungsten-26 % rhenium (W5Re/W26Re; Type
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Mineral-insulated Thermocouple assembly MT. Mineral-insulated thermocouples are used for measuring temperature where flexible, rugged, corrosive resistant, and fast responsing sensors are needed. Used in solid, fluid and gas medias up to 1100°C (shortly 1250°C).
- Sensed Temperature: 2,282 F
- Diameter or Width Range: 0.01968505 to 0.2362206 inch
- Sensitive Length: 1.968505 to 1,181.103 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: TE Connectivity
Description: Dimensions Diameter : 4.8 MM [.188 INCH ] Length : 609.6 MM [24 INCH ] Wire Length : 3048 MM [120 INCH ] Other Junction Grounding : Grounded Packaging Features Thermocouple Sensor Package : Fiberglass Sheath Product Type Features Model Number : ANDO-410 Thermocouple
- Sensed Temperature: -58 to 311 F
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The SAB 1000°C surface thermocouple is a high-temperature sensor for demanding measurement tasks, for example in the automotive industry, steel production, or battery issue tests such as nail penetration. Thanks to its class 1 fiber-glass-insulated thermowires, the thermocouple
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Surface
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N. Here are examples of standard profile
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: Thermocouple Wire
- Temperature Range: -18.4 to 221 F
- Gauge Thickness: 24 Gauge
- Length: 1,200 inch
- Thermocouple Type: T
-
Supplier: Cole-Parmer
Description: Thermocouple Wire
- Temperature Range: -18.4 to 221 F
- Gauge Thickness: 24 Gauge
- Length: 12,000 inch
- Thermocouple Type: T
-
Supplier: Minco
Description: Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation. For applications requiring: Fast, accurate response Extreme environments Temperature range of -200 to 200°C
- Sensed Temperature: -328 to 392 F
- Diameter or Width Range: 0.75 inch
- Sensitive Length: 0.75 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
Find Suppliers by Category Top
Featured Products Top
-
Type C Standard Limits per ASTM E230 Insulation: High Purity (99.4% Min) Magnesium Oxide (MgO) per ASTM E1652 Hafnium Oxide (i.e., Hafnia) for selected high temperature applications Special Applications (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
the thermocouple. For temperatures less than 1230?C, base metal thermocouples with thermoelements of types J, K, E, T and N are commonly used. For temperatures exceeding 1230?C, thermocouples with thermoelements of types R, S, B and C are commonly used. Additionally, more (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
types available If you need engineering help to ensure you’re choosing the proper SPA for a specific application, we’ve created the (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
junction compensation can only be accomplished with precise measurement of the terminal block temperature where the dissimilar metal, wire pair is terminated. Keep reading and learn about A physics problem in thermocouple application. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation -
(EMF). The EMF appears across the free ends of the thermocouple wires where it is measured and converted into units of heat calibration. Through selection of appropriate thermocouple wires and sheath components, thermocouples are suitable to be used in temperature ranges from (-200 to 2316) °C (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Wire identification markers applied Available with or without conductors Thermocouple material conductors available, 18 AWG standard, other wire gauges optional (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
equipment, usually computers, located thousands of feet away in central control areas. They accept a wide range of inputs, including millivolt, volt, milliamp, thermocouple, RTD, potentiometer, and slide wire. They operate on power from a 2-wire signal loop and modulate the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
A fastener manufacturer contacted THE LAB at Ambrell as they needed to preheat steel wire prior to hot heading. The end products were screws. They wanted to heat steel wire to 350 °F (177 °C) within seconds. They turned to induction because they wanted to increase tool life with hot (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions
Conduct Research Top
-
Different Methods of Measuring Component Temperatures
Thermocouples are considered to be accurate within ± 1°C but there are many traps to fall into. They may pick up electrical noise, they are relative, meaning that they need to be calibrated to a "cold junction", the wires of the thermocouple or disc type thermocouples may make the device
More Information Top
-
Long Duration Testing of Type C Thermocouples at 1500 °C
It should be noted that it isn’t known how much of the grain growth occurred during heating and how much occurred during the “stabilization” process for the Type C thermocouple wires prior to manufacturer cali- bration.
-
Type C thermocouple performance at 1500 °C
It should be noted that it is not known how much of the grain growth occurred during heating and how much occurred during the ‘stabilization’ process for the Type C thermocouple wires prior to manufacturer calibration.
-
Understanding the microstructure and properties of components fabricated by laser engineered net shaping (LENS)
Fine diameter (10 pm) Type C thermocouple wire is used for measurements to ensure no reaction during deposition, and care was taken to insert the TC bead into the deposition zone for accurate temperature measurements.
-
LDRD Final Report: Exploiting LENS Technology Through Novel Materials
Fine diameter (250 micron) Type C thermocouple wire was used for measurements with care taken to insert the TC bead into the deposition zone for accurate temperature measurements.
-
Understanding Thermal Behavior in Lens Processing of Structural Materials
Fine diameter (10 pm) Type C thermocouple wire was used for the measurements to ensure no reaction during deposition, and care was taken to insert the TC bead into the deposition zone for accurate temperature measurements.
-
Experimental Test of a Thermodynamic Paradox
The central 2.5cm length section was partitioned off with metal- coated, high-purity, 4-hole alumina discs (99.8% Al2O3, Dia = 0.64cm, Thickness = 0.25 cm), through which fine- wire Type C thermocouples (Dia = 0.005”; Omega T5R- 005-12 …
-
The role of the Al2 O3 passivation shell surrounding nano-Al particles in the combustion synthesis of NiAl
The first was a bare wire Type C thermocouple (0.005 in, Fig. 3B) inserted into a small hole drilled into the curved surface of the pellet and used to estimate flame temperature (Fig. 3A).
-
Inmagic DB/Text WebPublisher PRO: 1 records
Type C thermocouples with wire diameter 0.25 mm (hafnia insulation) and with an outer molybdenum sheath of diameter 1.5 mm and length 375 mm was studied.
-
A miniature high-temperature fixed point for self-validation of type C thermocouples
This method cannot be easily used with a type C thermocouple since its wire is too stiff and brittle to reliably integrate the measurement junction and fixed point.
-
Melting point determinations of -rich slag
Consequently the experimental error at 1700 ◦ C using type B thermocouple wire is estimated to be ±20 ◦ C . and ±24 ◦ C with the non-standard type.
Indicates content that may require registration and/or purchase.