-
Supplier: Newark, An Avnet Company
Description: MODULE, CONVERTER, USB TO RS485, FT232RQ, UART; Module Applications:Industrial, Home Projects; Compliance Standard:-; Supported Devices:FT232R; Module Interface:USB; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature (-40°C to +85°C) standard Includes
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: 128-byte, DB9, Other, Portable, Serial Adapter, Serial Data Converter
- Agency Approvals: CE Conformity Marks, RoHS
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers Speeds up to 921.6kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: 128-byte, DB9, Other, Printed Circuit Board (PCB), RS232/422/485, Serial Adapter, Serial Data Converter
-
Supplier: Newark, An Avnet Company
Description: MODULE, CONVERTER, USB TO RS422, FT232RQ, UART; Module Applications:Industrial, Home Projects; Compliance Standard:-; Supported Devices:FT232R; Module Interface:USB; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB-UART CONVERTER, -40 TO 85DEG C; USB IC Type:USB-UART Converter; USB Standard:USB 2.0; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Data Rate:3Mbaud; No. of Ports:1 Port RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: can be used to control the Transmitter and Receiver. The CTS line can be used to check for proper installation of the communication cable. To check for proper cable connection, introduce +5VDC to the CTS line on the cable side of the connector. Then read the CTS bit by
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: WDG-2S card, COM-A and COM-B, can be used for either RS422 communications or RS485 communications. (The RS485 specification allows multiple transmitters and receivers to communicate over a two-wire "party line" bus.) Opto-isolators are incorporated on the card to provide
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB9
-
Supplier: DigiKey
Description: RS-485/UART USB TO SERIAL
-
Supplier: RS Components, Ltd.
Description: USB to RS485 UART Serial Converter PCB
- Category: Development Suite / Kit
- Features: Other
- Ports: USB
-
Supplier: Fieldbus International AS
Description: The T610 is a built-in module for interfacing Modbus RTU transmitters to a FOUNDATION fieldbus network(FF). T610 includes a Modbus master in order to communicate with a Modbus instrument. The module reads the variables from the instrument and converts this to a dynamic variable
-
Supplier: Fieldbus International AS
Description: T210 is an OEM built-in module for converting Modbus RTU based instruments to HART General description: HART slave OEM module for built-in application Provides HARTability to Modbus transmitters Modbus connection options are RS485, RS232 or CMOS. Connects to the 4-20 mA
-
Supplier: Fieldbus International AS
Description: The T610_B is a built-in module for interfacing Modbus control devices to a FOUNDATION Fieldbus network. There are options for using RS485, RS232 or pure CMOS UART communication to the instrument. It is loop powered and is suited for a two-wire loop powered design. It
-
Supplier: Fieldbus International AS
Description: information handling The Operation Temperature Range is -40 °C – +85 °C, and the current draw is 14mA. The T410 is a round card with 65 mm in diamter. Applications The T410 is intended to be integrated into Modbus instruments that shall be upgraded to interface to Profibus PA.
-
Supplier: Linx Technologies
Description: Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. The transceiver uses
- Data Rate: 100 kbps
- Sensitivity: -104 dBm
- Output Power: -3.000000000000001 dBm
- Operating Frequency: 868 to 928 MHz
-
Supplier: Linx Technologies
Description: microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface. The 25 Series has a compatibility mode that
- Data Rate: 153.6 kbps
- Sensitivity: -105 dBm
- Output Power: 13 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a
- Data Rate: 115.2 kbps
- Sensitivity: -105 to -100 dBm
- Output Power: 23.5 to 24 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: GasLab
Description: memory for time-stamped data logging of all measurements Serial UART output RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanical Dimensions (sensor):
-
Supplier: GasLab
Description: converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured
-
Supplier: GasLab
Description: The AlphaSense CO-AF Carbon Monoxide Sensor provides an accurate and reliable way to measure up to 5,000 ppm CO by volume. The smart board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital
-
Supplier: Microchip Technology, Inc.
Description: Voltage Divider (CVD) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required 5-bit Digital to Analog Converter (DAC) 5-bit resolution, rail-to-rail Unbuffered I/O pin output 2 x Comparators Comparator hysteresis enable Invert
- Internal RAM Size: 4.096 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of A/D Converters: 24
-
Supplier: Microchip Technology, Inc.
Description: Peripheral Module Disable (PMD): Ability to selectively disable hardware module to minimize active power consumption of unused peripherals Peripheral Pin Select (PPS): Enables pin mapping of digital I/O Analog-to-Digital Converter with Computation (ADCC): Up to 43
- Internal RAM Size: 8.192 KB
- Internal ROM Size: 128 KB
- Number of Timers: 4
- Number of A/D Converters: 24
-
Supplier: 4D Systems Pty. Ltd.
Description: 1Mbps. USB to Serial-TTL UART converter cable. Incorporates the Silabs CP2102 USB to Serial UART bridge IC which handles all the USB signalling and protocols. Provides a fast and simple way to connect all of the 4D devices that require TTL level serial
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Microchip Technology, Inc.
Description: (CVD) Support: Automates touch sampling and reduces software size and CPU usage Four external inputs Two 8-Bit Digital-to-Analog Converter (DAC): Buffered output available on two I/O pins Internal connections to ADC and Comparators Two Comparators (CMP): Four external inputs
- Internal RAM Size: 4.096 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 17
-
Supplier: Microchip Technology, Inc.
Description: Select Zero-Cross Detect (ZCD): Detect when AC signal on pin crosses ground Voltage Reference: Fixed Voltage Reference with 1.024V, 2.048V and 4.096V output levels Internal connections to ADC, Comparator and DAC Three UART - One UART supports LIN/DMX/DALI DMA compatible
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 32 KB
- Number of Timers: 3
- Number of A/D Converters: 17
-
Supplier: ValueTronics International, Inc.
Description: control pans the zoom box across the waveform to quickly get to the portion of the waveform you are interested in. The outer control also utilizes force-feedback to determine how fast to pan on the waveform. The farther you turn the outer control, the faster the zoom box
- Bandwidth: 100 MHz
Find Suppliers by Category Top
Featured Products Top
-
to use sensor provides high accuracy air quality measurement by detecting (read more)
Browse Gas Sensors Datasheets for RS Components, Ltd. -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
-channel converter cable is available as an additional accessory. It establishes a USB connection to the sensors via RS422. The advantage is a cost-effective connection solution for permanent installation. The unshielded cable allows a maximum data rate of 1 MBaud. For demanding measurement tasks, the IF2001/USB interface module is available which also supports the RS422/USB signal conversion. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
environments. At the core of the upgrade is the NSH-542 managed Ethernet switch, paired with NXF-742TS-20 and NXF-742RS-20 single-fiber media converters. Together, this solution delivers up to 20 km of fiber connectivity, enabling stable and high-speed communication between central MRT stations and the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
converters all perform vital roles in the operation of these life-saving devices. Find the key components and block diagrams to start building your own prototype. (read more)
Browse Power Amplifiers Datasheets for RS Components, Ltd. -
trigger types: edge, pulse width, ramp, runt pulse, over-amplitude pulse, delay, timeout, duration, setup & hold, Nth edge, and code pattern Protocol trigger and decoding functions. Included: RS232/UART, I2C, SPI. Optional: CAN, CAN-FD, LIN, FlexRay, AUDIO, SENT Zone triggering for (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
constructed with expertise, allowing control and diagnostics via CAN bus, RS-485, and Ethernet. By integrating critical systems seamlessly, these PDUs maximize energy use and provide a solid foundation for military operations. With a voltage range spanning from 28V to 250V, the PDU technologies (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
is based on point-to-point RS-422 connections with the possibility of daisy-chaining several devices together for more efficient cable layouts. The BiSS C interface uses the same cabling components as the older SSI interface, simplifying upgrades. BiSS interfaces are based on non (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Power Range: Up to 600W Interfaces: USB, LAN, RS232 Remote Control: Supported via SCPI commands Protection Features: Overvoltage, Overcurrent, Overtemperature The UDP6900 series programmable DC power supplies are engineered to deliver unmatched performance, versatility, and cost (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US
More Information Top
-
Shopping In Wireless Networking - Big Bruin
… to enable serial receive ready transmission rate control signal and MODEM liaison signal;By adding level converter module, RS232, RS485 , interface; (supporting modules for … … and MEM mode; USB to parallel port can be … … of serial communication mode, UART , I2C, SPI;- Supports 2 …
-
Robot Motion and Control 2011
Fig. 16.3 Gripper controller building blocks, where here and in Fig. 16.5: UART - Univer- sal Asynchronous Receiver Transmitter, QEI - Quadrature Encoder Interface, SPI - Serial Peripheral Interface, PWM - Pulse Width Modulator, ADC - Analog Digital Converter A single microcontroller controls two joints and is interfaced to two incremental encoders by RS485 line receivers and four magnetic encoders on the SPI bus.
-
Advanced, High-Reliability, System-Integrated 500kW PV Inverter Development: Final Subcontract Report, 29 September 2005 - 31 May 2008
The GT30 uses two MSP430 microcontrollers for a total of four UART connections, one linking the two processors, one for an external RS232 connection, one for an external RS485 connection and one for and internal, inverter system, RS485/MOD BUS connection. Analog- to -Digital Converter (ADC .
-
Infusion pump medical system controlled with modern system on chip devices
… 8MHz, 4MHz clock will be used), enough memory (2Kbytes RAM, 60 Kbytes code memory) and hardware resources (LCD driver, 6 8 bit I/O ports, 2 hardware UARTs , 2 timer units with … … oscillator, 12 bit Analog to Digital converter with multiple input lines). … transistor, LCD display using 4x20 characters LCD module and serial interface based on MAX485 serial RS485 driver.
-
The parallel operation control of a modular AC to DC converter via serial communication bus
The current command (iLrefd) is converted by a 12-bit digital- to -analog converter (DAC) to be the control signal, which is used to control the input induc- tor current with analog circuit: a fixed hysteresis band control. … on the digital bus, as shown in Fig. 2, a uni- versal asynchronous receiver/transmitter ( UART ) is employed. The RS485 bus is selected to transmit information among the controller of each converter module.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37060/82501120-MIT.pdf?sequence=2
Rather than upgrading to an expensive microcontroller with three UARTs , the following design multiplexes the single Atmega8 UART over three different communication channels. Figure 3-6: Analog Multiplexer switches Atmega UART between RS232 & RS485 converters .
-
Aspects of serial communication in a network of medical devices
… program memory, 2 hardware USARTs and 2 timer modules with capture/compare capabilities to implement 2 software UARTs . For RS485 serial communication one low-voltage driver circuit like MAX3160 was used; this circuit was required … Hardware required on remote side is very simple – one FT232BM USB to Serial (logic level) converter and one RS485 driver like MAX485.
-
Evaluating AAL Systems Through Competitive Benchmarking. Indoor Localization and Tracking
… behind IPoK is to use a 2 wire multipoint connection as for example RS485 , and also supply … The IPoK bus carries a 7..30 Volt supply, which is decoupled from the lines by inductors and then converted to 3.3 Volts with a DC-DC converter . … HCS08 series of controllers offer a 20 mA line driver for the included UART such that the …
-
Wireless patient health monitoring system
4) FT232- USB to Serial Converter FT232 is a USB to serial UART interface. It supports data transfer rates from 300 baud to 3 M baud (RS422, RS485 and RS232) at …
-
Detection of person presence and its activity in the bathtub
ATmega32 MCU AD5933 Impedance Analyser . IIC . UART . and Callibration Unit . Switching . Bathtub . 2−port to 4 − port converter . interface . RS485 .
Indicates content that may require registration and/or purchase.