-
Supplier: Quarktwin Technology Ltd.
Description: RF Mixer IC Cellular, UHF, VHF 200MHz ~ 1GHz
- RF Frequency Range: 200 to 1,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: RF Mixer IC Cellular, HF, UHF, VHF Up Converter 500MHz 8-DIP
- RF Frequency Range: 500 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: RFMD Win Source Part Number: 733769-RF2418TR7 Packaging: Cut Tape (CT) Frequency: 400MHz ~ 1.1GHz Gain: 23dB Supply Current: 26mA Noise Figure: 2.4dB RF Type: ISM, UHF Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 14-SOIC
- RF Frequency Range: 400 to 1,100 MHz
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500MHz 17dB 5dB Cellular,HF,UHF,VHF SOP-8-150mil RF Mixers ROHS
- RF Frequency Range: 500 MHz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236091-SA639DH,512 Category: RF/IF and RFID>RF Mixers Series: SA639 Package: Tube Standard Package: 63 Mounting: SMD (SMT) Frequency: 500MHz Gain: 9.2dB Noise Figure: 11dB Current - Supply: 10mA RF Type: Cellular, ASK, DECT, FSK, UHF, VHF
- RF Frequency Range: 500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features For mixer applications in VHF/UHF range For high-speed switching application Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks
- VF: 0.34 to 0.6 volts
- IF: 130 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Win Source Part Number: SA602AD/01,118-311577 Series: SA602 Packaging: Reel Frequency: 500MHz Gain: 17dB Noise Figure: 5dB Current - Supply: 2.4mA RF Type: Cellular, HF, UHF, VHF Part Status: Active Secondary Attributes: Up Converter Number of Mixers:
- RF Frequency Range: 500 MHz
-
Supplier: Renesas Electronics Corporation
Description: The HFA3101 is an all NPN transistor array configured as a Multiplier Cell. Based on Intersil's bonded wafer UHF-1 SOI process, this array achieves very high fT (10GHz) while maintaining excellent hFE and VBE matching characteristics that have been maximized through careful attention to
- Polarity: NPN
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Lectrosonics, Inc. Ultra compact UHF receiver for field production with compact DV camcorders, portable mixers and other audio equipment The Lectrosonics 100 system was designed to operate with the new generation of DV camcorders, offering an ultra-compact receiver and modest cost, yet
- Features: Wireless Microphone
-
Supplier: MilesTek Corporation
Description: Satellite Diplexer-Mixer Combines off-air TV antenna or other RF signals and satellite signals into a single output. Insertion loss is 0.5dB for VHF-UHF and 1.5 dB for satellite. WARNING: This product can expose you to chemicals including phthalates, which is known to the State
- Features: Coaxial Connector
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC LO Amplifier, Mixer AMPS, Cordless Phones, GSM, ISM, PCS, UHF 900MHz Mixer 14-SOIC
-
Supplier: RS Components, Ltd.
Description: Diode,mixer,7V,UHF,SOT23
- Pin Count: 3
- Diode Applications: Mixer, Switching
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Description: UHF/VHF MIXER NPN TRANSISTOR
- Packing Method: Bulk Pack
- Features: General Purpose BJT, Other
-
Supplier: Rochester Electronics
Description: UHF Oscillator and VHF Mixer NPN Transistor
- Polarity: NPN
- Features: Other
- Package Type: TO-220
- Packing Method: Tape Reel
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier double diode in a SOT23 small plastic SMD package. Features and benefits Low forward voltage Small SMD package Low capacitance. AEC-Q101 qualified Applications UHF mixer Sampling circuits Modulators Phase detection.
- VF: 600 to 0.6 volts
- VR: 4 volts
- IR: 0.25 mA
- Applications: Mixer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSISTOR (TV TUNER, UHF MIXER, VHF~UHF BAND RF AMPLIFIER APPLICATIONS) Product overview: 2SC3120 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general
- Features: Bipolar RF Transistors
-
Supplier: Richardson RFPD
Description: for applications requiring extended protection against arc-over and corona. Typical functional applications: Bypass, Coupling, Tuning, Feedback, Impedance Matching and DC Blocking. Typical circuit applications: UHF/Microwave RF Power Amplifiers, Mixers, Oscillators, Low Noise
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Diode Schottky 6V 3-Pin S-Mini / DIODE (UHF~S BAND MIXER/DETECTOR APPLICATIONS) Product overview: 1SS154 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Renesas Electronics Corporation
Description: frequency amplifier and mixer applications.brbr Both arrays are matched high frequency transistor pairs. The matching simplifies DC bias problems and it minimizes imbalances in differential amplifier configurations. Their high fT enables the design of UHF amplifiers which exhibit
- Noise Figure: 2.4 dB
- Polarity: NPN
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N CHANNEL DUAL GATE MOS TYPE (TV TUNER, UHF RF AMPLIFIER, UHF MIXER APPLICATIONS) Product overview: 3SK127 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems,
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: UHF OSCILLATOR AND UHF MIXER NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD Product overview: 2SC3841 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
-
Supplier: Visual Sound, Inc.
Description: systems is incredibly easy. A logic output allows remote control of external devices, such as an automatic microphone mixers. BR> Naturally, the SR 4500 operates in an extremely wide UHF band (30 MHz) and each frequency preset provides up to 20 intermodulation-free channels*. The
- Features: Wireless Microphone
Find Suppliers by Category Top
Featured Products Top
-
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package.
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9852PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +33dBm OIP3 with a low 1.8 dB typical noise figure, the AMM-9852PSM is an ideal linear signal amplifier for applications requiring low power consu...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9858PSM - Marki Microwave’s new AMM-9858PSM offers industry-leading LNA performance from 2 to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +30dBm OIP3 with a low 1.9 dB typical noise figure, the AMM-9858PSM is an ideal linear signal amplifier for applications requiring low power consum...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9854PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 14dB gain and +25dBm OIP3 with a low 2.5 dB typical noise figure, the AMM-9854PSM is an ideal linear signal amplifier for applications requiring low power consu...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Marki Microwave’s first GaAs MMIC balanced harmonic mixer features excellent 18 dB conversion loss, superior isolations, and spurious performance across a broad bandwidth. The MMH-35120H utilizes the third harmonic of the LO for mmWave frequency conversions and provides a low-cost method of LO generation. Available as wire bondable die or connectorized module. (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC
More Information Top
-
Subject Index
UHF mixers monolithic RF act. mixer design.
-
High Performance Receiver
The output of this amplifier drives the RF mixer through a VHF/ UHF PIN diode switch.
-
Interference between television signals due to intermodulation in receiver front-ends
However, the parameter is published for RF amplifiers and mixers suitable for UHF receivers, notably cel- lular telephones.
-
1998 Index IEE Journal Of Solid-state Circuits Vol. 33
J-SC May 98 UHF integrated circuits; cf. UHF bipolar integrated circuits UHF mixers 1-V multigigahertz RF mixer core in 0.5-µm CMOS.
-
Subject index
UHF diodes SiC Schottky-barrier RF mixer diodes, IMD perform..
-
Subject Index
Manku, T., + , T-CAS2 Oct 98 1408-1413 UHF mixers LV design tech. for RF ICs.
-
Semiconductors Catalogue -->Transistors-->Amplifier applications-->RF amplifiers
Silicon NPN transistor for TV tuner, UHF mixer applications and VHF- UHF band RF amplifier applications .
-
Page 4. Semiconductor parts with 862 in root number
Silicon NPN transistor for TV tuner, UHF mixer applications, VHF- UHF band RF amplifier applications .
-
Semiconductors Catalogue -->Transistors-->Consumer electronic-->TV/CRT-->TV tuner
Silicon NPN transistor for TV tuner, UHF mixer applications and VHF- UHF band RF amplifier applications .
-
Page 77. Semiconductor parts with 120 in root number
Silicon NPN transistor for TV tuner, UHF mixer applications and VHF- UHF band RF amplifier applications .
Indicates content that may require registration and/or purchase.