-
Supplier: Northrop Grumman Corporation
Description: The SATCOM AIU includes a low noise amplifier (LNA) component and block filtering required to achieve the receive performance parameters for the UHF SATCOM waveforms. The AIU is mounted in close proximity to the antennas to minimize losses between the antennas and
- Frequency: 0.243 to 0.319 GHz
- Operating Temperature: -40 to 131 F
- Certifications and Approvals: MIL-STD
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM 9 DBIC PORTABLE AS-4220( )/G
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, 11 DBIC PORTABLE, FOLDABLE AS-4218( )/G
-
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, MEDIUM WEIGHT, PORTABLE, FOLDABLE AS-4216()/G
-
Supplier: Accuris
Description: ANTENNA, UHF SATCOM, 14 DBIC PORTABLE, FOLDABLE AS-4219( )/G
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX UHF Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of UHF signals in the frequency range of 225 MHz to 400 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 100 to 2,500 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: TE Connectivity
Description: Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1427 - 2700 Frequency Category : 1427 - 6000 Gain (Max)
- Primary Frequency Range: 1,427 to 2,700 MHz
- Gain: 3 to 6 dB
- VSWR: 2 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: AR Modular RF
Description: The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto
- Frequency Range: 30 to 512 MHz
- Output Power( P1dB): 45.44068044350276 dBm
- Noise Figure: 2 dB
- Input VSWR: 1.5 :1
-
Supplier: Northrop Grumman Corporation
Description: and a Satellite Communications Antenna Interface Unit (SATCOM AIU). The GUI displays the RF Control Bus commands that are received along with the actual hexadecimal data. A timestamp is displayed with every decoded command. RF Control Bus data received by the GUI can also be stored in
- Component / Product Tested: Avionics / Military Electronics
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna
- Frequency Range: 500 to 4,000 MHz
- Insertion Loss: 1.8 dB
- VSWR: 1.33 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna
- Frequency Range: 500 to 7,000 MHz
- Insertion Loss: 1.2 dB
- VSWR: 1.3 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna
- Frequency Range: 500 to 4,000 MHz
- Insertion Loss: 1.3 dB
- VSWR: 1.35 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna
- Frequency Range: 500 to 7,000 MHz
- Insertion Loss: 2.7 dB
- VSWR: 1.3 :1
- RF Coupler Type: Uni-Directional
Find Suppliers by Category Top
Featured Products Top
-
directional coupler also lends itself to wireless designs and many test and measurement applications from UHF through C-Band including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Nonlinear Phenomena in Complex Systems: From Nano to Macro Scale
Novel Circularly Polarized (CP) UHF SATCOM antenna [8–10] is developed based on Moxon antenna (bent dipole element over a ground plane), and further extended for RFID and GPS applications.
-
Effects of solar, Galactic and man-made noise on UHF SATCOM operation
UHF SATCOM Antennae Antenna temperature is linked to the gaiddirectionality of the antenna used for SATCOM operation, which is further linked to the mobility of the available platform.
-
L-3 Communications Global Hawk ICS
… 127 mm (5.0 in) Height (each) 178 mm (7.0 in) UHF LNA/diplexer: Length (each) 152 mm (6.0 in) Width (each) 137 mm (5.4 in) Height (each) 31 mm (1.2 in) UHF satcom antenna : Length 404 mm (15 …
-
A conformal UHF antenna suitable for satellite communications by small air, land & sea sensor platforms
JEM Engineering has developed a new UHF SATCOM antenna design that utilizes advances in realizing magneto-dielectric (MD) substrates for a spiral radiator.
-
PacStar 3700 TacSat Nano radio interoperability system
Support for two Harris AN/PRC-152, -152A or RF-310M radios with handsets, docking connectors, and antennas Externally deployable 5 dB UHF SATCOM antennas with cabling and amplifiers Three, two-channel Radio-to-IP gateways with integrated radio interconnect for integrated radios …
-
RT-18XX series UHF SATCOM terminals
The turnkey Initial Operational Capability (IOC) installation included RT-18xx-based terminal hardware, together with UHF SATCOM antennas from Spirit River Pty Ltd.
-
QHE portable satcom antenna
According to the contractor, the QHE UHF satcom antenna is designed for portability, ease of storage, and use as a reserve or emergency antenna for submarines.
-
Communication Satellite Antennas: System Architecture, Technology, and Evaluation > Propagation Limitations and Link Performance
[3] R. B. Dybdal, “ UHF SATCOM Antenna Architectures,” 2000 IEEE MILCOM Symposium Digest (October 2000).
-
Evaluation for satcom‐on‐the‐move antenna
TEXT: The CLSM UHF satcom antenna , developed by Thomson Marconi Sonar for UK Royal Navy nuclear submarine applications and tested by the British Army two...
-
11.4.08 -- Spotlight On MILCOM 2008
UHF SATCOM Antenna .
Indicates content that may require registration and/or purchase.