-
Supplier: Sifam Tinsley UK
Description: OMEGA XMER CT’s are square type and encapsulated with UL94V-0 approved polycarbonate. These metering CT’s feature sealable terminal covers and a wide range of primary current ratings. Available in various, Bus bar sizes, case widths, and mounting options. Features • Comprehensive class
- Primary current (Ratio) Range: 30 to 5,000 amps
- Burden: 1 to 60 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device
-
Supplier: Enercorp Instruments Ltd.
Description: electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed. Current Transformers Solid Core Sentry 100 Series comprises a
- Features: Current Transformer
-
Supplier: Panel Components & Systems, Inc.
Description: The Sentry UL range provides automatic, current limited and thyristor controlled charging of vented lead acid or NiCd batteries. The units may be used in a wide range of industrial charging applications, including standby engines, pumps and generators. The charger uses an open frame
-
-
Supplier: Panel Components & Systems, Inc.
Description: The Guardian is a highly efficient, high performance charger. The output is configured for accurate fast charging, optimum battery life and reliability. High impedance transformer technology gives a low ripple output (<1%) suitable for charging either sealed or vented batteries, e.g., Nickel
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split
-
Supplier: Hammond Manufacturing Company Inc.
Description: core). Hipot tested at 2,500 VAC Connections are made to a screw terminal or heavy copper tabs with holes Perfect for high current power supply filtering. All chokes are UL approved under Type 3AH, E207860, 30V7 For AC applications 60 Hz to 10,000 Hz try our 197 Series
- Maximum Secondary Current Rating: 20 amps
- Other Transformer Types / Applications: Electronics Transformer, Encapsulated Coil, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Electromech, Inc.
Description: Disconnect, tab, wire, etc. • Profile~~~Open Frame, Enclosed, sealed, etc. Features & Capabilities • Design optimization • Our products are approved or meet UL/CSA/VDE/CE • State of the art expertise in EMI sheilding • 100% Q.C. • First article engineering model(s) in 3 days
-
Supplier: Eaton Corporation - Sensors
Description: is magnetically isolated from the input for safety and elimination of insertion loss (voltage drop) UL, C-UL and CE Approved — Accepted worldwide Typical Applications Automation Equipment — Analog current reading for remote monitoring and software alarms Data Loggers —
- Measuring Range: 100 to 200 amps
- Input Voltage: 4 to 20 volts
- Response Time: 300,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: Tripp Lite by Eaton
Description: tested to UL 1449 3rd Edition, UL 1363 and cUL (Canada) standards, but is not approved for patient-care vicinities. The ISOBAR6ULTRAHG features six hospital-grade NEMA 5-15R-HG outlets, which are arranged in three exclusive isolated filter banks that prevent equipment connected
- Maximum Surge Current: 48,000 amps
- Clamping Voltage: 140 volts
-
Supplier: Larson Electronics LLC
Description: X150-120X12I-100 Explosion Proof Metal Halide Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and halogen lamp used with this unit provides operators with excellent power and
-
Supplier: Larson Electronics LLC
Description: X30LED-120X12I-100 Explosion Proof LED Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light
-
Supplier: Littelfuse, Inc.
Description: UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: CARLO GAVAZZI Automation Components
Description: available with a broad range of control and pilot devices, transformers, and disconnects. We also offer complete enclosed starters in a NEMA 4 metal enclosure. These Starters are available with a broad range of control and pilot devices, transformers, and disconnects. To complete our
- Continuous Current: 160 to 900 amps
- Motor Voltage: 110 to 600 volts
- Single Phase Power Rating: 10 to 40 HP
- Three Phase Power Rating: 40 to 600 HP
-
Supplier: CARLO GAVAZZI Automation Components
Description: available with a broad range of control and pilot devices, transformers, and disconnects. We also offer complete enclosed starters in a NEMA 4 metal enclosure. These Starters are available with a broad range of control and pilot devices, transformers, and disconnects. To complete our
-
Supplier: Littelfuse, Inc.
Description: time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: continuity check Open Short Check(OSC) function GFI shutdown the instrument when imbalance current > 0.5mA Flashover (ARC) detection Quick discharge of DUT in IR and DC test Pause mode Large LCD display UL and TUV approved CE mark Programmable ramp/fall and test time
- Types of Measurements: AC Hipot, Insulation Resistance
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 6.5V, +3.3V. Power good signal: turn-on delay 100ms to 500ms; AC Input: 115/230VAC, 8/4A, 60/50Hz. DC Output: +3.3V, Min. current 11.5A, Max. current: 18.7A +5V, Min. Current: 12.6A, Max. Current: 16A; Voltage: -5V, Output: 0.3A; Voltage: +12V, Output: 10A;
-
Supplier: Advanced Power Solutions
Description: Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerOutput(s)Vout Range Dimensions
- DC Output Voltage: 3.3 to 48 volts
- DC Output Power: 50 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
For engineering buyers and specifiers sourcing dry-type transformers for North American projects, a supplier's certificate image alone is not sufficient evidence of valid UL & cUL compliance. Certification records must be verified through UL's official Product iQ database to confirm the (read more)
Browse Three Phase Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
conductor in switching power supply applications. Constructed of materials UL-rated to 130 ºC (266 ºF), these transformers are also available with a center tap option. The rated primary current creates a temperature rise of approximately 40 °C (104 ºF), the maximum recommended (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
medical components portfolio also includes robust metal line switches resistant to harsh cleaning processes with seal protection up to IP69K, high performance SMD fuses that withstand pulse and inrush currents, as well as wide temperature variations. Products carry country-specific approvals such as VDE/ENEC, UL/CSA and CCC. SCHURTER’s perfectly safe solutions are cost effective and intended for use in the highest-grade medical equipment. (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
: A low profile of just 2.7 mm, minimizing on-board shadowing Wire cross-sections from 26 – 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors 3 mm pin spacing Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V (read more)
Browse Electrical Connectors Datasheets for WAGO -
and purchasing industries. They are safe, easy to use and durable. Making effortless connections The UL1977 connectors offer coupling with 80% less effort than the current industry standard and feature a unique contact technology that allows for more contact points and a (read more)
Browse DIN Connectors Datasheets for Amphenol Communications Solutions -
The Vicfuse UL Class Fuse Series is a comprehensive industrial protection portfolio designed to support a wide range of AC and DC electrical systems. The series is organized into multiple UL fuse classes, each optimized for specific operating requirements (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Product Index
In a recognized construction system UL has approved a set of materials used to make a transformer , but have also examined voltage, current , creepage, clearance, and dielectric strength of a specific method of construction.
-
Automation Direct adds high performance current sensors to product offerings
The ACT series current transducers are UL , cUL, and CE approved and prices start at $73. .... The ACTR series current transducers combine a current transformer and a True RMS signal conditioner into one…
-
Automation Direct adds high performance current sensors to product offerings
The ACT series current transducers are UL , cUL, and CE approved and prices start at $73. .... The ACTR series current transducers combine a current transformer and a True RMS signal conditioner into one…
-
Automation Direct adds high performance current sensors to product offerings
The ACT series current transducers are UL , cUL, and CE approved and prices start at $73. .... The ACTR series current transducers combine a current transformer and a True RMS signal conditioner into one…
-
Automation Direct adds high performance current sensors to product offerings
The ACT series current transducers are UL , cUL, and CE approved and prices start at $73. .... The ACTR series current transducers combine a current transformer and a True RMS signal conditioner into one…
-
Automation Direct adds high performance current sensors to product offerings
The ACT series current transducers are UL , cUL, and CE approved and prices start at $73. .... The ACTR series current transducers combine a current transformer and a True RMS signal conditioner into one…
-
Automation Direct adds high performance current sensors to product offerings
The ACT series current transducers are UL , cUL, and CE approved and prices start at $73. .... The ACTR series current transducers combine a current transformer and a True RMS signal conditioner into one…
-
The De-Electrification and Re-Electrification of Historic Lighting Fixtures at Winterthur Museum
Transformers are used to step down the build- ing's electrical current in order to accommodate the low voltage system. .... The transformers, which were approved by UL , will accommodate up to six candles.
-
CR4 - Thread: Control Transformer Capacity
All of the transformers have typical specs; are CE, UL , CSA or VDE approved ; and from good suppliers. .... Also, I measured the total consumed current required by all these control loads and found 1.8…
-
Sell toroidal gap core
Permalloy gap core and nanocrystalline gap core used for hall sensor and anti-saturation current transformer . .... With UL approved epoxy coating.
Indicates content that may require registration and/or purchase.