-
Supplier: Larson Electronics LLC
Description: 4L Explosion Proof, Paint Booth Approved, Fluorescent Light Fixture with Emergency Battery Backup is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable petrochemical vapor or combustible dust exists or has
-
Supplier: Larson Electronics LLC
Description: Spray Booths. The EPL-48-2L fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is also approved for use in paint spray booth applications. This T6 temperature rated fixture comes standard
-
Supplier: Larson Electronics LLC
Description: resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and the entire cart and fixture unit is U.L. approved for use in paint spray booths. The cart allows the entire fixture to be adjusted through a wide degree of
-
-
Supplier: Larson Electronics LLC
Description: LV 12 / 24 Volt Explosion Proof LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division I, and is UL 844 certified for use within oil rigs, paint spray booths and other hazardous location areas. This unit has a T6 temperature rating and
-
Supplier: Rig-A-Lite
Description: wastewater treatment facilities, paint booths, and other areas where protection is needed from explosive gasses, this versatile fixture is also approved for use in areas where salt-water spray and corrosive chemicals may be a factor. The XPPL is furnished with lamps, a 50 foot
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 16.999999999999968 to 109.99999999999986 watts
- Features: Bulb Included
- Lamp Type: Fluorescent
-
Supplier: Rig-A-Lite
Description: offshore drilling industry and is commonly used on land rigs, in refineries, chemical plants, wastewater treatment facilities, paint booths, and any other area where protection is needed from explosive gasses, dusts, and fibers. This versatile fixture is also approved for use in
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 20 to 109.99999999999986 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class II, Division 1 & 2, Groups E,F & G Class III NEMA 4, 4X Zone 1, Groups IIA & IIB UL1598A Marine Outside Type UL844 Hazardous Location Wet Locations Paint Spray Booth (100 watt maximum) CUL IP 65 LIGHT SOURCE HID The SXP series HID
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 1, Groups C & D Class II, Division 1, Groups E, F & G Class III Class I, Zone 1, Groups IIA & IIB Factory Sealed UL1598 Wet Locations UL1598A Marine Outside Type UL8750- LED Safety UL844 Hazardous Location NEMA 4X IP 66 Tested to LM79 & LM 80 Standards Paint Spray
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 10 to 97.99999999999973 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa now offers a range of food grade and hygienic servo motors for use with the Sigma-7 line of SERVOPACKs. Food Grade - 600W to 4.5kW, 200V or 400V These FDA-approved white epoxy-painted high-performance motors are ideal for food packaging equipment (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division
More Information Top
-
Shopping In Painting - Big Bruin
Open-Front Finishing Booth lets you spray liquid paints while effectively removing overspray from the exhaust Air is drawn-in through the open front of the booth , across your spray area, and through the filter bank in the rear wall. Open-faced, side-draft liquid coating booth 8'W x 6'5D x 7'H interior (364 cu. ft.) 8'3W x 9'D x 7'1-1/2H exterior 20 x 20 fiberglass exhaust filters UL - approved components Rated: 0/10 0 Reviews .
-
Larson Electronics Releases New Magnalight 4 Foot 4 Lamp Explosion Proof LED Light
These LED light fixtures are Class 1 Division 1 & 2 and Class 2 Division 1 & 2 approved and certified for use in paint spray booths . "As of now, our entire line of UL certified explosion proof, paint spray booth LED lights is …
-
Magnalight.com Adds Intrinsically Safe Fans To Explosion Proof Light Offering
DALLAS--(BUSINESS WIRE)--In hazardous locations, such as paint spray booths , manholes, refineries, shipyards and petrochemical based manufacturing, OSHA and local fire codes mandate the use of explosion proof fans and lighting. "The explosion proof fans are UL approved and work based on the same principles as our explosion proof lights," said Rob Bresnahan, President of Larson Electronics' Magnalight.com sales channel. " .
Indicates content that may require registration and/or purchase.