Products & Services

See also: Categories | Featured Products | More Information
Supplier Catalog
Go To Website
  • Supplier: Cole-Parmer

    Description: wetted materials, including all-welded Monel or stainless steel |

  • Fixed or limited adjustable deadband |
  • Approved for UL, CSA and FM ratings |
  • Choice of actuators, including designs for fire-safe and NAC applications |
  • Standard pressure connection materials

  • Supplier: Cole-Parmer

    Description: wetted materials, including all-welded Monel or stainless steel |

  • Fixed or limited adjustable deadband |
  • Approved for UL, CSA and FM ratings |
  • Choice of actuators, including designs for fire-safe and NAC applications |
  • Standard pressure connection materials

  • Description: applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special

    • Accuracy: 2 ±% FS
    • Operating Temperature: 175 F
    • Switched Current: 0.7 amps
    • Switched AC Volts: 125 volts

  • Description: Maximum Pressure: 300 PSI UL® Listed C-UL® Listed FM® Approved

    • Valve Type: Butterfly Valves
    • Media: Water

  • Description: Maximum Pressure: 300 PSI UL® Listed C-UL® Listed FM® Approved

    • Valve Type: Butterfly Valves
    • Media: Water

  • Description: Benefits 8" Fire Butterfly Valve Smaller lay length Maximum Pressure: 300 PSI UL® Listed C-UL® Listed FM® Approved

    • Valve Type: Butterfly Valves
    • Media: Water

  • Description: Benefits 6" Fire Butterfly Valve Smaller lay length Maximum Pressure: 300 PSI UL® Listed C-UL® Listed FM® Approved

    • Valve Type: Butterfly Valves
    • Media: Water

  • Description: Cat 3512 Diesel Fire Pump Engine. Ratings: 1066-1193 bkW (1430-1600 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for

    • Horse Power: 1,430 to 1,600 HP
    • RPM: 1,750 rpm
    • Displacement: 51.75030661841527 liters
    • Length: 113.8 inch

  • Description: Cat 3516 Diesel Fire Pump Engine. Ratings: 1417-1480 bkW (1900-1985 bhp) @ 1460-1750 rpm are non-certified, Not FM Approved, Not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for

    • Horse Power: 1,900 to 1,985 HP
    • Displacement: 69.00587117484064 liters
    • Length: 146.9 inch
    • Width: 68.7 inch

  • Description: Cat 3508 Diesel Fire Pump Engine. Ratings: 709-794 bkW (950-1065 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, and not UL Listed. They are available for global non-regulated areas. 3508 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type

    • Horse Power: 950 to 1,065 HP
    • Displacement: 34.49474206198992 liters
    • Length: 92.5 inch
    • Width: 68.7 inch

  • Find Suppliers by Category Top

    Pressure Switches (758 Companies)
    Search by Specification | Learn More about Pressure Switches
    Pressure Gauges (1,162 Companies)
    Search by Specification | Learn More about Pressure Gauges
    Intrinsic Safety Barriers (91 Companies)
    Search by Specification | Learn More about Intrinsic Safety Barriers
    Flow Meters (1,708 Companies)
    Search by Specification | Learn More about Flow Meters
    Pressure Sensors (1,184 Companies)
    Search by Specification | Learn More about Pressure Sensors

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

    • Dwyer Instruments Inc.
      The Model 1950G Explosion-Proof Switch combines the best features of the popular Dwyer Series 1950 Pressure Switch with the benefit of natural gas compatibility. .... Units are rain-tight for outdoor installations, and are UL listed for use in Class I, Groups A, B, C, & D; Class … Class III atmospheres, ATEX for EExd IIB & Hydrogen T6, and CSA & FM approved for Class I, Div.
    • Hanford facility dangerous waste permit application, 616 Nonradioactive dangerous waste storage facility
      …new wet pipe sprinkler system, if not desig- nated in this Specification and the Contract Drawings by a manufacturer’s name and model/figure number, shal1 be current products ?f the manufacturer and shal1 be UL listed or FM approved for the use intended. .... lhe sprinkler system shal1 include a minimum 6 inch alarm check valve supplied with standard trim including a retard chamber, a fire depart- ment connection, flow alarm pressure switch , a system main drain valve, and water motor alarm gong.
    • Design criteria for OSW alternate power
      Pressure Switch - Shall be Underwriter listed or factory mutual approved to match designed system, 6 . .... All materials and equipment used in the installation of the fire hose stations shall be listed as approved by the UL Fire Protection Equipment List or the FM List of Approved Equipment for Industrial Fire Protection, and shall be the standard product…