Products/Services for Ultra Fine Pitch Taps

  • Taps-Image
    Taps - (401 companies)
    Description Taps are used to cut female threads on the inside of holes, a process called tapping. Similar in appearance to a screw, taps have threads that are used to cut into the material being tapped as the tap is turned...
    Nominal Size (ANSI)
    Nominal Size (ISO)
    Thread Form
  • Ultra-hard Materials Machining-Image
    Ultra-hard Materials Machining - (117 companies)
    Ultra-hard materials machining services fabricate components from ultra-hard materials such as glass, ceramics, sapphire, quartz, stainless steel, and titanium. Providers of ultra-hard materials machining services differ in terms of capabilities...
  • Timing Belts (metric)-Image
    Timing Belts (metric) - (233 companies)
    Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...
  • Timing Pulleys (inch)-Image
    Timing Pulleys (inch) - (172 companies)
    Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation. Timing pulleys mate with same-pitch timing belts in synchronous drives. Some...
  •  
    Precision Adjustment Screws - (20 companies)
    ...or ultra fine. Fine adjustment screws have between 40-100 TPI (0.5mm to 0.2mm pitch) and ultra fine adjustment screws have betw?en 100-508 TPI (0.2 mm to 0.05 mm pitch). Specificati?ns. Precision adjustment screw are typically made from 18-8 (303...
  •  
    Timing Belts (inch) - (236 companies)
    English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in). English pitch...
  •  
    Timing Pulleys (metric) - (174 companies)
    Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation. Definition. Timing pulleys that are designed with an millimeter-based...
  •  
    Abrasive Compounds and Abrasive Slurries - (281 companies)
    ...or sharpening cutlery are commonly available; however, these products may not be suitable for industrial applications. Related Information. CR4 Community --Cheap Lapping Compound?. CR4 Community --Ultra Fine Abrasive Paper for Polishing Metal?. Image...
  •  
    Thread Gages - (179 companies)
    Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters. A variety of thread gaging instruments and tools exist such as measuring wire, tri-roll comparators, thread plug gages, thread ring gages...
  •  
    Grinding Mills and Pulverizers - (222 companies)
    Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size How to Select Grinding Mills...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Handbook of Paper and Pulp Chemicals
    … proofed goods, complex molded shapes for all elastomers, foam and sponge nucle- ation); pitch control agent in … Properties: Wh. soft ultra - fine platy powd.; 1.7 µ median particle size; sp.gr. 20 lb/ft3 ( tapped ); surf. area 18 m2/g; brightness (GE) 85 .
  • Handbook of Fillers, Extenders, and Diluents
    … cable, proofed goods, complex molded shapes for all elastomers, foam and sponge nucleation); pitch control agent in … Features: Provides higher extrusion rates, good hot and grn. str., good elec. props., impermeability, fuel swell resist. in rubber Properties: Wh. soft ultra - fine platy powd.; 1.7 µ median particle size; sp.gr. 20 lb/ft3 ( tapped ); surf. area 18 m2/g; brightness (GE) 85 .
  • Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
    … cable, proofed goods, complex molded shapes for all elastomers, foam and sponge nucleation); pitch control agent in … Properties: Wh. soft ultra - fine platy powd.; 1.7 µ median particle size; sp.gr. 20 lb/ft3 ( tapped ); surf. area 18 m2/g; brightness (GE) 85 .
  • Handbook of Green Chemicals
    … cable, proofed goods, complex molded shapes for all elastomers, foam and sponge nucleation); pitch control agent in Properties: Wh. soft ultra - fine platy powd.; 1.7 µ median particle size; sp.gr. 20 lb/ft3 ( tapped ); surf. area 18 m2/g; brightness (GE) 85 .
  • Optimization of Bonding Force, Sinking Value, and Potting Gap Size in COF Inner Lead Bonding Process
    … J. Ahn, and C. I. Chen, “Recipe optimization and design software development of tap carrier package (TCP … [6] C. Jang, S. Han, H. Kim, and S. Kang, “A numerical failure analysis on lead breakage issue of ultra fine pitch flip chip-on-flex and tape carrier packages during chip/film assembly process,” Microelectron.
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … frisbee'),(136283,'ultimately'),(136284,'ultimateness'),(136285,'ultimatum'),(136286,'ultimo'),(136287,'ultra'),(136288,' ultra vires'),(136289,'ultracentrifugation' … … 139798,'varanus komodoensis'),(139799,'varanus niloticus'),(139800,'varese'),(139801,'vargas'),(139802,'vargas llosa'),(139803,'variability'),(139804,'variable'),(139805,'variable quantity'),(139806,'variable resistor'),(139807,'variable star'),(139808,'variable- pitch propeller'),(139809,'variableness'),(139810 … … 'vase vine'),(139904,'vase- fine '),(139905,'vase-shaped' … … 'water supply'),(142468,'water system'),(142469,'water table'),(142470,'water tank'),(142471,'water tap '),(142472,'water …
  • Failure Analysis: A Practical Guide for Manufacturers of Electronic Components and Systems
    SXAPS SYRP TAB TAP TBC TBD TBFD TBJD TC TC TCAD TCCT TCR TCT TD TD … Transistor-Transistor Logic-Low power Schottky Time To Repair Transistor-Transistor logic Schottky barrier Transient Voltage Suppressor Total Reflection x-ray Fluorescence Time-Zero Dielectric Breakdown Under Bump Metallization / Metallurgy Upper Confidence Level Underfilling Ultra Fine Pitch Ultra High Vacuum Unijunction …
  • Miscellaneous Information
    … with Titanium Carbide Using the Liquid Metal Transfer Agency Technique--D. D. Himbeault, R. A. Varin and K. Piekarski, pp. 2746-2750 Morphology Change in Carbons Prepared from Pitch -Polyvi- nylchloride Mixtures Under … … Between Acoustic and Mechanical Tapping Meth- ods for Assessing … Element-Containing Carbon Fibres: Recent USSR/Eastern Eu- ropean Research in Fibre Technology--F. G. R. Gimblett, J. J. Freeman and K. S. W. Sing, pp. 3799-3812 Mechanism on Production of Ultra - Fine Silicon Carbide Powder by Arc Plasma Irradiation of Silicon …
  • A study on optimization design of Ultrasonic Bonding Machine
    … chip bonding technology have three types - thermo compression bonding, ultrasonic bonding and laser bonding, and of which the ultrasonic (US) bonding with the advantage of applying low temperature and bond forces which is essential for ultra fine pitch bonding is applied for … … can be accomplished using three interconnection technologies – wire bonding, tape automated bonding ( TAP ), Flip chip [2].
  • “A 10-Gb/s Compact Low-Power Serial I/O with DFE-IIR Equalization in 65-nm CMOS,” Deemed Best 2009 JSSC Paper [People]
    [The IIR/DFE com- bination allows power-efficient equalization with fewer taps .] … between the silicon die and conventional packaging mate- rials, resulting in a pad pitch that does not … Moreover, the ultra -dense fine - pitch wiring on the silicon inter- poser (or silicon carrier) permits .