-
Supplier: inTEST Thermal Solutions
Description: Thermonics® designs low (-80.0°C) and ultra-low temperature (-120.0°C) chillers for cooling fluids and gasses in process cooling applications. Our chiller systems include fluid chillers, gas chillers, and cryogenically cooled (LN2, LCO2)
- Power Source: 208-230 / 60 / 3
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: Industrial, Process
-
Supplier: inTEST Thermal Solutions
Description: Thermonics Cryo Chillers use liquefied cryogens (LN2 to cool heat transfer fluids with a proprietary cooling technology, delivering low and ultra-low temperatures and rapid transitions rates to a test device or process. Cryo Chillers are compact, portable
- Cooling Capacity: 30 kW
- Fluid Discharge Temperature: -184 to 392 F
- Process Flow: 10 GPM
- Application: Industrial, Process
-
Supplier: inTEST Thermal Solutions
Description: Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low
- Application: Industrial, Process
- Features: Other
-
-
Supplier: Cole-Parmer
Description: 100C and 122C.
For ultra cold temperatures, the HR7380 reaches -80C quickly and maintains a two sigma stability of ± 0.006C when it gets there. The HR7380 is a true metrology bath, not a chiller or circulator. With uniformity to ± 0.008C, comparison calibration of -
Supplier: Cole-Parmer
Description: 100C and 122C.
For ultra cold temperatures, the HR7380 reaches -80C quickly and maintains a two sigma stability of ± 0.006C when it gets there. The HR7380 is a true metrology bath, not a chiller or circulator. With uniformity to ± 0.008C, comparison calibration of -
Supplier: Cole-Parmer
Description: 100C and 122C.
For ultra cold temperatures, the HR7380 reaches -80C quickly and maintains a two sigma stability of ± 0.006C when it gets there. The HR7380 is a true metrology bath, not a chiller or circulator. With uniformity to ± 0.008C, comparison calibration of
Find Suppliers by Category Top
Featured Products Top
-
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
technology is well suited for a broad range of end use applications including computers, smartphones, various consumer electronics, in-cabin automotive electronics, and medical devices. Key Benefits: Low reflow peak temperature < 150 °C (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy: ± 1 ppm, ± 0.09s/day Smallest package: 2.0 x 1.2 x 0.7 mm Extended temperature range up to +125°C including AEC-Q200 (read more)
Browse Real-Time PCR Instruments Datasheets for Micro Crystal AG -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Consistent & Reliable Ultra Low Cold Storage Ideal for large capacity storage to replace upright freezers with a single unit. As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ultra-miniature SMLF-1610 series of tuning fork crystals come in a 1.6 mm x 1.0 mm 2-pad ceramic package. Specifications: Nominal Frequency: 32.768KHz Frequency Tolerance, Ta=25°C ± 3°C: ±20ppm Load (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Cold background, flight motion simulator mounted, infrared scene projectors developed for use in AMRDEC Hardware-in-the-Loop facilities
To achieve an apparent background temperature below 260 Kelvin, the resistor array and collimator had to be cooled below —40°C with the ultra low temperature chiller operating at —50°C.
-
Smart Freeze Drying - Innovations in Pharmaceutical Technology
▪ Ultra Low Temperature Recirculating Chillers .
-
FTS Systems Offers Versatile Line Of Recirculating Chillers
Ultra Low Temperature Recirculating Chillers .
-
FTS Systems Offers Versatile Line Of Recirculating Chillers
Ultra Low Temperature Recirculating Chillers .
-
FTS Systems Offers Versatile Line Of Recirculating Chillers
Ultra Low Temperature Recirculating Chillers .
-
Posters
The allograft was stored for a maximum of 6 months in the Sanyo Ultra - low temperature chiller at -80°, after which it was discarded if not used.
-
Progress in the development of a cold background flight motion simulator mounted infrared scene projector for use in the AMRDEC hardware-in-the-loop facilities
An ultra low temperature closed cycle chiller and insulated stainless steel hoses provide coolant to the FMS IRSP.
-
ULT Series Recirculating Chiller
Chillers - Ultra - low temperature recirculators provide maximum heat removal to -90°C...
-
Background gradient reduction of an infrared scene projector mounted on a flight motion simulator
The emitter array was cooled by an ultra - low temperature re-circulating chiller that pumps liquid coolant through the emitter array cooling block as well as a heat exchanger to cool the FMS IRSP optical system inside an environmental enclosure.
-
Air Products To Feature Its New Freshline QS Tunnel Freezer At Process Expo
… highly flexible cryogenic freezing tunnel that allows manufacturers to process both IQF (individually quick frozen) and flat or tray products in a single machine; and the Freshline continuous sauce chiller , a system that uses the ultra - low temperature of liquid nitrogen to …
Indicates content that may require registration and/or purchase.