Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress,
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 25 inch
-
Supplier: Jewell Instruments, LLC
Description: The model A601-2 Platform mount tiltmeter is our new micrometer adjustment design for high precision tilt measurements. Units come with built-in micrometer leveling legs, for easy installation on any horizontal surface. The A601-2 also includes two switchable gains and two
- Tilt Angle: 0.229183116 degrees
- Supply Voltage: -15 to 15 volts
- Operating Temperature: -13 to 158 F
- Output: Analog
-
Supplier: MicroSense, LLC
Description: The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications New model features ultra low noise design,
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
-
Supplier: Hypersen Technologies Co., Ltd.
Description: The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics
- Features: Micrometer, Optical
-
Supplier: Kozak Micro Adjusters
Description: Our 3/16-100 (100 TPI) ultra fine adjusters are available in lengths from 5/16" to 2.0" and are supplied with a 53 HRC .125" dia. tip and provide sub-micron sensitivity making them an ideal alternative to more costly micrometers where position indicated readout is not a necessity. Our
-
Supplier: Newport MKS
Description: The AJS254-0.5K-NL-6 is a pack of Six Ultra-fine Adjustment Screws (AJS254-0.5K-NL) with precision cut threads for exceptionally smooth adjustment and much higher sensitivity than standard micrometers. The ultra-fine pitch, knob adjusted, AJS254-0.5K-NL screw offers 0.5
-
Supplier: Newport MKS
Description: The AJS254-0.5K-NL Ultra-fine Adjustment Screw has precision cut threads for exceptionally smooth adjustment and much higher sensitivity than standard micrometers. The ultra-fine pitch, knob adjusted, AJS254-0.5K-NL screw offers 0.5 inch (12.7 mm) precision travel.
-
Supplier: Newport MKS
Description: The AJS254-0.5H-NL-6 is a pack of Six Ultra-fine Adjustment Screws (AJS254-0.5H-NL) with precision cut threads for exceptionally smooth adjustment and much higher sensitivity than standard micrometers. The ultra-fine pitch, hex-head adjustment, AJS254-0.5H-NL screw offers
-
Supplier: Newport MKS
Description: The AJS254-0.5H-NL Ultra-fine Adjustment Screw has precision cut threads for exceptionally smooth adjustment and much higher sensitivity than standard micrometers. The ultra-fine pitch, hex-head adjustment, AJS254-0.5H-NL screw offers 0.5 inch (12.7 mm) of
-
Supplier: Kozak Micro Adjusters
Description: Our 1/4-100 (100 TPI) ultra fine adjusters are available in lengths from 5/16" to 4.0" and are supplied with a 53 HRC .156" dia. tip and provide sub-micron sensitivity making them an ideal alternative to more costly micrometers where position indicated readout is not a necessity. Our
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 1 micron or finer when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron or finer when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron or finer when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screw or micrometer grade lead screw provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 1 micron or finer when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides
-
Supplier: Tecnotion
Description: the added benefits of direct drive. Their micrometer precision makes these motors ideal for highly accurate applications, such as Metrology and inspection stages, microscopy tables, flying probe axis, and multi-carrier stages. Thanks to its flexible design, the Unano series always fits
- Rated Continuous Thrust Force: 0 to 1.95576 lbs
- Peak Force: 0 to 3.77664 lbs
- Maximum Speed: 0 to 5,039.370078740158 in/sec
- Nominal Stator Length: 1.32283536 to 1.98425304 inch
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical bearing linear stages address the motion needs for a full range of part sizes and weights. High precision cross roller linear guide rails are incorporated into stages that are designed and manufactured in-house to extremely tight geometric
- Device Type: Crossed Roller Slide, Dovetail Slide
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive, Handwheel/Crank, Micrometer
- Features: Electrical
-
Supplier: Mad City Labs, Inc.
Description: ultra-low profile or ultra-high speed. A stable blocking force of 10 N built into each axis of the coarse positioning stage provides a secure base for precision piezo nanopositioning. The piezo nanopositioning systems built into the Nano-View®/M have the lowest profiles
- Maximum X-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Maximum Y-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Zaber Technologies, Inc.
Description: with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LAC. The compact design makes the LAC actuators suitable for OEM or lab applications involving tight spaces and ultra-high precision. The LAC actuators have improved accuracy, backlash and
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.551181102362205 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Aerotech, Inc.
Description: preparation available upon request Powerful controls and software with visualization of work and tool coordinate systems Aerotech’s HexGen™ hexapods represent the next-generation in six degree-of-freedom (DOF) positioning performance. The HEX500-350HL is a high-load, ultra-precision
- Number of Axes: 3 #
- Load Capacity: 35 to 200 kg
- X-axis Travel: 100 mm
- Y-axis Travel: 110 mm
-
Supplier: Aerotech, Inc.
Description: micrometer-level straightness are required, to quasi-static optical metrology where high-accuracy and precise geometric performance are necessary. Regardless of the application, the PlanarDLA is designed to meet a variety of application needs with an array of configurable options.
- Stroke or X-Axis Travel: 5.905515 to 9.842525 inch
- Y-Axis Travel: 5.905515 to 9.842525 inch
- Rated Speed: 59.0551181102362 to 78.740157480315 in/sec
- Carriage Load: 44.1 to 110.25 lbs
-
Supplier: PACE
Description: align the components. Precision micrometers are employed for adjusting the alignment in the X and Y directions. The system comes with four different size vacuum picks to handle a wide range of components. If flux dipping is needed, the part can be automatically dipped in flux prior to
- Features: Accessory / Other
- Process Capability: Soldering Equipment
Find Suppliers by Category Top
Featured Products Top
-
. Click here for more information. Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
- Ensures system integrity and accommodates a variety of measurement applications Pratt & Whitney Pratt & Whitney®, founded in 1860, is a global supplier of ultra-precision (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Laser Micrometer to Check Small Shafts and Ground Components MECLAB The MECLAB.X Bench Top Laser Micrometer is a high precision instrument for ultra-high accuracy diameter measurements (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
External Supermicrometer® Model C The Supermicrometer Model C is the most popular bench micrometer in the world that can measure just about any manufactured precision part or gage such as pins, plugs, and all types of threads (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
LinkedIn Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Pratt & Whitney®, founded in 1860, is a global supplier of ultra-precision Metrology instruments, inspection gaging systems, and length measuring machines. Our instruments incorporate the latest in laser and sensor technology allowing for fast and (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Ultra High Precision Ceramic Ring Gauges
Innovacera developed a series of ceramic accessories for Inside Micrometers, Holtest and Dial Bore Gages. The ceramic material used mostly is zirconia.
-
Piezo Motors: Principle of Operation for Engineers
nondestructive testing. Piezoelectric Motors. Because very high voltages correspond to only tiny changes in the width of the crystal, this crystal width can be manipulated with better-than-micrometer precision, making piezo crystals an important tool for positioning objects with extreme accuracy
More Information Top
-
Buoyant and potentiometric titrations of synthetic polypeptides. I. Six ionizable homopolypeptides in CsCl solutions
An Ultra Precision Micrometer Syringe (manufactured by R. Gilmont Instruments, Inc.) with a capacity of 2.500 ml was used to deliver titrant (CsOH or HC1) in the potentiometric titrations.
-
The interaction of anionic azo dyes with hen egg-white lysozyme: 2
The solutions were prepared by adding aliquots of dye solution to dye-Lz solution with a Gilmont ultra precision micrometer buret.
-
Charge-transfer interaction of some pyridinium salts with hen egg-white lysozyme
The titration was carried out with a Gilmont ultra - precision micrometer buret (+ 0.2 ~).
-
Critical properties of the binary fluid system isobutyric acid-water
The purified components were introduced in the cells using an ultra - precision digital micrometer syringe (Roger Gilmont, model S-4200) with a capacity of 2 cm3 and an accuracy of 0.02% in volume.
-
Assembly of hybrid Mikrosysteme
…special case of the adjustment in open, regularly polygonal half structures as such v-nutenförmige structures with shape accuracies in the bottom micrometer region and even in the Sub micrometer region can be produced by ultraprecision chipping with aid of…
-
CRANFIELD UNIVERSITY
For precision, machine accuracy is of the order of micrometres and ultra - precision in the order of tens of nanometres.
-
Ultra narrow flat-top filter based on multiple equivalent phase shifts
Given only ordinary phase mask and sub- micrometer precision control, ultra -narrowband flat-top filters with expected performance can be achieved flexibly and cost- effectively.
-
Transactions, vacuum in research and practice 3/2005
At the following meeting, the positioning with micrometer - precision in the ultra high vacuum and the strong dependence of the frictional force was reported the contacting materials at UHV valves that via the screw pump as a new ölfreie vacuum pump.
-
Plastic components for LED-illumination applications
For reaching of the Sub- micrometer accuracy, so-called ultraprecision processes are used.
-
Laser technology for the production
The insert of laser radiation allows the enlargement of the working accuracy in the Sub micrometer region until ultraprecision processing and has established weitestgehend itself there.
Indicates content that may require registration and/or purchase.