-
Supplier: Microchip Technology, Inc.
Description: with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN±10% can be turned into 0.9V ±1%
- Output Voltage (Volt): 0.5 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Stability engine that makes it stable with ceramic capacitors without compensation. IR3883 can operate in Forced Continuous Conduction Mode (FCCM) or can enter Diode Emulation mode during light loads to save power. With ultra-light loads, IR3883 can enter a low quiescent current mode
- Regulated Output Voltage (Volt): 0.5 to 5 volts
- Output Current (IOUT): 3 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC5207 is an efficient linear voltage regulator with ultra-low-noise output, very low dropout voltage (typically 17mV at light loads and 165mV at 150mA), and very low ground current (720µA at 100mA output). The MIC5207 offers better than 3% initial accuracy. Designed
- Output Voltage (Volt): 1.8 volts
- Input Voltage (VIN): 16 volts
- Features: Other
- Package Type: SOT23
-
-
Supplier: Jewell Instruments, LLC
Description: Using an absolute gravity referenced electrolytic sensor, the A601-2 delivers ultra-high sensitivity to <25 nrad with virtually zero long-term drift. Output is a stable ±8 DC voltage (±16 VDC differential). Rugged, reliable, and extremely accurate, the A601-2 is the preferred
- Tilt Angle: 0.229183116 degrees
- Supply Voltage: -15 to 15 volts
- Operating Temperature: -13 to 158 F
- Output: Analog
-
Supplier: Microchip Technology, Inc.
Description: The MIC5205 is an efficient linear voltage regulator with ultra-low noise output, very low dropout voltage (typically 17mV at light loads and 165mV at 150mA), and very low ground current (600µA at 100mA output). The MIC5205 offers better than 1% initial accuracy. Designed
- Output Voltage (Volt): 2.5 volts
- Input Voltage (VIN): 16 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: Extremely Low Supply Current (55 µA typical) Very Low Dropout Voltage: (140 mV typical @ 150 mA) High Output Voltage Accuracy (±0.4% typical) Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Fast
- Output Voltage (Volt): 1.8 to 3.3 volts
- Input Voltage (VIN): 6 volts
- Features: Other
- Package Type: SOT23
-
Supplier: ValueTronics International, Inc.
Description: line-powered portable DC voltage/current standard. Transferring NIST reference values to instrumentation and equipment in the laboratory, the QA/QC department and on the production floor is convenient, fast and accurate. Six decade controls allow adjustment of accurate,
- Physical Properties: Acoustic (Microphones)
-
IC Voltage Regulators - Automotive 150 mA, 40 V tracking LDO with 5 mV tolerance -- NEX91615PB-Q100YSupplier: Nexperia B.V.
Description: (BCMs). The device supports a wide input voltage range from 4 V to 40 V (up to 45 V transient) to withstand cold-crank and load-dump transient conditions. The device output tracks the reference voltage applied to the EN/ADJ pin with an accuracy of ±5 mV over the specified
-
IC Voltage Regulators - Automotive 300 mA, 40 V tracking LDO with 5 mV tolerance -- NEX91630PB-Q100YSupplier: Nexperia B.V.
Description: (BCMs). The device supports a wide input voltage range from 4 V to 40 V (up to 45 V transient) to withstand cold-crank and load-dump transient conditions. The device output tracks the reference voltage applied to the EN/ADJ pin with an accuracy of ±5 mV over the specified
-
Supplier: Nexperia B.V.
Description: Modules (BCMs). The device supports a wide input voltage range from 4 V to 40 V (up to 45 V transient) to withstand cold-crank and load-dump transient conditions. The device output tracks the reference voltage applied to the ADJ/EN pin with an accuracy of ±5 mV over the
-
Supplier: Infineon Technologies AG
Description: across the operating temperature and voltage range. Summary of Features Unique Infineon thin-film-Silicon On Insulator (SOI)-technology Floating channel designed for bootstrap operation Maximum bootstrap voltage (VB node) of + 1225 V Operating voltages (VS node) upto + 1200 V
- Peak Output Current: 2.3 amps
- Supply Voltage: -1 to 25 volts
- Propagation Delay: 350 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: voltages (VS node) upto + 1200 V Negative VS transient voltage immunity of 100 V with repetitive 700 ns pulses 2.3 A / 2.3 A peak output source / sink current capability Integrated ultra-fast over-current protection (OCP) ± 5% high accuracy reference threshold Less than 1
- Peak Output Current: 2.3 amps
- Supply Voltage: -1 to 25 volts
- Propagation Delay: 500 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: ABB Measurement & Analytics
Description: significantly reduced need for regular calibration with expensive reference gases (compared with conventional instruments). The Carbon Dioxide Analyzer is designed for applications that require the performance of a reference laboratory without the need for regular calibration with
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Water Vapor
-
Supplier: Laurel Electronics LLC
Description: extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: or 180 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: ValueTronics International, Inc.
Description: test system (MCTS) application software Direct display of measured backreflection, power, or insertion loss Compensation for extraneous backreflection for accurate backreflection measurements Calibration can be verified using calibrated reference jumpers User-calibration mode Transit case for
- Test Equipment Type: Hand Held
-
Supplier: Newport MKS
Description: smooth, even torque to the mirror. An internal optical-based feedback loop is built into the FSM-300 head to provide position feedback with reference to the support frame for accurate and stable pointing and tracking. When used in combination with Newport’s OBP Series Laser Beam
-
Supplier: Newport MKS
Description: flexure design to confine the motion of the mirror, the bearing surfaces often used with galvanometer scanners are eliminated. This results in ultra-smooth motion, very high accuracy, and practically infinite lifetime. The included controller/driver establishes the feedback interface between
-
Supplier: ValueTronics International, Inc.
Description: The TDS8000B is a 70 GHz digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes
- Bandwidth: 70,000 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
performance with a high Q factor exceeding 2,000 at 1 GHz. Their low equivalent series resistance (ESR) and inductance (ESL) contribute to superior efficiency at high frequencies. Offering a wide capacitance and voltage range with ratings up to 7,200 VDC, Samwha’s MLCCs maintain ultra-stable (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
company’s existing high voltage MLCCs with the ultra stable C0G (NP0) dielectric, and are also available with the X7R dielectric for even higher capacitance. The devices released today are manufactured in a base metal electrode (BME) system with a dry sheet technology process to reduce costs for (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Stable arc control ensures complete fault isolation inside fuse body Flexible mounting options for global industrial compatibility Suitable for high-voltage (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
control system and IGBT intelligent voltage regulation technology, real-time sampling of input voltage, millisecond level response to grid fluctuations, and calibration of unstable mains power to a stable reference voltage; Backend Transformer Unit: Using DYN11 group isolation transformers, the (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
readings. As the voltage generated is related only to the speed of the fluid, measurement is unaffected by changes in fluid density and viscosity - making for a very stable and reliable flow meter. The highest possible flow measurement accuracy is provided by the Ultra Mag's signal converter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Tough Ultra Mag Flowmeter Designed For Liquids, Slurries and Sludge With its rugged NSF-approved epoxy liner that also provides outstanding electrical insulating properties, the Ultra Mag® Flowmeter from McCrometer combines superior flow measurement accuracy in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Stabilizers Modern manufacturing environments demand faster voltage correction than mechanical systems can provide. SCR stabilizers offer several key advantages: Ultra-Fast Dynamic Response (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc.
More Information Top
-
Coherent Population Trapping Resonances in Buffer Gas-filled Cs Vapor
Cells with Push-Pull Optical Pumping
The 4.596 GHz signal power is actively stabilized by detecting a fraction of the microwave power with a Schottky diode detector and comparing the resulting output voltage to a ultra - stable voltage reference (LM399).
-
Linear Technology Launches 2.5V Voltage Reference With Low Noise Level
Milipitas, CA -- Linear Technology announces the LTC6655, an ultra - stable voltage reference with an unequaled noise level of only 625nVp-p (0.25ppmp-p) from 0.1Hz to 10Hz.
-
Multiharmonic Generator for Large-Signal-Network-Analyzer Verification
To solve this prob- lem, two ultra - stable voltage reference chips from Analog Devices are used.
-
5 V temperature regulated voltage reference
J. D. Liux and K. A. Lance, “An ultra - stable voltage reference usim?a new tvve of bulk zener diode,” in ZSSCCDig., Feb. 1972, .
-
Ultra-stable crystal and rubidium oscillators for space applications
An ultra - stable voltage reference is provided for frequency adjustment in order to compensate the ageing.
-
Monitoring a Group of Standard Cells in a New Enclosure by Means of the ac Josephson Effect
The Josephson measurements, however, are relatively difficult and time-consuming, and the ultra - stable reference voltage is available for only a few hours during each run.
-
A Standard Current Transformer and Comparison Method-A Basis for Establishing Ratios of Currents at Audio Frequencies
IRE WESCON CONVENTION RECORD, pt. 3, pp. 56-63.[7] W. A. Hunter, "An ultra - stable diffused voltage reference diode," ard cell has the advantages of small size and the ability .
-
An Investigation of Long-Term Stability of Zener Voltage References
IRE WESCON CONVENTION RECORD, pt. 3, pp. 56-63.[7] W. A. Hunter, "An ultra - stable diffused voltage reference diode," ard cell has the advantages of small size and the ability .
-
Italian National Galileo Telescope (TNG) control system: hardware, software, and methods adopted to improve the performance of the fully digital drive system
An ultra precise voltage reference guarantees stable , repeatable performance.
-
Load cell strain measurement in load cell using opto-electronics methods
Electrical features of the converter are: a) Dual slope A/D Conversion, b) Multiplexed BCD Display, c) Ultra Stable Internal Band Gap Voltage Reference , d) Capable of Reading 99 mV below ground with single supply, e) Differential input, f) Internal Timing – No …
Indicates content that may require registration and/or purchase.