-
Supplier: Accuris
Description: Ultrasonic joining of moulded parts and semifinished products of thermoplastic polymers in large-scale production - Ultrasonic tool/fixture/anvil
-
Supplier: Sunstone Engineering
Description: Our ultrasonic welding systems use ultrasonic energy to perform various bonding & cutting functions such as metal joining, resin welding, resin melt cutting, resin cutting, and even food cutting. The basic components of our ultrasonic welding systems consist of an
- Equipment Type: Complete System
- Process Capability: Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Rinco Ultrasonics USA
Description: The tools manufactured by RINCO ULTRASONICS are suitable for welding and cutting operations of various kinds. Horns in three different frequencies an for various applications Customized tool design Modern CAM-technology for free-form machining Adaption of the part geometry using 3-D scanner
- Features: Specialty / Other
-
-
Supplier: Newport MKS
Description: another lever. Electronically Tuned Ultrasonic Blade Our patented anvil-less ultrasonic cleaving action minimizes fiber end contamination, hackle, and misting – a cleaving technique which results in superb planar fiber ends of mirror quality. A precision ground diamond blade is
-
Supplier: Newport MKS
Description: reflections. Electronically Tuned Ultrasonic Blade Our patented anvil-less ultrasonic cleaving action minimizes fiber end contamination, hackle, and misting – a cleaving technique which results in superb planar fiber ends of mirror quality. A precision ground diamond blade is
Find Suppliers by Category Top
Conduct Research Top
-
Ultrasonic Processing of Fabric and Film
or more layers of materials by passing them between a vibrating horn and a rotary drum (often referred to as an anvil). The figure below illustrates ultrasonic bonding. The rotary drum is usually made from hardened steel and has a pattern of raised areas machined into it. The high frequency mechanical
More Information Top
-
Dictionary of Production Engineering/Wörterbuch der Fertigungstechnik/Dictionnaire des Techniques de Production Mechanique Vol IV
electrically heated support ( anvil ) ultrasonic vibration .
-
Microstructuring of Glasses
anvil ultrasonic oscillation .
-
Gigahertz ultrasonic interferometry at high
P and
T: new
tools for obtaining a thermodynamic equation of state
In addition, P-wave travel times have been measured in olivine to 250 ◦ C at ∼2.5 GPa in a resistance-heated ultrasonic diamond anvil cell, demonstrating that acoustic coupling can be maintained at high temperature in a hydrostatic (alcohol) pressure …
-
Anisotropy of longitudinal and shear wave velocities in rocks under controlled pressure
Our custom-built ultrasonic triaxial anvil setup permits measuring longitudinal (Vp) (1 MHz center frequency) and shear wave (Vs) (1.1 MHz center frequency with 0° and 90° polarization options) sound velocities in cubic rock samples (sides ~25 mm) under crustal- pressures …
-
Ultrasonic velocity anisotropy technique to enhance seismic surveys and ore prospecting
We also present an ultrasonic triaxial anvil setup for measuring longitudinal (Vp) and shear wave (Vs with 0° and 90° polarizations) velocities of cubic rock samples under crustal-pressures (up to 300 MPa) in three directions.
-
Nanosecond Ultrasonics to Study Phase Transitions in Solid and Liquid Systems at High Pressure and Temperature
Experiments with the moissanite anvil cell ultrasonic configuration that tested water samples were in qualitative agreement with the simulations.
-
Ultrasonic Sealing of Flexible Packaging Films – Principle and Characteristics of an Alternative Sealing Method
Horn displacement towards the anvil during ultrasonic sealing of film 3 at different sealing forces.
-
Joining methods for plastics and plastic composites: An overview
J. Ritter, “Untersuchungen zur Energieumwandlung und zum Schwingungsverhalten ...(Investigationof the Energy Transfer and the Vibration Behavior of the Sonotrode, Workpieces and Anvil During Ultra- sonic Welding of Thermoplastics),”Schweissen und Schneiden, 40, 627-628 (1988).
-
Ultrasonic Welding of Hybrid Joints
Air-bearing anvil for ultrasonic torsion welding of metal to brittle material developed at the WKK.
-
Fabrication Methods for Precision Optics
164, 170 Sedimentometers, 174 Seeds,43 Self-sharpening effect (bond wear), 156, 315 Septum, 452 Shellac, 198, 238, S62 Shop interferometer, 648, 654, 659 Shop lools: anvil ( ultrasonic machining), 369 AO taper, 244 . camel's hair brush, 562, 617 .
Indicates content that may require registration and/or purchase.