Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Siemens Process Instrumentation
Description: SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement Less than 1 Watt power requirement Easy installation: no need to stop flow,
- End Fittings: Clamp
- Process Media Type: Gas
- Additional Variables Measured: Measures Density, Measures Temperature
- Meter Technology: Ultrasonic Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Suitable for many water-like liquids with max. 1% solids High turndown ratio of 250 to 1 Very small pressure loss Highly Repeatable Measurement independent of density and temperature changes The KOBOLD model DUK flowmeters are used for measuring, monitoring, and
- Media Temperature Range: -4 to 248 F
- Liquid Volumetric Flow Rate: 0.02 to 160 GPM
- Operating Pressure: 230 psi
- Operating Temperature: -4 to 158 F
-
Supplier: CSA Group
Description: although particles outside this range have also been successfully measured. Measurements can be made for concentrations of the dispersed phase ranging from 0,1 % by volume up to 50 % or more by volume, depending on the density contrast between the continuous and the dispersed phases.
-
-
Description: although particles outside this range have also been successfully measured. Measurements can be made for concentrations of the dispersed phase ranging from 0,1 % by volume up to 50 % or more by volume, depending on the density contrast between the continuous and the dispersed phases.
-
Supplier: KROHNE Messtechnik
Description: The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The FLUXUS ADM
- Pipe Diameter: 0.25 to 63 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: to dust and humidity. The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: non-intrusive acoustical technique is also the method of choice when the materials and processes place high demands on safety and purity. The Ultrasonic measurement is thus also well suited for the food and beverage industry with its high sanitary standards. Here, it is used to measure
- Pipe Diameter: 0.4 to 63 inch
- Operating Temperature: -4 to 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: ASTM International
Description: 1.1 This practice provides a summary of equipment and procedures for ultrasonic testing of geomembranes using the pulse echo method. 1.2 Ultrasonic wave propagation in solid materials is correlated to physical and mechanical properties and condition of the materials. In
-
Supplier: ASTM International
Description: 1.1 This practice covers a test procedure for measuring ultrasonic velocities in materials with conventional ultrasonic pulse echo flaw detection equipment in which results are displayed in an A-scan display. This practice describes a method whereby unknown ultrasonic velocities
-
Supplier: Marposs Corp
Description: battery foils. This comprehensive measurement capability addresses the growing demand for enhanced quality control solutions in the battery manufacturing industry. At the heart of LabSense is its ability to deliver precise measurements that are critical to ensuring the performance and
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: ASTM International
Description: 1.1 This test method describes equipment and procedures for laboratory measurements of the pulse velocities of compression waves and shear waves in rock (1)² and the determination of ultrasonic elastic constants (Note 0) of an isotropic rock or one exhibiting slight anisotropy. Note
-
Supplier: Automation24, Inc.
Description: condition: pressure, density, temperature, conductivity and viscosity. It has a measurement range of 0 to 15 m/s. The Prosonic 91WA1-BA1B20ACB4AA is suitable for installation on pipe with diameter from DN50 to DN200 and is powered with 85-250 V AC. Further options for larger pipe are
- Media Temperature Range: -328 to 176 F
- Operating Temperature: -328 to 140 F
- Gas Volumetric Flow Rate: 0 SCFM
- Features: Liquid, Other
-
Supplier: Automation24, Inc.
Description: condition: pressure, density, temperature, conductivity and viscosity. It has a measurement range of 0 to 15 m/s. The Prosonic 91WA1-BA1B20ACB5AA is suitable for installation on pipe with diameter from DN50 to DN200 and is powered with 20-28 VAC or 11-40 VDC. Further options for larger
- Media Temperature Range: -328 to 176 F
- Operating Temperature: -328 to 140 F
- Gas Volumetric Flow Rate: 0 SCFM
- Features: Liquid, Other
-
Supplier: ASTM International
Description: density. The ultrasonic measurement is basically a base resin density. 1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. 1.5 This standard does not purport to address all of the safety concerns,
-
Supplier: CSA Group
Description: Measurements can be made for concentrations of the dispersed phase ranging from about 5 % by volume to over 50 % by volume, depending on the density contrast between the continuous and the dispersed phases, the particle size, and the frequency range[9] [10]. These ultrasonic
-
Supplier: CSA Group
Description: in suspension, size measurements can be made at concentrations typically ranging from 0,1 % volume fraction up to 5 % volume fraction, depending on the density contrast between the solid and liquid phases, the particle size, and the frequency range. For emulsions, measurements
-
Description: in suspension, size measurements can be made at concentrations typically ranging from 0,1 % volume fraction up to 5 % volume fraction, depending on the density contrast between the solid and liquid phases, the particle size, and the frequency range. For emulsions, measurements
-
Supplier: FLEXIM AMERICAS Corp.
Description: reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity. The measurement is completely unaffected by gas
- Pipe Diameter: 0.2755907 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 392 F
- Media Temperature Range: -40 to 392 F
-
Supplier: SAE International
Description: airframe manufacturer as published in the operating manual for the aircraft type, model number and configuration. The Fuel or Oil Quantity Indicating System may incorporate optimum compensation based upon measurement of dielectric constant, temperature or density to correct for
-
Supplier: SAE International
Description: was conducted by designing and installing a separate oil reservoir along with a circulation system which was mounted in the vicinity of the oil pan. An innovative oil sensor was directly installed on the reservoir which can measure five (5) independent oil parameters (viscosity, density,
-
Supplier: SAE International
Description: measurement of the local density by NDT and its correlation with the local fatigue notch factor, enabling a safe and local assessment of the allowable fatigue strength when shrinkages are present.
-
Supplier: Technic, Inc.
Description: practice so that an individual learns the WHY as well as the HOW of cleaning and pickling. Every modern development is covered including ultrasonic cleaning. Plating Bath Control Elements of plating bath control chemistry Fundamental principles of old and new control methods Analytical
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
Find Suppliers by Category Top
Featured Products Top
-
The material thickness meter is used for non-destructive material testing. When testing with the material thickness meter, ultrasonic waves are sent through the test object using a probe. The ultrasound is reflected and scattered at interfaces of different materials with unequal density and wave (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Summary One of the largest Sea Water Reverse Osmosis (SWRO) desalination plants in the MEATI region approached a Panametrics Channel Partner to verify its existing magnetic flowmeters. Due to periodic calibration requirements of the magnetic flow measurement technology, the (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
, pressure (2×), and temperature (2×). By leveraging advanced ultrasonic flow measurement and monolithic ceramic pressure sensors, the device calculates differential pressure (ΔP), temperature variance (ΔT), and total thermal energy distribution in real time. This (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd
Conduct Research Top
-
Ultrasonics Beats Optical Methods for Measuring Some Critical Attributes
This quick, one-time registration gives you access to members-only site benefits. Ultrasonic velocity is determined by the density and the elastic response of the sample to the oscillating pressure in the ultrasonic wave and thus can be expressed in terms of compressibility or storage modulus
-
New Development in Thermal Dispersion Mass Flow Meters: Real-Time Adjustments for Changes in Gas Composition at Low Flows
Accurately measuring the flow of gas mixtures is often complicated by changes in composition over time. Over the last five years, multi-path ultrasonic meters have been an ideal technology for applications with changing gas compositions. Ultrasonic meters infer density from the speed of sound
-
Flowmeters Benefit From Silicon Advances
For example, new versions of Coriolis mass flowmeters now claim the ability to measure two-phase flows and to measure viscosity directly. Ultrasonic flowmeters, which now include multiple paths to provide a far more accurate measurement, are enjoying an application renaissance. And even the lowly
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
almost $60,000 per year in initiatives to reduce these leaks, including labor and materials for surveys and expensive repairs. In their efforts to expand operational efficiency, Carmel Rivera implemented clamp-on ultrasonic flow measurement technology. After six months of using the clamp-on
More Information Top
-
Ultrasonic density sensor for liquids
Error of the ultrasonic density measurement of the methanol and water mixture at,20°C.
-
Measurement of liquid density by ultrasound backscattering analysis
Control 47 85–92 [14] Hirnschrodt M, Von Jena A, Vontz T, Fischer B, Lerch R and Meixner H 2000 Time domain evaluation of resonance antireflection (RAR) signals for ultrasonic density measurement IEEE Trans. Ultrason. Ferroelectr. Freq.
-
Ultrasonic measurement of density of liquids flowing in tubes
Ultrasonic density measurements were conducted in both stationary and flowing water.
-
Numerical study of the wire form function versus the liquid density of the surrounding medium
[9] M. Hirnschrodt, A. Von Jena, T. Vontz, B. Fischer, R. Lerch and H. Meixner, “Time domain evaluation of resonance antireflection (RAR) signals for ultrasonic density measurement ”, IEEE Trans. Ultrason. Ferroelectr. Freq.
-
Ultrasonic measurement of density of liquids flowing in tubes
Ultrasonic density measurements were conducted .
-
2000 Index IEEE Transactions On Ultrasonics, Ferroelectrics, And Frequency Control Vol. 47
Time domain evaluation of resonance antireflection (RAR) signals for ultrasonic density measurement ; T-UFFC Nov 00 1530-1539 Hjort, K., see Thornell, G., T-UFFC Jan 00 8-15 Hollberg, L., see Frech, B., T-UFFC Mar 00 513-517 Hollberg, L …
-
Development of a Density Sensor for In-Line Real-Time Process Control and Monitoring of Slurries during Radioactive Waste Retrieval and Transport Operations at...
UDMS ultrasonic density measurement system UT .
-
Characterization monitoring & sensor technology crosscutting program
5.4 In Situ Sensor Development Ultrasonic Density Measurement Probe...................................................................................
-
Ultrasonic Technique for Density Measurement of Liquids in Extreme Conditions.
The presented ultrasonic density measurement technique is suitable for density measurement in different materials, including liquids and polymer melts in extreme conditions.
-
X-cut quartz crystal impedance meter for liquid characterization
35 939–53 Hale J M 1988 Ultrasonic density measurement for process control Ultrasonics 26 356–7 Johannsmann D 1999 Viscoelastic analysis of organic thin films on quartz resonators Macromol.
Indicates content that may require registration and/or purchase.