Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daniel Measurement and Control Inc.
Description: Linux operating system, enabling fast and easy access to data including alarms, configuration changes and flow dynamics in seconds. In addition, this scalable platform improves low-flow performance and the ability to detect and process ultrasonic signals in the presence of
- Operating Temperature: -40 to 149 F
- Electrical Output: Analog Current
- Front Panel Interface: Computer Controllable
- Interface Options: Serial / Digital
-
Supplier: Delta Controls Ltd.
Description: Sophisticated and reliable, Delta flow transmitters use ultrasonic vortex measuring principles, offering stability and repeatability regardless of fluctuations in temperature or pressure. Delta Controls' flow meters are proven in a broad range of air and gas management
-
Supplier: Panametrics
Description: The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited space, but
- Pipe Diameter: 4 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
-
Supplier: Fuji Electric Corp. of America
Description: The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy installation, space saving and easily deployable, the flow meter simultaneously displays volumetric flow and percentage, or temperature (option) at an
- End Fittings: Clamp
- Features: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: Malema Sensors
Description: The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics
- Pipe Diameter: 0.125 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.1584 GPM
- Operating Pressure: 70 psi
-
Supplier: Panametrics
Description: The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Malema Sensors
Description: The M-1800 series consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the flow rate. The M-1800 utilizes the latest digital signal processing (DSP) technology
- Pipe Diameter: 0.125 to 0.25 inch
- Media Temperature Range: 50 to 104 F
- Liquid Volumetric Flow Rate: 0.0033 to 0.0132 GPM
- Operating Pressure: 70 psi
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Malema Sensors
Description: The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 50 to 356 F
- Liquid Volumetric Flow Rate: 0.792 to 5.28 GPM
- Operating Pressure: 70 psi
-
Supplier: Panametrics
Description: environmental compliance and operational efficiency. Meet the new PanaFlare XGF1100 Flare Transmitter Accurate, real-time flare measurement for every flow velocity and gas composition. The XGF1100 sets a new benchmark in flare monitoring technology, helping operators reduce emissions,
- Pipe Diameter: 4 to 120 inch
- Operating Temperature: -40 to 149 F
- Operating Pressure: -2 to 1,500 psi
- Media Temperature: -148 to 662 F
-
Supplier: Daniel Measurement and Control Inc.
Description: The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818
- Media Temperature Range: -320.8 to 140 F
- Operating Pressure: 0 to 750 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -385 to 140 F
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FS290 is a portable ultrasonic flowmeter system for monitoring volumetric flow in pipes. It contains the SITRANS FST090 battery-operated transmitter and SITRANS FSS220 clamp-on sensors. Install the sensors quickly and easily on the outside of a pipe – without any process
- Pipe Diameter: 0.5 to 240 inch
- Velocity Flow Rate: 40 ft/sec
- Operating Temperature: 446 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid processes in
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- Features: Clamp, Measures Temperature, Ultrasonic Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow measurement,
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Features: Clamp, Measures Temperature, Recorder / Totalizer Functions, Ultrasonic Meter
- Front Panel Interface: Computer Controllable, Digital Front Panel
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 clamp-on, non-intrusive ultrasonic flow meter features best-in-class performance and user-friendly operation, and is well equipped to handle natural, specialty, process gas and liquid flow applications. The industry-leading FST030 transmitter paired with
- Features: Clamp, Measures Temperature, Ultrasonic Meter
- Front Panel Interface: Computer Controllable, Digital Front Panel
- Display: Digital Display
- Process Media Type: Gas, Liquid
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Malema Sensors
Description: The LFC-7000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. Features High Accuracy - Controls flowrate to within ± 1% of setpoint; ideal for fluid
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: ODG (Origin Data Global)
Description: 1 MHZ FLOW METER TRANSDUCER
-
Supplier: DigiKey
Description: 1 MHZ FLOW METER TRANSDUCER
- Sampling Frequency: 1,000 kHz
- Operating Temperature: 39.2 to 176 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: OMEGA Engineering, Inc.
Description: integer or floating point values). Up to 126 units products can be run on a single daisy-chain network and be individually queried for flow rate, positive flow accumulator, negative flow accumulator and signal strength. Flow accumulators can be cleared at discrete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of
- Media Temperature Range: -4 to 248 F
- Liquid Volumetric Flow Rate: 0.02 to 160 GPM
- Operating Pressure: 230 psi
- Operating Temperature: -4 to 158 F
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FDT100 Series comprises advanced-technology water flowmeters. This series uses transit-time ultrasonic technology in which the signal is transmitted and received alternately between 2 flow sensors and the “time of flight” determines the flow rate. The battery-powered
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 122 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for applications on Oil&Gas extraction
- Pipe Diameter: 0.2755907 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 392 F
- Media Temperature Range: -40 to 392 F
-
Supplier: Daniel Measurement and Control Inc.
Description: Important real-time, advanced meter diagnostics are readily viewed, such as flow profile, speed of sound, signal-to- noise ratio, transducer gain, digital waveforms and much more. The JuniorSonic Flow Meter provides an economical advantage to ultrasonic measurement and can
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: GF Piping Systems
Description: The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features of the well accepted 2260 Ultrasonic Level Transmitters.
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Pepperl+Fuchs SE
Description: Quick and simple commissioning via menu-guided onsite operation with four-line display Envelope curves on the on-site display for simple diagnosis Linearization function (up to 32 points) for conversion of the measured value into any unit of length, volume or flow rate Non-contact measurement
-
Supplier: Massa Products Corporation
Description: The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)
- Measuring Range: 1 to 60 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)
- Measuring Range: 4 to 156 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
Find Suppliers by Category Top
Featured Products Top
-
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
calibrated from the keypad or from a computer using the PanaViewPlus program. Applications The DigitalFlow GM868 flow transmitter is a complete ultrasonic flow metering system for measurement of (read more)
Browse Flow Meters Datasheets for Panametrics -
Various measuring systems with different measuring principles are available to master the challenges in the field of water and wastewater flow measurement. A measurement method based on the so-called Doppler method has proven particularly effective when measuring (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
from hydrocarbon processing and chemicals to water and wastewater, the XMT1000 has earned its reputation as a versatile, rugged, and highly accurate ultrasonic flow transmitter, designed to perform day after day in demanding environments. What makes (read more)
Browse Liquid Flow Meters Datasheets for Panametrics -
Flare XGF1100 Flare Transmitter —designed to deliver reliable flare gas measurements in demanding operating environments. Why the XGF1100 High accuracy where it matters most First ultrasonic flare transmitter with up to 4 paths Real time emissions (read more)
Browse Flow Controllers Datasheets for Panametrics -
Transmission, for instance, focuses on high-power wireless energy transmission over long distances. The company uses an antenna, an “energy transmitter,” that creates a sphere 20 to 30 meters in diameter for wireless charging of drones. The company claims power transfers can range from 500 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
For example, new versions of Coriolis mass flowmeters now claim the ability to measure two-phase flows and to measure viscosity directly. Ultrasonic flowmeters, which now include multiple paths to provide a far more accurate measurement, are enjoying an application renaissance. And even the lowly
More Information Top
-
CR4 - Thread: Ultrasonic Flow Transmitter
Ultrasonic Flow Transmitter .
-
Plant Maintenance Product | Clark Solutions' CSLFC ultrasonic flow transmitters are designed for water systems and green technology applications | Plant Servic...
Home / Products & Vendors / Products / 2010 / Clark Solutions' CSLFC ultrasonic flow transmitters are designed for water systems and green technology applications .
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
SITRANS FUP1010 clamp-on non-intrusive ultrasonic flow trans- mitter offers maximum versatility plus battery power for portable field use.
-
Equipment News/
Clark Solutions ClarkSonic Ultrasonic Flow Transmitters Offer Wide Range of Applications .
-
CR4 - Thread: Ultrasonic Flow Transmitter Installation
Ultrasonic Flow Transmitter Installation .
-
Equipment News/
Clark Ultrasonic Flow Transmitters Ideal for Green Technology Applications .
-
QP Toolbox: September 2008
Ultrasonic flow transmitters .
-
$4500-$5000 Test Instruments - Grainger Industrial Supply
• Digital Doppler Ultrasonic Flow Transmitter DC & Standard Pipe Transducer, Dedicated Doppler, Flow Velocity Range (FPS) .15-30, Flow Velocity Range (MPS) .05-9, Accuracy ( Percent) 2 Percent Full Scale, Display 2 Line, 8 Character LCD, Ambient Temp.
Indicates content that may require registration and/or purchase.