Products/Services for Ultrasonic GC Detector
-
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...Leak Detection MethodSpecific Detectable Liquid TypesDetectable Liquid Features -
GC Detectors - (40 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit... -
GC Columns - (83 companies)An electronic signal is generated upon interaction of the solute with the detector. This signal is recorded and plotted. Video Credit: Chromatography Consumables / CC BY-SA 4.0. Specifications. Styles. GC columns are either packed or capillary... -
Temperature Sensors - (625 companies)Work?. The way a temperature sensor works depends upon the physical property that is measured. Sensor options include thermocouples, resistance temperature detectors (RTDs), thermistors, and bimetal switches. Each is described below. Selection Criteria... -
Ultrasonic Transducers - (166 companies)Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications. Ultrasonic transducers send and receive waves... -
Ultrasonic Proximity Sensors - (205 companies)Resources. Jameco Electronics - Build an Ultrasonic Proximity Detector. Image credit: Comus International...
-
Ultrasonic Instruments - (257 companies)There are several basic types of ultrasonic instruments. Acoustic emissions instruments and fault detectors are used to monitor conditions in a variety of mechanical, electrical and process systems. When a break or deformation occurs, highly-sensitive...
-
Ultrasonic Linear Position Sensors and Switches - (118 companies)Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing. Ultrasonic linear position sensors and switches use ultrasonic waves in combination...
-
Flame Detectors - (184 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
-
Motion and Occupancy Detectors - (156 companies)Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave. Less...
Product News
-
EXAIR
EXAIR's Ultrasonic Leak Detector EXAIR 's Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function. The EXAIR ULD can play a major role to identify and pinpoint costly leaks that often go undetected, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure... (read more) -
MSA Safety
Observer-i Ultrasonic Gas Leak Detector Designed with Artificial Neural Network (ANN) intelligence and real-time broadband acoustic sound processing technology, the state-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes it possible to fully analyze the sound spectrum above 12 kHz. The ANN algorithm has been "trained... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Hamilton Company
GC Autosampler Syringes Hamilton maintains a large catalog of replacement syringes for the most popular GC autosamplers. Our syringes are handmade with an unmatched attention to detail. The manufacturing process and quality assurance procedures ensure that every syringe we sell will provide superior accuracy and precision as well as cycle life. Choose the sub category that is associated with your autosampler manufacturer to find the syringes available for your instrument. CTC / LEAP Technologies GC Autosampler... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Dexter Research Center, Inc.
High Temperature Infrared Detector Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles can withstand operating temperatures of 300 C with silicon windows and 225 with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm. The new High Temperature detector offers exciting performance opportunities in non-contact temperature measurement applications such as work piece monitoring... (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
InfraTec GmbH
PYRONEER Detectors with Lithium Tantalate The Rugged Ones - PYRONEER Detectors with Lithium Tantalate. LSV-Detectors combine reliability and long-term stability. Detectors for use in analytical devices and in spectroscopy have been part of InfraTec's portfolio for over 20 years. From the very beginning, these are based on high-quality, single-crystal lithium tantalate (LiTaO3). Introducing DLaTGS as a pyroelectric material last year, InfraTec developed the new PYRONEER series, which also includes spectrometer detectors based on LiTaO3... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
Dexter Research Center, Inc.
Thermopile Detector for Gas Analysis Dexter Research - Gas Analysis Thermopile Detector. Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ C. This detector has a very short thermal shock response to ambient temperature change. View additional information... Leader in Infrared... (read more) -
InfraTec GmbH
What are the advantages of a Pyroelectric Detector What is the advantage of a Pyroelectric Detector with an Integrated Beam Splitter?. Beam splitter detectors are multi-channel detectors with only a single aperture. The incoming radiation is divided into two or four spectral channels by micro mirrors inside the detector. The 2.5 mm diameter aperture allows the use of very small cuvettes for NDIR gas analysis. This results in a very low dead volume for the measurement system. In addition, many effects negatively influencing the measurement act... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
Finder S.p.A. con unico socio
Small size movement detectors Function and features. Type 18.01 PIR movement detectors for indoor installation - wall mount. 1 NO 10 A. Output is electrically common to the supply voltage. Small size. Equipped with Light Dependent sensor and delay time. Switch off delay adjustment. Can be used in any position for movement detection. Wide detection angle (read more)Browse Motion and Occupancy Detectors Datasheets for Finder S.p.A. con unico socio -
Dexter Research Center, Inc.
Gas Analysis...Thermopile Detector Dexter Research Center, Inc. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ C. This detector has a very short thermal shock response to ambient temperature change. Features: A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen... (read more) -
MSA Safety
See Flame Detectors in Action Explore MSA's flame detection capabilities with their on-demand demo at their state-of-the-art Detection Experience Center. Observe how MSA's flame detectors are designed to respond to the presence of flame, demonstrating their intended functionality under controlled conditions. Topics Covered Include: Review of facility, equipment, and test plan. Standard Fuel Type Selection. Test Lamp Response Test. Baseline Detection Test. Nuisance Alarm Rejection Tests. Field of View Detection Response... (read more)Browse Flame Detectors Datasheets for MSA Safety
-
Acoustic methods of detection in gas chromatography
The response of the ultrasonic GC effluent detector was directly proportional to the mole fraction of the analyte present in the carrier gas.
-
Effects of various nitrogen fertilizers on emission of nitrous oxide from soils
The atmospheres within the flasks were sampled at 2- to 7-day intervals for determination of N20 by the GC - ultrasonic detector method described by Blackmer and Bremner (1977), and they were rene- wed after each sampling by flushing the flasks for …
-
Effects of nitrification inhibitors on denitrification of nitrate in soil
The atmo- spheres in the flasks were subsequently sampled at intervals for determination of N20, NO, N2, and O2 by the GC - ultrasonic detector method describedby Blackmer and Bremner (1977).
-
Characterization of denitrification activity in zones of groundwater exfiltration within a riparian wetland ecosystem
Gas samples were analyzed for N2O using a Shimadzu GC fitted with an ECD detector (Shimadzu Model 8A; Kyoto, Japan), and CO2 was analyzed using a GC fitted with ultrasonic detector (Tremetrics Model 540; Austin, TX, USA).
-
DISSOLVED GAS ANALYSIS FOR ASSESSING THE FATE OF NITRATE IN WETLANDS
Dissolved Ar, N2, and O2 were analyzed with a Tremetrics 540 GC fitted with an ultrasonic detector (USD).
-
Abstract | Crop Science Society of America
The injection of gas samples on the system was automated by interfacing a commercial headspace sampler with a gas chromatograph ( GC ) that was fitted with an ultrasonic detector and two automated multiport switching valves.
-
Abstract | Soil Science Society of America
The injection of gas samples on the system was automated by interfacing a commercial headspace sampler with a gas chromatograph ( GC ) that was fitted with an ultrasonic detector and two automated multiport switching valves.
-
Effects of RAMEB on Bioremediation of Different Soils Contaminated with Hydrocarbons
Chemical analyses: Extractable Petroleum Hydrocarbon (EPH) content was measured by gas chromatography with flame ionization detector ( GC -FID) after hexane-acetone (2:1) ultrasonic extraction of air-dried soil samples accord- ing to the standards of EPA 8270 and HS 21470-94 …
-
Study on feasibility of fusion process using microwave and high temperature heating element for purification of oil contaminated soil
The oil elements in the soil were injected in the Gas Chromatograph-FID detector ( GC -Agilent 7890 (Agilent) after purifying with ultrasonic extraction of jet fuel, coal oil, lubricating oil, crude oil, which are included in the oils with high boiling point …
-
Salting‐out homogeneous liquid–liquid extraction in narrow‐bore tube: Extraction and preconcentration of phthalate esters from water
… b) Linear range. c) Relative standard deviation. d) Enrichment factor. e) Dynamic liquid-phase microextraction-GC-flame ionization detector. f) Dispersive liquid–liquid microextraction-HPLC-variable wavelength detector. g) Ultrasonic solvent extraction-solid-phase microextraction- GC -flame ionization detector . h) Liquid-phase microextraction …
Indicates content that may require registration and/or purchase.