Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: The Dynasonics® DXN Portable Hybrid Ultrasonic flow meter is a powerful tool used for troubleshooting flow issues, whether you want to quickly verify the flow reading of another meter or to data log flow system values over an extended period of time.
- Pipe Diameter: 0.5 to 120 inch
- Velocity Flow Rate: 1 to 40 ft/sec
- Operating Temperature: -40 to 350 F
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: The Dynasonics® U500w Ultrasonic flow meter uses solid-state technology in a compact, completely encapsulated housing, suitable for residential and commercial applications. Sustained Accuracy. Long-Term Solution. The Dynasonics U500w Ultrasonic flow meter
- Pipe Diameter: 0.625 to 4 inch
- Liquid Volumetric Flow Rate: 0.1 to 1,100 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0002205 to 2.4255 lbs/min
-
-
Supplier: HORIBA Instruments, Inc.
Description: Real-time Measurement of Vehicle/Engine Exhaust Flow EXFM-ONE employs an ultrasonic method for measuring exhaust gas flow rates directly from a vehicle or engine. The unit can be used for various applications such as real time mass measurement of raw exhaust gas combined
- Gas Volumetric Flow Rate: 0 to 353.147 SCFM
- Process Media Type: Gas
- Features: In-line
- Meter Technology: Ultrasonic Meter
-
Supplier: Panametrics
Description: Introducing the PanaFlow LC The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital
- Pipe Diameter: 0.75 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 65.61679790026247 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Badger Meter
Description: The Dynasonics® TFX-5000 Ultrasonic clamp-on flow meter is quickly and easily installed without cutting or tapping the pipe. This highly capable meter provides advanced features without breaking your budget. Simple Clamp-on Design. Streamlined Installation. The Dynasonics
- Pipe Diameter: 0.5 to 48 inch
- Liquid Volumetric Flow Rate: 0.7 to 33,000 GPM
- Mass Flow Rate: 0.0015435 to 72.765 lbs/min
- Operating Temperature: -40 to 350 F
-
Supplier: Panametrics
Description: The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process
- Pipe Diameter: 0.25 to 63 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW METER, ULTRASONIC, LCD SCREEN, 4 BUTTON CONTROL, SUPPLY 24VDC, OUTPUT 0-10V. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Hoffer Flow Controls, Inc.
Description: ranges. Multiple rotor assemblies available with varying blade angles in each meter size to optimize meter performance for the flow range. Multiple coil outputs for signal redundancy, direction detection and meter diagnostics. NIST traceable gas calibrations with
- Pipe Diameter: 0.25 to 12 inch
- Gas Volumetric Flow Rate: 1.66666666666667 to 1,068,000 SCFM
- Operating Temperature: -450 to 350 F
- Media Temperature: -450 to 350 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe.
- Pipe Diameter: 0.4 to 63 inch
- Operating Temperature: -4 to 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: KROHNE Messtechnik
Description: The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is
- Pipe Diameter: 0.5 to 60 inch
- Media Temperature Range: -40 to 248 F
- Operating Temperature: -40 to 158 F
- Media Temperature: -40 to 248 F
-
Supplier: Litre Meter Limited
Description: State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
- Pipe Diameter: 0.9842525 to 787.402 inch
- Operating Pressure: 3,000 psi
- Media Temperature: 158 to 905 F
- Media Temperature Range: 158 to 905 F
-
Supplier: KROHNE Messtechnik
Description: resistant titanium transducers provide a strong ultrasonic signal into the gas. The signal processing of the meter allows a better detection of small, strongly dampened acoustic signals. The OPTISONIC 7300 Biogas features an integrated temperature sensor and optional pressure sensor
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of
- Meter Technology: Ultrasonic Meter
-
Supplier: FineTek
Description: All parameters, like sensitivity, damping, filter time and hysteresis are freely adjustable and, can be configured, due to the bargraph, with an exact value. This enables a variable determination of the switching point resp. a switching process for different mass flows. The
- Features: Switch, Ultrasonic Meter
-
Supplier: SAE International
Description: consumption in real-time, which utilizing raw exhaust gas flow rate and exhaust air-to-fuel ratio (AFR). The AFR is defined as the mass ratio of air and fuel supplied to the engine, and the mass flow rate of exhaust gas can be regarded as the summation of the mass
-
Supplier: OMEGA Engineering, Inc.
Description: The FDT100 Series comprises advanced-technology water flowmeters. This series uses transit-time ultrasonic technology in which the signal is transmitted and received alternately between 2 flow sensors and the “time of flight” determines the flow rate. The battery-powered
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 122 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: Sierra Instruments, Inc.
Description: Sierra provides accurate calibration services for mass flow meters and controllers, insertion thermal flow meters, vortex and ultrasonic flow meters. We have a wide range of NIST-traceable primary standard assets including: closed loop gas
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online Documentation, Rapid Turnaround, Rental / Lease
- Features: East Asia / Pacific Only, Europe Only, Midwest US Only, North America, South Asia Only, Southwest US Only, United States Only
- Capabilities: Flow Instruments, Process and Online Instruments
-
Supplier: Sierra Instruments, Inc.
Description: with current ultrasonic flow meters-no process shutdown Highest Accuracy: +/- 0.5% of reading (inline) ; +/- 0.75% of reading (insertion) Wide turndown of 1000:1
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
- Media Temperature: -40 to 392 F
- Media Temperature Range: -40 to 392 F
Find Suppliers by Category Top
Featured Products Top
-
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Thermal mass flow meters offer several advantages over other types, making them a popular choice for gas flow measurement in a wide variety of industries. Read this blog to learn more about mass flow meters and how (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Our ultrasonic flow meter offers the capability to measure flow rates from ±0.1 m/s to ±5 m/s using ultrasonic technology. This flow meter is suitable for small pipes with a diameter of DN10 / 3/8" and is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
Conduct Research Top
-
Understanding the Mass Flow Meter and Mass Flow Controller Flow Body - Why it Matters
. If you need to measure water or steam you wouldn't want to purchase a general purpose mass flow meter (MFM) or mass flow controller (MFC), you would want to look at an ultrasonic or vortex flow meter. If you need to measure gas for laboratory or research and development, you would look at mass flow
-
How a Vortex Flow Meter Works
a digital frequency. Transit-time ultrasonic principle of operation. Figure 4. Transit-time ultrasonic principle of operation. Advantages of Vortex Flow Meters. Vortex flow meter technology offers an accurate and natural occurring method for measuring flow. Due to the natural occurrence of vortex shedding
-
New Development in Thermal Dispersion Mass Flow Meters: Real-Time Adjustments for Changes in Gas Composition at Low Flows
Accurately measuring the flow of gas mixtures is often complicated by changes in composition over time. Over the last five years, multi-path ultrasonic meters have been an ideal technology for applications with changing gas compositions. Ultrasonic meters infer density from the speed of sound
-
Best Flow Meter Technologies for Flow Energy Management in Power Plant Applications
Generating electricity in a natural gas power plant is a complex process due to the multiple steps involved with the different types of fluids being used and optimized. Dr. John Olin, Founder of Sierra Instruments, explains how thermal mass flow meters, vortex flow meters, and ultrasonic flow
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
mass flow meters for his compressed air audits for direct mass flow measurement which is immune to changes in operating temperature. With 100:1 turndown and increased accuracy, Carlisle has reported that customers have experienced a $7,500 to $44,000 annual savings through improved compressed air
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
for each of these applications: thermal mass flow meters for gas, vortex flow meters for saturated and super saturated steam, and clamp-on ultrasonic flow meters for liquid/water flows. For more details Read Part 1. Now that we have identified the best flow meter for each type of fluid
-
Flowmeters Benefit From Silicon Advances
For example, new versions of Coriolis mass flowmeters now claim the ability to measure two-phase flows and to measure viscosity directly. Ultrasonic flowmeters, which now include multiple paths to provide a far more accurate measurement, are enjoying an application renaissance. And even the lowly
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to replace your aging boiler or use measurements from thermal mass flow meters to better tune your current boiler. Learn More about Boiler Efficiency. How much steam are your boilers producing? How much steam are you allocating?. Efficient steam production is critical for optimizing energy at VA
More Information Top
-
Thermostatic and dynamic performance of an ultrasonic density probe
Compared with direct mass flow measuring devices, an ultrasonic mass flow meter is insensitive to the vibrations that affect a Coriolis mass flow meter and is generally better suited for use with liq- uids than is a thermal mass flow meter [1].
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6129/3/Bridgeman_Andrew_G_201009_MASc.pdf
Ultrasonic mass flow meter installed in the heat pump loop refrigerant line ....................36 Fig. 13.
-
A study of the performances of low-temperature heating systems
A ther- mal energy meter was built with a heat computer, two PT500 temperature sensors and an ultrasonic mass flow meter .
-
Time domain evaluation of resonance antireflection (RAR) signals for ultrasonic density measurement.
The method presented here is a first step in developing an ultrasonic mass flow meter .
-
Helium-flow measurement using ultrasonic technique
Ultrasonic mass flow meter accuracy is limited only by timing crystal and calculated density and sound velocity errors.
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/1560/1417
Introduction of a 2 transducer ultrasonic mass flow meter , Proceedings of the IEEE Instrumentation and Measurement Technology Confer- ence, 1369-1372. http://dx.doi.org/10.1109/IMTC.2005.1604372.
-
Time domain evaluation of resonance antireflection (RAR) signals for ultrasonic density measurement
The method presented here is a first step in developing an ultrasonic mass flow meter .
-
IMTC 2005 Table of Contents
Mass Flow Measurement of Fine Particles in A Pneumatic Suspension Using Electrostatic Page 1365 Sensing and Neural Network Techniques R.M. Carter, University of Kent, UK Y. Yan, University of Kent, UK Introduction of a 2 Transducer Ultrasonic Mass Flow Meter .
Indicates content that may require registration and/or purchase.