Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: (PRICE/EA) SENSOR, MOTION, ULTRASONIC, 120V; DETECTOR TYPE:ULTRASONIC; SENSING RANGE MAX:2000SQ. FT; BEAM ANGLE:360 ; PRODUCT RANGE:-; COLOUR:WHITE; S. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Leviton Manufacturing
Description: which permits the detector to continually adjust and optimize its performance. The detector requires a 24 volt OSPxx Series power pack. By combining ultrasonic and infrared technology, the OSW12-M Occupancy Sensor provides excellent small motion sensitivity (US) and error
- Type: Passive Infrared, PIRs, Ultrasonic
- Mounting: Wall Mount
-
Supplier: Lutron Electronics Co., Inc.
Description: DUAL TECHNOLOGY, PASSIVE INFRARED/ULTRASONIC SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN/ELV/MLV/CFL/LED/ELECTRONIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY TEMPERATURE RATING 32 TO 104 DEG F "
- Type: Passive Infrared, PIRs, Ultrasonic
- Mounting: Wall Mount
-
-
Supplier: Lutron Electronics Co., Inc.
Description: TECHNOLOGY (PASSIVE INFRARED/ULTRASONIC) SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN/ELV/MLV/CFL/LED/MAGNETIC FLUORESCENT/ELECTRONIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY AMBIENT TEMPERATURE RATING
- Type: Passive Infrared, PIRs, Ultrasonic
- Mounting: Wall Mount
-
Supplier: DigiKey
Description: Proximity/Occupancy Sensor Ultrasonic 500 Square Feet Relay Ceiling White, Off
- Mounting: Ceiling Mount
- Type: Ultrasonic
-
Supplier: Hubbell Incorporated
Description: MOTION SENSOR TYPE 1.76 INCH W X 1.6 INCH D X 4.16 INCH H SIZE IVORY FINISH UL, CUL APPROVAL CONFERENCE ROOM, OFFICE, RESTROOM, SMALL STORAGE AREA APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 60 TO 1200 W LOAD RATING 180 DEG FIELD OF VIEW YES WALL PLATE TYPE ULTRASONIC
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Leviton Manufacturing
Description: Item Description Ultrasonic, 360 Degree, 2000 Sq. Ft.Coverage, Self-Adjusting, Ceiling Mount Occupancy Sensor, Commercial Grade - White, NAFTA Compliant.
- Mounting: Ceiling Mount
- Type: Ultrasonic
-
Supplier: Legrand
Description: Ultrasonic Ceiling Sensor, Occupancy 1100 sq.ft. Advanced signal processing circuitry helps to eliminate false ONs. Utilizes advanced, omni-directional (360 degrees), Doppler technology for reliable occupancy detection. Angled transmitter and receiver pairs help optimize sensitivity while
- Mounting: Ceiling Mount
- Type: Ultrasonic
-
Supplier: Radwell International
Description: (PRICE/EA) SENSOR, MOTION, ULTRASONIC, 120V/277V; DETECTOR TYPE:ULTRASONIC; SENSING RANGE MAX:400SQ. FT; BEAM ANGLE:180 ; PRODUCT RANGE:-; COLOUR:IVOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Legrand
Description: Single Pole Occupancy Sensor, 2-Wire 500W, Ivory Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max.
- Type: Ultrasonic
- Mounting: Wall Mount
- Features: Wall Switch
-
Supplier: Legrand
Description: Single Pole Occupancy Sensor, 3-Wire 600W, Ivory Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max.
- Type: Ultrasonic
- Mounting: Wall Mount
- Features: Wall Switch
Find Suppliers by Category Top
Featured Products Top
-
Type 18.01 PIR movement detectors for indoor installation – wall mount. 1 NO 10 A. Output is electrically common to the supply voltage Small size Equipped with Light (read more)
Browse Motion and Occupancy Detectors Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, inductive proximity sensors work in tight spaces to detect metallic objects for motion control tasks like tool selection,. robotic position-sensing, and control of micro-mechanisms. The most up-to-date version of IO-Link lets inductive proximity sensors. double as RPM detectors as they provide an output
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2476/06Dec_Miller_Benjamin.pdf?sequence=1
Ultrasonic Motion Detector ...................29 C.
-
An ultrasonic insect movement detector
This paper describes an ultrasonic movement detector which was developed in- dependently from that used by Treherne & Foster (1977).
Indicates content that may require registration and/or purchase.