-
Supplier: Kuriyama of America, Inc.
Description: choose from Non-marking pin-pricked cover One-piece reel lengths Private branding available RoHS compliant Silicone-free core and cover U. V. and weather resistant Diver's Pneumo hose used singly or with umbilicals General air supply line for pneumatic tools
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: RS Components, Ltd.
Description: ENROULEUR AIR COMPRIME OUVERT ACIER
- Hose / Cable Length: 32.808416666666666 ft
- Hose Length: 32.808416666666666 ft
- Features: Hose Reel, Other
- Rewind: Spring
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
-
Supplier: Hannay Reels
Description: To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.66 inch
-
Supplier: Hannay Reels
Description: To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.66 inch
-
Supplier: Hannay Reels
Description: Standard Outlet: 1/2" female NPT threads. Consult factory for other sizes and/or threads. FN and FLN700 reels pressures to 3000 psi (207 bar). FHN700 reels pressures up to 6000 psi (414 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 25 to 100 ft
- Flange Diameter: 17.62 to 25.25 inch
- Core Diameter: 8 to 15.5 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Features: Hose Reel
- Rewind: Spring
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 ft
- Hose / Cable Outside Diameter: 0.5905515 inch
- Hose Inside Diameter: 0.2362206 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft now offers its most popular hose and cord reel models as a convenient package. Reelcraft twin packs are ideal for customers looking to outfit a bench/ work station with both power and/or lighting and pneumatics. It is now even easier to order with only one part number, one
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.393701 inch
- Hose Length: 50 ft
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Maximum Pressure: 3,250 psi
- Hose / Cable Length: 65 ft
- Hose / Cable Outside Diameter: 0.82 inch
- Hose Inside Diameter: 0.5 inch
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure
- Maximum Pressure: 1,000 psi
- Hose Inside Diameter: 0.25 inch
- Features: Hose Reel
- Rewind: Spring
-
Supplier: Hosetract Industries, Ltd.
Description: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
- Maximum Pressure: 4,000 psi
- Hose Inside Diameter: 0.5 inch
- Features: Hose Reel
- Rewind: Spring
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated.
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 45 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the
- Flange Diameter: 21.75 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
Find Suppliers by Category Top
More Information Top
-
Advanced Acoustic Telemetry System Provides Real-time Data Acquisition that Increases Efficiency in Well Testing Operations
The wire can either be incorporated into or strapped to the outside of the umbilical hose reel .
-
Semisubmersible Rig Modifications for Subsea Field Development
Additional space with access to the moonpool area is required for the tree accessory equipment such as hydraulic power unit, umbilical hose reels , test .
-
Exploratory Drilling And Borehole Testing For The Nuclear Waste Disposal Programme In Sweden
The Su moblle laboratlry CONTROL UNIT FIELD LABORATORY - Spectrophotometer - Umbilical hose reel - lon chromatograpll - Pump fegulation - Titration equipment - Packer operation - Fluorimeter - Data communication - Sudace cbemical probe - Power supply - Date storage - sampling for further analysis . .
-
Surface BOP System Operational Experience Offshore Brazil in 1,900 m of Water
SID Umbilical and Hose Reel Placement .
-
Slim Riser - A Cost-Effective Tool for Ultra Deepwater Drilling
The existing control system’s driller and tool pusher panel, HPU, accumulators, most, if not all, the surface electrical wiring, hydraulic jumpers from the HPU to the existing umbilical reels , all hoses and shuttle valves on the BOP/LMRP stack, existing pods and pod…
-
The Design and Installation of the Buchan Field Subsea Equipment
The main umbilicals are deployed from 4 hose reels situated at the edge of the moonpool.
-
Hanford Tanks Initiative fiscal year 1997 retrieval technology demonstrations
The umbilical would be improved during actual in-tank operation by having a robust sheath over the umbilical hoses and a tensioned power umbilical reel that would manage the umbilical near the vehicle.
Indicates content that may require registration and/or purchase.