-
Supplier: Kuriyama of America, Inc.
Description: Made in The USA MSHA Approved - Approved by the Mine Safety and Health Administration for flame-resistance for use in underground mines as water transfer hose. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate Free
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 6 inch
- Material: Thermoplastics
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in The USA MSHA Approved - Approved by the Mine Safety and Health Administration for flame-resistance for use in underground mines as water transfer hose. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate Free
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 6 inch
- Material: Thermoplastics
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in The USA MSHA Approved - Approved by the Mine Safety and Health Administration for flame-resistance for use in underground mines as water transfer hose. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate Free
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 8 inch
- Material: Thermoplastics
- Maximum Vacuum: 20 in Hg vac
-
-
Supplier: Mueller Group, Inc. (The)
Description: NYY-J is a VDE approved, solid conductor, black PVC jacketed, 600/1kV power and control cable. These power cables are designed for energy supply in cable ducts, power stations, industry and distribution boards and in subscriber networks. May also be used in brickwork and in concrete
- Rated Voltage: 0.6000 to 1 kilovolts
- Standards: RoHS, CE Marking, VDE
-
Supplier: Kuriyama of America, Inc.
Description: Made in The USA MSHA Approved - Approved by the Mine Safety and Health Administration for flame-resistance for use in underground mines as water transfer hose. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 2 inch
- Material: Thermoplastics
- Maximum Vacuum: 24 in Hg vac
-
Supplier: Mueller Group, Inc. (The)
Description: NYY-O is a VDE approved, solid conductor, black PVC jacketed, 600/1KV power and control cable with no green/yellow ground wire. These power cables are designed for energy supply in cable ducts, power stations, industry and distribution boards and in subscriber networks. May also be
- Rated Voltage: 0.6000 to 1 kilovolts
- Standards: RoHS, CE Marking, VDE
-
Supplier: Hi-Tech Controls, Inc.
Description: Power cables for energy supply are installed in open air, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where mechanical damages are not be expected.
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
-
Supplier: Shurtape Technologies, LLC
Description: UV-resistant SPVC line set tape, available in a variety of colors, used for general purpose floor, lane and aisle marking, color-coding and identification applications, as well as in the HVAC industry to wrap line sets, seam Rubatex and Armaflex, and insulate air ducts and
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing: Plastic / Polymer, PVC / Vinyl, Rubber
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 1.25 lbs/in
-
Supplier: Hi-Tech Controls, Inc.
Description: required. Those cables are installed in open air, in underground, in water, indoors and in cable ducts. The concentric conductor (C) is allowed to use as PE-, PEN-conductor or as shield.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- International (mm2): 1.5 to 16 mm2
-
Supplier: Hi-Tech Controls, Inc.
Description: required. Those cables are installed in open air, in underground, in water, indoors and in cable ducts. The concentric conductor (C) is allowed to use as PE-, PEN-conductor or as shield. due to the typical construction of concentric conductors it is possible to obtain many more
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
-
Supplier: Sonel Test
Description: precisely detect energized wires in air and concrete without additional probes. Additional areas of use detection of breaks in cables and wires locating short circuits between leads tracing shielded cables tracing cables in metal ducts tracing underground cables tracing
Find Suppliers by Category Top
Featured Products Top
-
Eastern Instruments' VAP Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted into air flow ducts, VAP3® Pitots provide an accurate differential pressure output that allows (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
adheres well with PVC, PVF, fiberglass or wood veneers. Aerospace From Air Force One to Missile Systems, We Shape Ideas into Flyaway Aerospace and Defense Solutions (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Truss-Integrated Thermoformed Ductwork Final Technical Report
PVC coated steel ducts and PVC ducts are used for the construction of underground air ducts since they offer .
-
Steady-state thermal analysis of power cable systems in ducts using streamline-upwind/petrov-galerkin finite element method
The heat in underground power cables in PVC ducts is transferred through the cable and its surroundings in several ways that include heat conduction of solid mediums and heat convection of the air gap and heat radiation between the outer surface of …
-
CR4 - Thread: Conductor Operating Temperature Correction Factor Ct for Volt Drop Calculation
For example, say I'm installing a Copper/ PVC cable in underground duct , so Table 4D4A & B are applicable: In Table 4D4A & B … … temperature of 20 deg C (i.e. if the above ground ambient air temperature is 30 deg …
-
Telephone cable: overview and dielectric challenges
… Sizes) Two Pair Station Wire Distributing Frame Wire Standard PVC Switchboard Cable Cross-linked PVC Switchboard Cable Central Office … … Cable PIC SelfSupport Cable Underground Foam-Skin PIC Bonded … … ASP Cable Filled core, Duct and Direct Burial (Deactivated) Air Core, Aerial and Duct …