Products/Services for Underwater Proximity Sensors
-
Proximity Sensors - (1104 companies)Proximity sensors are non-contact devices which detect the presence of nearby objects. They may employ one of a variety of sensing technologies. Sensing Basics Proximity sensing involves detection of objects within... -
Ultrasonic Proximity Sensors - (205 companies)Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component. The output is boolean, that is, the sensor merely detects whether the target is or is not within the detection range... -
Sensor Transmitters - (479 companies)Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA). Sensor transmitters provide standard, calibrated outputs... -
Ultrasonic Linear Position Sensors and Switches - (118 companies)Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing. Ultrasonic linear position sensors and switches use ultrasonic waves in combination... -
Ultrasonic Transducers - (166 companies)...for many types of sensing. They convert energy into high frequency sound waves in the ultrasonic range. These sound waves are then focused on a target and the echo is read by sensors to determine a specific variable such as distance, proximity... -
Fiber Optic Proximity Sensors - (107 companies)Fiber optic proximity sensors use fiber optic technology to detect the proximity of target objects. Fiber optic proximity sensors are used to detect the proximity of target objects using light. Light is supplied and returned via fiber optic cables...
-
Accelerometers - (338 companies)...accelerometer. Accelerometers can be constructed in various forms using different technological means. For specific types of accelerometers, please see the 'Sensor Types' section below. Applications. Accelerometers are used in a wide range of applications...
-
Inductive Proximity Sensors - (352 companies)Inductive proximity sensors detect the presence or absence of an object using a critical distance. Inductive proximity sensors are non-contact proximity devices that set up a radio frequency field with an oscillator and a coil. The presence...
-
Eddy Current Proximity Sensors - (30 companies)Eddy current proximity sensors and switches detect the proximity or presence of a target by sensing the magnetic fields generated by a reference coil. Eddy current proximity sensors and switches detect the proximity or presence of a target...
-
Hall Effect Proximity Sensors - (131 companies)Hall effect proximity sensors are used to detect the proximity, presence or absence of a magnetic object using a critical distance. They function via an electrical potential that is developed across an axis transverse to an applied current flow...
Product News
-
ERSAELECTRONICS PTE. LTD.
Telemecanique XS118BLNAL2 Inductive Sensor The Telemecanique Sensors XS118BLNAL2 is a general-purpose inductive proximity sensor designed for reliable, non-contact detection of metallic objects in industrial automation systems. It belongs to the Telemecanique Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone of 0 to 4 mm... (read more)Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Fargo Controls, Inc.
Value Line Proximity Sensors Fargo Controls - Proximity Sensors: Exceptionally Priced Inductive, Capacitive & Photoelectric Sensors. This proximity sensor line offers an appealing assortment of the most popular configurations of Inductive, Capacitive and Photoelectric sensors with exceptional pricing. All the connector versions in the Value Line have the mating connector included. Our Value Line is only a portion of the proximity sensors we offer. To see our sensors designed for rugged applications please click here... (read more)Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Proximity Sensors for Metal Detection Fargo Controls offers inductive proximity sensors for detecting the presence of metallic objects. Inductive proximity sensors detect the presence of metallic objects. Their operating principle is based on a coil and high frequency oscillator that creates a field in the close surroundings of the sensing surface. The presence of metal in the operating area causes a change in the oscillation amplitude. This change is identified by a threshold circuit, which changes the output of the sensor... (read more)Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Capacitive Proximity Sensors Fargo Controls - Capacitive sensors are used for non-contact detection of metallic objects & nonmetallic objects (liquid, plastic, wooden materials and so on). Capacitive proximity sensors use the variation of capacitance between the sensor and the object being detected. When the object is at a preset distance from the sensitive side of the sensor, an electronic circuit inside the sensor begins to oscillate. The rise or fall of such oscillation is identified by a threshold circuit that drives... (read more)Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Locon Sensor Systems, Inc.
Custom Capacitive Proximity Sensors LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize capacitive proximity sensors. As simple as changing the cable style or length to designing a unit to fit inside your existing housing, we look forward to assisting you in your custom sensor needs. Locon Sensor Systems has built its reputation by providing businesses in many... (read more)Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems, Inc.
Custom Photoelectric & Proximity Sensors Custom photoelectric sensors, capacitive and inductive proximity sensors. LOCON your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize photoelectric sensors, capacitive and inductive proximity sensors. As simple as changing the cable style or length to designing a unit to fit inside your existing housing, we look forward to assisting you... (read more)Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc.
Proximity Sensors...Diffused Photoelectric Photoelectric Sensor - Small Size Diffused. Fargo Controls announces two Diffused Photoelectric Proximity Sensors. These models have a smaller size and an increased operating range to 50 cm, 19.69" over our standard models. These new versions are coming in a rectangular plastic housing, have a sensitivity adjustment, and both normally open (light on) and normally closed (dark on) outputs. Diffused Photoelectric sensors use the light reflected directly off an object for detection. They do... (read more)Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Locon Sensor Systems, Inc.
Custom Inductive Proximity Sensors LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize inductive proximity sensors. As simple as changing the cable style or length to designing a unit to fit inside your existing housing, we look forward to assisting you in your custom sensor needs. If you need sensors to detect metallic objects up to 65mm away, then inductive... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc.
Photoelectric Proximity Sensors Fargo Controls, Inc. - Photoelectric sensors use light sensitive elements to detect objects and are made up of an emitter (light source) and a receiver. Three types of photoelectric sensors are available: Direct Reflection (Diffused) - Emitter and receiver are housed together and use the light reflected directly off the object for detection. Reflection with Reflector (Retroreflective) - Emitter and receiver are housed together and require a reflector. An object is detected when it interrupts... (read more)Browse Photoelectric Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Fargo Controls Magnet Proximity Sensors Fargo Controls offers magnetic proximity sensors that are actuated by the presence of a permanent magnet. Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact. Operating... (read more)Browse Magnetic Proximity Sensors Datasheets for Fargo Controls, Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92197/897212839-MIT.pdf?sequence=2
As stated earlier, several underwater proximity sensors have been developed and are well-suited for several other applications.
-
Data fusion method for underwater object localization
The results of simulation shows it is feasible and accurate for our information fusion method of these two kinds of sensors, and gives full play of complementary advantages for visual sensor and proximity sensor in underwater targets positioning.
-
Table of contents
Development of a Novel Underwater Microrobot with Proximity Sensors .
-
Underwater localization using stochastic proximity embedding and multi-dimensional scaling
See Ameer, P M; Jacob, Lillykutty: Localization using stochastic proximity embedding for underwater Acoustic Sensor Networks, National Conference on Communications (NCC) 2012 (2012).
-
Table of contents
Localization Using Stochastic Proximity Embedding for Underwater Acoustic Sensor Networks .
-
Process compatible polysilicon-based electrical through-wafer interconnects in silicon substrates
Applications include under- water proximity sensing arrays and cantilever sensors for bio- chemical applications [15]–[18].
-
The Art of Wireless Sensor Networks
A viable alternative is to place magnetic or acoustic sensors in close proximity to possible underwater pathways of submarines.
-
Constructing underwater sensor based barriers using distributed auctions
A viable alternative is to place magnetic or acoustic sensors in close proximity to possible underwater pathways of submarines.
-
ROBOTIC SYSTEM FOR UNDERWATER BRIDGE INSPECTION AND SCOUR EVALUATION
The system will be capable of positioning a sensor platform in close proximity to underwater bridge support structures and of providing video or other sensory information to support evaluation and documentation of structural condition including .
-
Underwater Sensor Barriers with Auction Algorithms
A viable alternative to detect submissible vessels is to use magnetic or acoustic sensors in close proximity to possible underwater pathways of them.
Indicates content that may require registration and/or purchase.