Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SPECIFICATION FOR WELLHEAD SURFACE SAFETY VALVES AND UNDERWATER SAFETY VALVES FOR OFFSHORE SERVICE
-
Supplier: Accuris
Description: Specification for Validation of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
-
Supplier: Accuris
Description: Recommended Practice for Installation, Maintenance and Repair of Surface Safety Valves and Underwater Safety Valves Offshore
-
-
Supplier: Accuris
Description: Specification for Verification Test of Wellhead Surface Safety Valves and Underwater Safety Valves for Offshore Service
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special
- Valve Size: 0.1968505 inch
- Pressure Rating: 0 to 375 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 140 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.9842525 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 14.8
-
Supplier: co-ax valves inc.
Description: special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,450.377 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: U.S. Plastic Corporation
Description: This 1" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I. in open and closed positions. The have a latch locking handle that performs in both open and closed positions. They
- Valve Size: 1 inch
- Valve Type: Ball Valves
- Primary Material: Stainless Steel
-
Supplier: Airmar Technology Corporation
Description: features a water valve which minimizes water ingress into the boat when the retractable insert is being replaced with the blanking plug. Airmar's Smart™ Sensors have embedded microelectronics. The signals from the speed and temperature sensors are processed right inside the housing itself.
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: any vessel type or hull material. These low-profile housings do not affect hull performance and will give accurate readings at high speeds. The housing features a water valve which minimizes water entering the boat when the retractable insert is being removed and replaced with the blanking
- Power Capability: 60 watts
- Maximum Operational Depth: 100.584 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: speeds Self-closing water valve reduces water flow into the hull when paddlewheel insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity provide improved accuracy in cross flow conditions Also available with a shorter stem (B744V)
- Power Capability: 600 watts
- Maximum Operational Depth: 365.76 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. has excelled in the design, manufacture, and testing of ROV Tools, Underwater Remote Installation Tools, and Robotic tooling for decades. We provide standard and cutting-edge customized tooling for Underwater Construction, Offshore Subsea, Hydropower
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. has excelled in the design, manufacture, and testing of ROV Tools, Underwater Remote Installation Tools, and Robotic tooling for decades. We provide standard and cutting-edge customized tooling for Underwater Construction, Offshore Subsea, Hydropower
-
Supplier: Breaker Technology, Inc.
Description: BTI’s VZ Series of Hydraulic Breakers offer outstanding power to weight ratio, and exceptional efficiency with the energy regeneration system. Features & Benefits Long / Short Stroke Selection Operator controlled hydraulic pilot valve or mechanical selector valve optimize impact
-
Supplier: Cygnus Instruments Limited
Description: 20mm (3/4”) thick • Fitted with a safety Pressure Relief Valve and Securing Eye • Easy calibration at the surface via CygLink software or TopSide Repeater (TSR) unit • Removable end plate for full serviceability • Wet mateable ‘MC’ style underwater connectors • Optional Topside
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. is a leading designer and fabricator of Bulkheads and Large Isolation Barriers for the construction, underwater construction, nuclear, and environmental services industries. We specialize in both standard and engineered-to-order (temporary and permanent)
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. is a leading designer and fabricator of Bulkheads and Large Isolation Barriers for the construction, underwater construction, nuclear, and environmental services industries. We specialize in both standard and engineered-to-order (temporary and permanent)
Find Suppliers by Category Top
Featured Products Top
-
Rotary Sensor Touchless RFD-4000 Data Sheet Underwater Butterfly (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
, LiDAR, Radar, Sonar 3D Vision Technology / Underwater Cameras Electronics & Enclosures Electronic Dashboards (Marine) Subsea Lighting / Lasers Remotely Operated Vehicles (ROVs) / Autonomous Underwater Vehicles, Subsea Robots Hydraulic (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
careful planning and specialized techniques to ensure safety, minimize downtime, and maintain system integrity. Professionals often use an Inflatable Line Stop specified for the project based on pressure, chemical, temperature, and flow. The system inserts an inflatable plug through a hot tap valve to (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
the metal-to-metal contact prolongs the life of the O-ring, which is not compromised under pressure. Sealing Fasteners for All Seasons ZAGO sealing fasteners are designed to withstand harsh weather and extreme temperatures, such as when unmanned underwater vehicles (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
designed to withstand harsh weather and extreme temperatures, such as when unmanned underwater vehicles survey the icy cold depths of the ocean floor to unmanned automotive vehicles operating in the extreme heat of the desert. They are vibration and pressure-resistant and outperform ordinary fasteners in (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
the metal-to-metal contact prolongs the life of the O-ring, which is not compromised under pressure. Sealing Fasteners for All Seasons ZAGO sealing fasteners are designed to withstand harsh weather and extreme temperatures, such as when unmanned underwater vehicles (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
the metal-to-metal contact prolongs the life of the O-ring, which is not compromised under pressure. Sealing Fasteners for All Seasons ZAGO sealing fasteners are designed to withstand harsh weather and extreme temperatures, such as when unmanned underwater vehicles (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Deepwater Video Fiberscope
The Water Division of a major. city contracted with a commercial. diving company to repair a. malfunctioning valve some 700. feet underwater. Careful. inspection of the valve's condition. was needed prior to repairs, requiring. a fiberscope to navigate small. passages. While most fiberscope probes
More Information Top
-
Computer Aided Systems Theory – EUROCAST 2015
Carrera, A., Palomeras, N., Ribas, D., Kormushev, P., Carreras, M.: An intervention-auv learns how to perform an underwater valve turning.
-
Acoustic Valve Operating System
ABSTRACT As offshore pipeline systems expand into areas great distances from shore, and into deep waters, a method for locating and controlling isolated underwater valves is required.
-
Countries > Mexico > National > Standards > Secretary of Energy (SENER) > Natural Gas > NOM-013-SECRE-2012 - Safety Requirements for the Design‚ Construc...
…following: a) security objective b) location and physical input and output conditions c) description of the pipeline with the general arrangement and supply limits d) functional requirements including restrictions on development in the field, for example, underwater valves and safety barriers e…
-
c Copyright 2013
O. Fredrik Rydén
The methods for rendering of virtual fixtures are first demonstrated to protect an isolated beating heart using a forbidden-region virtual fixture and then to keep the user away from, as well as guide the user to, underwater valves .
-
DESIGN OF A SYSTEM TO RETRIEVE SLUDGE FROM THE K EAST SPENT FUEL BASIN AT HANFORD
All underwater valves will be manually operated, so the valve lineup is controlled administratively.
-
Simulation of the Illinois waterway locks system
The water elevation inside the locks is controlled by underwater valves at both the upstream and downstream gates.
-
Towards Autonomous Robotic Systems
…act in the role of the ‘reactor’ building, with an internal mock ‘machine room’, (2) valves (stopcocks) in the machine room connected to pipes which lead out of the building and into the sea, with corresponding underwater valves , (3) damage or debris…
-
Partitioning of vertical water loss in reed swamp wetlands: theory, research and application
Before starting measuring, the underwater valves in- stalled in each cylinder wall must be opened to keep the water surface identical in all the cylinders.
-
SST-1370
Description The SST-1370 has applications in pipe inspection, borehole inspecton, water wells, fixed-mount monitoring (such as underwater valves ), tank and void...
Indicates content that may require registration and/or purchase.