Products/Services for Uni Platen Die Cutters
-
Die Cutters and Die Cutting Machines - (157 companies)Die cutters and die cutting machines convert web or sheet materials into shapes. They are used to process woven cloth, non-woven textiles, and rubber sheets. Types of Die Cutters and Die Cutting Machines There are two basic types of die cutters...Press TypeHot / Thermal PressTechnology -
Die Sets - (109 companies)Die sets are assemblies that link the upper and lower die holders. They include guide pins or posts, guide pin bushings, heel blocks, heel plates, and die shoes. Features. Die sets are metal plates, usually made of aluminum or steel, that provide... -
Flatbed Cutters - (25 companies)Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut materials such as paper, vinyl, cardboard, textiles, glass, and other materials. Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut, crease...
-
Die Cutting Services - (541 companies)...cutting machines. They can be used to cut materials that cannot be cut using conventional steel rule die cutting, such as steel to over .500".Lasercutters are available in flat and rotary configurations. Rotary die cutters cut and score soft... -
Milling Cutters - (838 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling... -
Die Springs - (58 companies)Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments...
-
Tool and Die Makers - (1266 companies)Tool and die makers manufacture progressive tooling, stamping dies, jigs, fixtures, and other tooling. Tool and die makers manufacture fourslide tooling, jigs and fixtures, progressive dies, sheet metal forming dies, welding fixtures, and custom...
-
Angle Cutters - (42 companies)Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have...
-
Pipe and Tube Cutters - (168 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
-
Fly Cutters - (27 companies)Fly cutters are rotary tools that use one or more single-point tools for plane surfacing. The fly cutter is a single-point cutting tool similar to a lathe tool mounted in a special holder. Types of Fly Cutters. There are many types of fly cutters...
Product News
-
Uni-Trend US
UNI-Trend UDP3305S-E UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply. The UNI-Trend UDP3305S-E High-Performance programmable linear DC power supply is a diverse and cost-effective unit for teaching, scientific research, and measuring in the industrial field. The UDP3000S Series is a high-performance programmable linear DC power supply. It has a clear LCD user interface, excellent performance indicators, a variety of analysis functions and communication interfaces. It can meet the diversified test... (read more)Browse Linear Power Supplies Datasheets for Uni-Trend US -
Savage Engineering, Inc.
Custom Die Spotting Press A die spotting (or mold spotting) press is a precision-guided, 4-post, or gib-guided hydraulic machine used in the manufacturing and verification of dies and molds. These presses are also regularly deployed to perform offline repairs, which helps to eliminate costly bottlenecks caused by using a production press as a checkpoint. The addition of a 90o or 180o swing-out platen and shuttle table separates the tool halves to further streamlines the process. We design your machine for your... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Vimfun Diamond Wire Saw
Precision Diamond Wire Cutter Struggling with slow or material-limited cutting processes? Traditional methods like EDM, laser, or water jet cutting often face material restrictions, low efficiency, or complex handling. Engineers need a reliable solution to process various materials into complex shapes without constant supervision. The SGI 20 offers high-speed diamond wire cutting with precise positioning ( +-0.01 mm) and processing accuracy ( <=0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring cut... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Uni-Trend US
The UNI-T UTS5026A signal analyzer UTS5026A 26.5GHz Performance-Series Signal Analyzer. The UNI-Trend UTS5026A Performance-Series Signal Analyzer is an affordable 26.5GHz signal analyzer that's ideal for microwave signal analysis, spurious searches, and noise-power measurements. The UTS5026A is a versatile tool for research, development, and troubleshooting in RF and microwave applications. Upgrade your bench and gain a valuable instrument for education, pre-compliance testing, and legacy signal analyzer replacement. Follow us... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
Vimfun Diamond Wire Saw
Ultra-Large Diamond Wire Cutter Cutting ultra-large materials like graphite, ceramics, and carbon-carbon can be slow, imprecise, and prone to downtime. Many engineers face challenges with equipment reliability and after-sales support, especially for overseas operations, which can disrupt production schedules and increase costs. The SVI250-80 Ultra-Huge Wire Saw delivers high precision, efficiency, and versatility for large-scale cutting. Dual Cutting Systems: Seamlessly switch between CNC contour cutting and PLC batch slicing... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Swing Single Wire Diamond Cutter Cutting Superhard Materials Comes with Real Challenges. When processing sapphire, quartz, or optical glass, manufacturers often struggle with slow cutting speed, poor surface finish, high material waste, and limited cutting depth. Traditional ID saws and non-oscillating wire systems restrict productivity and make it difficult to balance precision with throughput. SGSM 40 is engineered to solve these challenges through controlled oscillation and multi-wire cutting technology. By combining a... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Uni-Trend US
A Nine-in-One powerhouse, the UNI-T MSO3000HD UNI-T MSO3000HD. High-definition performance means seamless, ultra-smooth operation with enhanced precision and responsiveness. The upcoming UNI-T MSO3000HD series is built with this in mind. A Nine-in-One powerhouse, the UNI-T MSO3000HD series offers instruments with functions that include a Real 12-bit, High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter... (read more)Browse Oscilloscopes Datasheets for Uni-Trend US -
Uni-Trend US
Uni-T is Upping the Power Supply game Uni-T is Upping the Power Supply game. UDP3000S Series. The UNI-T UDP3000S Series is a high-performance programmable linear DC power supply. It has a clear LCD user interface, excellent performance indicators, a variety of analysis functions and communication interfaces. It can meet the diversified test needs of users. It aims to provide cost-effective DC programmable power supply equipment for teaching, scientific research, industry and other fields. 5 YEAR WARRANTY. Digital Oscilloscopes... (read more)Browse DC Power Supplies Datasheets for Uni-Trend US -
Osborne Industries, Inc.
Tool & Die Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. Normally, RIM and RTM molding cannot compete economically with other low-volume processes because molds are typically made of aluminum, steel or nickel. Osborne Industries has overcome this by successfully developing low-cost composite molds. Our in-house tool and die shop experts give us the capability to: Build cost-effective mold prototypes... (read more) -
Uni-Trend US
Introducing the UNI-T MSO7000X Oscilloscope Series The MSO7000X is a multi-instrument powerhouse for your bench. Expand as your test needs evolve. Go beyond the basics with a 1GHz/2GHz instrument that can be your: Digital Oscilloscope. Logic Analyzer. Function/Arbitrary Waveform Generator. Spectrum Analyzer. Digital Voltmeter. High-Precision Frequency Counter. Protocol Analyzer. Jitter/Eye Analyzer. Power Analyzer. TOP SPECIFICATIONS -. Bandwidth: MSO7104X: 1GHz. MSO7204: 2GHz. Channels: 4 Analog Ch/16 Digital Ch, Logic Analyzer software and... (read more)Browse Oscilloscopes Datasheets for Uni-Trend US
-
Reinforced concrete dimensioning with smartphone and tablet
… loads (snow, wind, point loads) and more complicated systems is possible by use of stiffness dies well. [5] BONNERT, T.: The end of the PC era? http://www.handels- blatt.com/technologie/it-tk/it-internet/vom-handy-zum-uni- versal-computer-das-ende-der-pc-aera-seite-all/3752472-all. HTML (retrieved on the 15.08.2013). [12] SCHNEIDER , K. J.: building table for engineers - With calculation indications and examples. Plate beam, Durchstanzen of plates.
-
Production technique
Podcasts under production-/ production technique by: www.wissensfloater.uni-wuppertal.de -burning obtuse welding of rails, - bolt welding, - bulge welding, - Sticking, - laser beam welding and - cut - rail welding with the Thermit process with industrial robots. ten cutting (Rotate drilling, cutters etc.) the most important to be. By excision, the material part depressed by the die through the cutting plate is the workpiece.
-
Geometry and its applications in art, nature and technique
… Gerald train man 5.18 Gerald train mann, Paula Goldman 5.69 Alexander Glaeser 6.38, 10.26 statics office Bollinger / Grohmann / cutter Vienna 6.95 Christian … … 78 Harald Andreas Korvas ( sodwana.uni-ak.ac.at/korvas ) 8.33 photo: Kasimir … … mathematics, 2, 22, 31, 87, 180 364, 209, 210, 215, 243, 270, 416 die calculus, 102 multiple … … 374 planimetrisch, 38 plankton, 482 Plato, 415 Platonic bodies, 365 planet system, 75 plate jacks, 108 platform …
-
Study and professional planners mathematics
There, it must disperse on the plate with many holes as quickly as possible and uniformly and … As trainee or scientific auxiliary, much what isn't mediated on uni is learned. … trains or school buses) for fulfillment of given needs or the configuration of high frequency switching dies . Stefan cutter .
-
Dictionary design
… most known representative of the French Renaissance of roman was that Parisian stamping cutter Claude Garamond (1499 … After 1829 introduced Firmin Didot in Paris the stereotypy, a method for the production of relief printing plates by impression of a form composed of types into a die and cast of which in a metal-alloy. Also that uni verse of Adrian Frutiger (born 1928) fits the first font that systematically was constructed …
-
Beton‐ and reinforced concrete construction topically 8/2014
… merchant, Zurich and Victor Sigrist, Hamburg) / Prof. Jan Wörner, 60, years (Jens cutter Konrad, Darmstadt, mountain … Series of large attempts on Stahlbeton- and prestressed concrete plates through and did doctorate in the year … 574 distance learning environmental sciences on uni in Koblenz........ … the linear and non-linear statics of the rod support structures through (Variation, die and tensor account …
-
Future developments in the solid construction ‐ research work at German universities
The brittle material behavior the lightweight concretes based on light sand dies and the activation of the … Dipl.-Ing. Holger cutter Prof. Dr.-Ing. Dr.-Ing. e.h. Gert king University Leipzig institute for solid construction and building material technology of Marschnerstrasse 31 04109 Leipzig E-mail: hschneid@wifa.uni-leipzig.de For plastic methods (continuous beams and plates ) and the model support method (pressure members) becomes such analyses …
-
Control technique I
Cutter , W.: control technique fur mechanical engineer. … 125, 133, 283, 290 dual to pressure control loop, 135, 296 Diise Prall plate -system, 45, 135 … … 303, 323 - a system with distributed parameters, 33-in Frobenius standard shape, 76 die equation, 80 Max … … 258 minimization of the norm, measurements 293 Minimum-Varianz(MV)-Regler, 294 Minim uni operation, 349, 357 …
-
Proceedings of the 13th International Conference on Metal Forming
… Division, Jatco Ltd, Fuji / Japan, kanji_ueno@jatco.co.jp; 2) Department of Production Systems Engineering, Toyohashi Uni - In addition, the stamped parts are hardened by the quenching with dies , and thus the ultra high … … of com- paring the piercing method, wire-cut blanks were prepared by using an NC wire cutter . An auto-body panel part whose test points are marked is clamped on the platform with platens .
Indicates content that may require registration and/or purchase.