Products/Services for Union Triplex Pump
-
Triplex Pumps - (69 companies)Triplex pumps are positive displacement, reciprocating pumps that are configured with three plungers. Triplex pumps are the most commonly used pump configuration for drilling and well service operations. Triplex pumps are positive-displacement...Power SourceHousing Material -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Pump Controllers - (256 companies)Pump controllers monitor flow and/or level variables, and control a pump accordingly to maintain the desired levels. Pump control can include simply turning a pump on and off, or more advanced controls for pump speed, output pressure, etc. Many pump... -
Rotary Unions - (122 companies)Rotating unions allow fluids to be transferred between stationary and rotating components or equipment. Rotary unions are used to transfer media from a stationary input to a rotating outlet. They are usually made of brass, bronze, plastic, steel... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
-
Mud Pumps - (88 companies)Mud pumps are classified by their number of pistons. Two pistons make it a duplex, three pistons make it a triplex, and six pistons make it a hex pump. The most common arrangement is three pistons inline, or a triplex pump. The fluid end of the pump...
-
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Wastewater Pumps - (467 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings...
-
Grinder Pumps - (132 companies)Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting...
Product News
-
ThermOmegaTech®
CircuitSolver Union Cost Savings CircuitSolver (R) domestic hot water (DHW) temperature balancing valve automatically balances a DHW recirculation system in a fraction of the time required by traditional manual balancing methods. The CircuitSolver (R) Union features a union with an optional check valve built into the body of the CircuitSolver (R) to reduce the number of system components to be installed and minimize potential leak points. The stainless-steel union features an integrated O-ring for a leak-free seal... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Shenzhen Jewellok Technology Co., Ltd.
Union Tee Reducing Tubing Connection Jewellok 's tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are manufactured to exacting standards, employing the most modern state-of-the-art computerized automation. Jewellok 's fittings are backed by Jewellok 's commitment to the highest quality-control standards and skilled... (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
2 Way Pneumatic Rotary Union Overview of 2?Way Pneumatic Rotary Union. A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and other media. The 2?way pneumatic rotary union adopts balanced mechanical seal structure, integrates electrical slip ring modules, and realizes simultaneous transmission of fluid media and electrical signals, widely applied... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Plast-O-Matic Valves, Inc.
True Union End Cap for partial build-outs TRUE UNION END CAP. Series Z-CAP isolates pipeline fortemporary maintenance or sealing for future build-out. DESIGN: Eliminates the need for installing a capped pipe for partial build-outs or servicing. The smooth surface on the self-centering disc affects a bubble-tight seal on the valve face seal, with the same reliability and pressure rating as an end connector. FEATURES: * Provides bubble-tight seal for line isolation using PlastO-Matic Ball Valves & Lateral Reducing Valves. * Safely... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
2 Passage Air & Liquid Rotary Union 2 Passage Air & Liquid Rotary Union | Through Bore Rotary Slip Ring for Fluid Media. Large 60mm through inner bore design, reserve installation space for shafts, cables, pipelines. 2 independent flow passages, separately transmit air, water, oil and other liquid/gas medium without cross-contamination. Main housing adopts stainless steel material, anti-corrosion, suitable for humid, workshop and outdoor working environment. High-performance composite sealing assembly, low starting torque... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Long Arm Union Elbow Tee Cross Butt Weld Fittings The 7102L Stainless Steel 316L SS Union Cross is an ultra-high purity fitting designed for critical gas and fluid systems. Featuring a long arm structure with elbow, tee, and cross configurations, it ensures excellent corrosion resistance, leak-tight performance, and reliable connections in semiconductor and high-purity applications. (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Hamilton Company
Duo Syringe Pump - One Pump. Two Orientations. Hamilton Launches the Duo Syringe Pump for Flexible, Precise Liquid Delivery in Research Applications. Duo Syringe Pump a new benchtop syringe pump designed for research applications that require independent control, reproducible liquid delivery, and adaptable fluidic configurations. The Duo Syringe Pump combines two independently controlled syringe drives with an integrated touchscreen. The interface simplifies channel configuration, syringe selection, flow parameters, and method setup, while... (read more)Browse Liquid Handling Pumps Datasheets for Hamilton Company -
Niimi Ceramics Co., Ltd.
Ceramic Components for Magnetic Pumps — Pump Shafts of reliability. Through precise manufacturing technologies, the company can customize surface roughness and dimensional accuracy to meet specific customer requirements. Niimi maintains strict quality control throughout the entire production process, from raw material manufacturing and finishing to final product inspection. Manufactured in Japan, its products are known for their reliability and quality. In addition, Niimi 's magnetic pumps utilize a non-contact drive mechanism based on magnetic force... (read more) -
Vaughan Company
Custom Centrifugal Pumps Vaughan Co., Inc. manufactures custom centrifugal pumps to match your specifications. (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company
-
Field Pilot Tests For Tertiary Recovery Using Butane And Propane Injection
Injection pumps - The main pump is a plunger type Union TX-150 triplex pump operated by a 440 V electric motor rated at 150 HP at 1750 RPM.
-
Design Considerations For Carbon Dioxide Injection Facilities
The COz is stored in refrigerated bullets and pumped to injection pressure by cryogenic triplex pumps con- tained in a package supplied by the Linde Group of Union Carbide Canada Ltd.
-
The Nonhomogeneous Flow Character of a Delayed Crosslinked Gel
Valves, tubing unions , and bends were designed to minimize fluid perturbations away from the triplex pump .
-
Deep Hydraulic Pumping-Reno Field
No valves, unions or other fittings are installed in the discharge line at the triplex to reduce the num- ber of connections and welds and thus lessen the chance of leaks near the gas engines. The power oil triplex pump discharge lines are buried a .
-
Packing assemblies of reciprocating pumps
Teflon seals with different fillers have been developed and fabricated at the Severodonets branch of NIIkhimmash (All- Union Scientific Research and Design Institute of Chemical Machinery) for use in some reciprocating pumps . The seals were developed for carbamate (vertical) triplex pumps and ammonia (horizontal) triplex pumps in urea production …
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
FIGURE 26.12 Triplex plunger pump with electric motor driver and gear speed reoucer. Courtesy of Union Pump Co.
-
What is newly at pumps for the chemical production?
UNION shows Abb. 2 a cut through an one-step magnetgekuppelte chemical-norm pump of KLAUS. It becomes the pumps of all three material groups, of metal, with PFA lining, of full plastics …
-
Laws and of bylaw
A pulsationsfreie low pressure pump far the reagent (or a second HPLC pump how under 5.3 … … 520 or equivalent module) with an 1-ml reactor or 1-1-Kolbenmit three tube 1,6 … … 2) + 1 T-Stack without dead volume (Valco or equivalent T StUck) + 3 Union -VerbindungsstUckeohne dead volume.
-
The first successful herzchirurgische operation with aid of the heart-lung-machine
Three essential extracorporeal Oxygenationsprinzipien of blood had already been invented: the Bubbleoxygenation (1882), the Filmoxygenation (1890) and … Also, the roller pump was already used in the 19th century for transport of blood. In the zwanziger and dreissiger years a researcher group started constructing a heart-lung-machine in the Soviet Union to allow herzchirurgische engagements.
-
Dubbel
Boiling water reactor (power station Union AG (KWU), Mulheim / dysentery). … pipes, 9 core flood line, 10 live steam pipes, 11 main-cooling agent pump , 12, 3 core … The pressure vessel 1 is welded of a curved bottom and three to five cylindrical rings in …
Indicates content that may require registration and/or purchase.