Products/Services for Unitized Curtain Walls

  •  
    Curtain Walls - (125 companies)
    Curtain walls are lightweight exterior cladding systems that attach to a building or structure, usually from floor to floor, to provide a façade. They modify the exterior appearance, but do not carry the dead load of the building or structure...
  • Light Curtain Controllers-Image
    Light Curtain Controllers - (50 companies)
    ...or cabinets, or on walls or DIN rails. Selecting light curtain controllers requires an analysis of product specifications and features. Devices differ in terms of the number of light curtain transmitters and receivers that can be controlled. Relay...
  •  
    Wall Coatings - (118 companies)
    Wall coatings are decorative or protective layers that are applied to a building 's interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance. Wall coatings are decorative or protective...
  •  
    Curtain Coaters - (20 companies)
    Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings...
  •  
    Retaining Walls - (91 companies)
    Retaining walls are used to retain earth, prevent erosion, and create level surfaces in sloping areas. Types of Retaining Walls. Product types include poured concrete walls, gravity walls, cantilever retaining walls, gravity poured walls, gabions...
  •  
    Beams, Joists, and Wall Studs - (190 companies)
    ...form the basis for calculating the size joists that are needed. Joists are laid out in parallel and may be supported by larger beams, bearing walls, or steel girders. There are two basic types of joists: floor joists and roof joists. Floor joists...
  •  
    Siding and Exterior Wall Coverings - (281 companies)
    Siding is used to cover the exterior of a building for protective and decorative purposes.
  •  
    Industrial Curtains - (94 companies)
    Industrial curtains separate a work environment with a hanging, flexible material. Products include curtain walls, laser curtains, mesh partitions, privacy screens, stage curtains, and welding curtains. Specifications. Materials of construction...
  •  
    Industrial Partitions - (243 companies)
    Industrial partitions are used to divide a larger area into smaller, separate workspaces. Products include curtain walls, laser curtains, stage curtains, welding curtains, room partitions, mesh or security partitions, moveable walls, office cubicles...
  •  
    Wallplates - (85 companies)
    Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Types of Wallplates. Wallplates can be used in many applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire