-
Supplier: Accuris
Description: NUT, SELF-LOCKING, CASTELLATED, PREVAILING TORQUE, UNS G41300 OR UNS G43400, UNJ 16 PITCH THREAD FORM
-
Supplier: Accuris
Description: (R) NUT, SELF-LOCKING, CASTELLATED, PREVAILING TORQUE, UNS G41300 OR UNS G43400, UNJ 16 PITCH THREAD FORM
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel-molybdenum-chromium-iron alloy (UNS N10003)* plate, sheet, and strip for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Sheet and Strip -Hot or cold rolled, annealed, and descaled unless annealing
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Steel Sheet, Strip, and Plate 0.80Cr - 1.8Ni - 0.25Mo (0.38 - 0.43C) (SAE 4340) (UNS G43400)
-
Supplier: Accuris
Description: Standard Specification for Additive Manufacturing \x96 Finished Part Properties \x96 Grade 4340 (UNS G43400) via Laser Beam Powder Bed Fusion for Transportation Applications
-
Supplier: ASTM International
Description: 1.1 This specification covers additive manufacturing of parts manufactured via laser beam powder bed fusion (PBF-LB) processing of Grade 4340 (UNS G43400) used in transportation applications, including automotive applications. Parts made using this processing method require heat treatment to
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Right hand thread. See Technical information for full details. Image is representative.
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Right hand thread. See Technical information for full details. Image is representative.
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Right hand thread. See Technical information for full details. Image is representative.
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Right hand thread. See Technical information for full details. Image is representative.
-
Supplier: SAE International
Description: This procurement specification covers rivets fabricated from an aluminum alloy designated as 1100-H14, strain hardened.
-
Supplier: Newark, An Avnet Company
Description: CPL/SILICON BRZ 1 IN ROD 1IN-8 UNS
-
Supplier: Newark, An Avnet Company
Description: F-SMA fixing nut 1/4-36UNS-2B (SW8)
-
Supplier: Newark, An Avnet Company
Description: CPL/SILICON BRZ 1/2 ROD 9/16-12UNS
-
Supplier: Newark, An Avnet Company
Description: PUSHBUTTON BOOT, 15/32-32 UNS-2B THREAD, SILICONE, GRAY
-
Supplier: SAE International
Description: This document covers bolts and screws made from a corrosion and heat resistant, precipitation hardenable, iron base alloy of the type identified under the Unified Numbering System as UNS S66286.
-
Supplier: SAE International
Description: This standard covers bolts and screws made from a 9corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS N07718.
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.20 E71T-11 Shielding Gas None Welding Positions All-Positions (H, F, VU, OH) DC- Straight Polarity (electrode negative) Sizes and Packaging .035” (0.9mm) 10 lb. (4.5 kg) spools, 25 lb. (11.34 kg) spools .045” (1.2mm) 10 lb. (4.5 kg) spools, 25 lb. (11.34 kg) spools 1/16”
-
Supplier: ASTM International
Description: This specification establishes the requirements for copper-cobalt-beryllium alloy (UNS No. C17500), copper-nickel-beryllium alloy (UNS No. C17510), and copper-nickel-lead-beryllium alloy (UNS No. C17465) rods and bars in straight lengths. Tempers available under this
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: DigiKey
Description: 2X6UNS.FEM ASSY H
- Number of Contacts: 12 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Sharpe Products
Description: Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes
- Diameter / OD: 10 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Sharpe Products
Description: Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes
- Diameter / OD: 12 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Sharpe Products
Description: Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes
- Diameter / OD: 6 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Sharpe Products
Description: Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes
- Diameter / OD: 4 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors BLOCK PRX 2-WIRE UNS H NO
-
Supplier: Powell Electronics, Inc.
Description: DG,RJ45 FDTHRU,TWLK,CAT6,UNSH
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Materion Corporation
Description: AM 162 H minimizes stress from vibration on leads, solder joints & substrates, increases fatigue life of electronic packages, reduced section thickness and adjusts for platform requirements. Plus, EB Weldable, TIG weldable, DIP and Vacuum brazing & machines like aluminum, can be coated like
- Features: Beryllium / Beryllium Alloy, Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M)
- Applications: Electronics / RF-Microwave
- Type: Metal Matrix Composite, Refractory / Reactive (UNS R)
-
Supplier: Materion Corporation
Description: A high strength, moderate ductility material, Materion Brush Beryllium & Composites’ I-220H is an instrument grade beryllium that has been developed for applications in which a high micro-yield is required. Consisting of a minimum 98% beryllium, I-220H is produced through the consolidation of
- Applications: Aerospace / Aircraft (AQ), Nuclear
- Features: Beryllium / Beryllium Alloy, Light Alloy, Non-ferrous - Any Type, Other
- Processing, Temper & Finish: Powdered Metal (Compacted)
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R)
-
Supplier: Trinity Brand Industries
Description: Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive
- Overall Thickness: 0.015 inch
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
- Type: Stainless Steel (UNS S)
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- Overall Width / OD: 1.25 inch
- Overall Length: 142.12 inch
- ID: 0 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Type: Alloy, Noble / Precious Metal (UNS P)
- Features: Gold / Gold Alloy, Metal / Metal Alloys, All Types, Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the
- Tensile Strength (UTS, Break): 195,000 psi
- Yield Strength (YS): 121,000 psi
- Elongation: 4.5 %
- Specifications: AMS, UNS
-
Supplier: Princess Auto Limited
Description: 3/4"H x 1"W x 3/32" Aluminum Channel
- Overall Length: 96 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Channel, Profile / Structural Shape
- Features: Non-ferrous, Other
Find Suppliers by Category Top
Featured Products Top
-
. INCOLOY ® alloy 800H/HT (UNS N08810/N08811) Fe base, Ni 32, Cr 21, Mn 1.5, Ti-Al strengthened. 800H/HT is an iron-nickel-chromium alloy having the same basic composition as Alloy 800 but with significantly higher creep rupture (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
ZPHTP1996P441
AISI-SAE 4340H UNS H43400 Specified hardness limits Distance from quenched surface 1/16 In. mm 1 2 3 4 5 6 7 8 9 10 11 12 1.58 3.16 4.74 6.32 7.90 9.48 11.06 12 …
-
ZPHTP1996P365
AISI-SAE 4340H UNS H43400 70,...,...,...--.-..-.-r.,.-..-.-r-,-.,...,.-.-........, ~ .
-
ZPHTP1996P087
UNS H43400 .
-
ZEPST130
UNS H43400 ; ASTM A304; SAE 51268; tW.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1833 - Technical Bases fo...
UNS #: H43400 .
-
ASTM DS70 - Handbook of Steel Data: American and European
H41180 H41200 H41300 H41350 H41370 H41400 H41420 H41450 H41470 H41500 H41610 H43200 H43400 H43406 H46200 H47180 H47200 … UNS Number Index .
Indicates content that may require registration and/or purchase.