Products/Services for Upflow Clarifier

  • Clarifiers-Image
    Clarifiers - (195 companies)
    Blanket Clarifiers Sludge-blanket clarifiers are up-flow products, meaning that water flows upward from the bottom of the clarifier through a blanket of suspended solids that acts as a filter. These clarifiers contain an inverted cone...
  • Filtration Equipment-Image
    Filtration Equipment - (1217 companies)
    Filtration equipment is used to filter, thicken or clarify a mixture of different elements. Filtration equipment is used to filter, thicken, or clarify a mixture of different elements. There are several different ways to classify products. Examples...
  • Filter Media-Image
    Filter Media - (445 companies)
    Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
  •  
    Filtration System and Filter Repair Services - (26 companies)
    Filtration system and filter repair services inspect, refurbish, repair, and clean filtration systems, tramp oil separators, centrifuges, coolant recycling units, coalescers, lubricant recovery systems, wash water clarifiers, and filtration...
  • Chemical Additives and Agents-Image
    Chemical Additives and Agents - (2125 companies)
    ...of materials added to polymer resins, paints and coatings, adhesives, and other substances to modify specific processing or end-use properties. They include catalysts, wetting agents, levelers, clarifiers, coupling agents, deflocculants, thinners, thickeners...
  •  
    Pulp and Paper Processing Equipment - (49 companies)
    Pulp and paper processing equipment includes fourdrinier machines, pulpers, digesters, refiners, chippers, chip processors and other specialized machinery used to process pulp and form paper webs while maintaining quality and throughput.
  •  
    Water and Wastewater System Integrators - (191 companies)
    ...or microorganism filtration processes. Chemical or gas disinfectors - Components used to disinfect and purify water, removing undesirable bacteria or other microorganisms via disinfectant chemicals. Clarifiers or setting tanks - Used to remove solids...
  •  
    Gas Dryers, Filters, and Purifiers - (383 companies)
    Gas dryers remove liquid droplets within a gas stream; gas filters remove solid particles from a gas stream; and gas purifiers remove gaseous contaminants from a gas stream. They are essential in gas process stream applications.
  •  
    Food Additives - (420 companies)
    Clarifying. Removes suspended solids from liquids. Proteins, sulphates, sodium silicate. Juices, wines. Emulsifying. Allow oils/fats and water to remain mixed through processing. Soy lecithin, DATEM. Mayonnaise, ice cream, milk. Humectants. Prevent...
  •  
    Wastewater Treatment Equipment - (672 companies)
    ...disease-causing organisms and other pollutants from wastewater. Aerobic wastewater treatment systems settle out solids, but do little else to treat wastewater. Wastewater treatment equipment also includes trash rakes, clarifiers, filters, demineralizers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division